- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | AEC Qualified | Automotive | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Product Status | Standard Package Name | Supplier Package | Operating Temperature | Series | Part Status | Type | Technology | Pin Count | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Voltage - Peak Reverse (Max) | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS3G EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=55C | 400 | 150 | - | No | -65 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 1.7 | - | 125 | 10 | 35 | 400 | - | - | DO-214-AB | SMC | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SK17 EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1 | 70 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 0.7 | - | 40 | 500 | - | 70 | - | - | DO-214-AC | SMA | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SN5J EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 5 | 600 | 175 | - | - | -65 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 1.1 | - | 300 | 20 | - | 600 | - | - | DO-214-AB | SMC | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() HER158 EIC Semiconductor | 2000000 | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 1000 | 150 | - | No | -65 | Through Hole | - | - | 5.2(Max) | - | 2 | - | 1.7 | - | 60 | 5 | 75 | 1000 | - | - | DO-204-AL | DO-41 | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() MB2M EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | No | -55 | Through Hole | - | 2.7(Max) | 4.83(Max) | 4.1(Max) | 4 | 0.8 | 1@0.4A | 35 | - | 5 | - | 200 | 140 | - | - | Case MBM | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SN3O EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=50C | 1400 | 150 | - | No | -40 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 2.2 | - | 100 | 10 | - | 1400 | - | - | DO-214-AB | SMC | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM3A EIC Semiconductor | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | Si | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 2.5 | 600 | 150 | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | Tape & Reel (TR) | - | 9.5(Max) | - | 2 | - | 0.95 | - | 150 | 10 | - | 600 | - | Active | DO-201-AD | DO-201AD | - | - | Active | - | - | 2 | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 950 mV @ 2.5 A | -40°C ~ 150°C | 400 V | 2.5A | - | - | 5.3(Max) | RoHS Compliant | ||
![]() GN3B EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 100 | 175 | - | No | -65 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 1 | - | 150 | 5 | - | 100 | - | - | DO-214-AB | SMC | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SFO5 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 300 | 150 | - | - | -65 | Through Hole | - | - | 5.2(Max) | - | 2 | - | 1.7 | - | 60 | 5 | 35 | 300 | - | - | DO-204-AL | DO-41 | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() 1N5393G EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=75C | 200 | 175 | - | No | -65 | Through Hole | - | - | 5.2(Max) | - | 2 | - | 1.1 | - | 50 | 5 | - | 200 | - | - | DO-204-AL | DO-41 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() FR207-STR EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | 2@Ta=55C | 1000 | 150 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 1.3 | - | 75 | 10 | 250 | 1000 | - | - | - | Case D-2 | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 4.1(Max) | - | ||
![]() RBV3502 EIC Semiconductor | 44 |
| - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | - | No | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | Bag | 20(Max) | 30(Max) | 4.9(Max) | 4 | 35 | 1.1@17.5A | 400 | - | 10 | - | 200 | 140 | Active | RBV25 | RBV25 | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | - | Single Phase | 10 µA @ 200 V | 1.1 V @ 17.5 A | - | - | 35 A | - | 200 V | - | RoHS Compliant | ||
![]() MR3504L EIC Semiconductor | In Stock | - | - | - | - | - | - | - | Yes | - | EAR99 | 8541.10.00.80 | Through Hole | 35 | 400 | 175 | - | No | -65 | Through Hole | - | - | 9.1(Max) | - | 2 | - | 1.1 | - | 400 | 5 | - | 400 | - | - | Module | Case D-6 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
![]() SS2G EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 400 | 150 | - | No | -65 | Surface Mount | - | - | 4.8 | 3.6 | 2 | - | 1.7 | - | 75 | 5 | 35 | 400 | - | - | DO-214-AA | SMB | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HVR140 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.70 | Through Hole | 0.3@Ta=50C | 4000 | 150 | - | - | -40 | Through Hole | - | - | 5.2(Max) | - | 2 | - | 5@1A | - | 30 | 5 | - | 4000 | - | - | DO-204-AL | DO-41 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() GN1B EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=75C | 100 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 1 | - | 30 | 5 | - | 100 | - | - | DO-214-AC | SMA | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SN3D EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 200 | 150 | - | No | -65 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 1 | - | 200 | 5 | - | 200 | - | - | DO-214-AB | SMC | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SB270 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | 2 | 70 | 150 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 0.74 | - | 60 | 500 | - | 70 | - | - | - | Case D-2 | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
![]() SK27S EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 2 | 70 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 0.74 | - | 60 | 500 | - | 70 | - | - | DO-214-AC | SMA | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA4007 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | - | J-Lead | 1 | 1000 | 175 | - | No | -55 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 1.18@2A | - | 30 | 10 | - | 1000 | - | - | DO-214-AC | SMA | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions |