- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | AEC Qualified | Automotive | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEOJ EIC Semiconductor | In Stock | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 600 | 150 | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 1.7 | - | 60 | 5 | 75 | 600 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() SSOM EIC Semiconductor | In Stock | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 1000 | 150 | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 4 | - | 60 | 5 | 35 | 1000 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() RB150 EIC Semiconductor | 15 |
| - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 140 | No | -40 | Through Hole | 20.95(Max) | 18(Max) | 7.01(Max) | 4 | 1.5 | 0.95@1A | 40 | - | 10 | - | 50 | 35 | RB | RB | - | Active | - | 4 | Single | - | Yes with exemptions | ||
![]() KBPC2500 EIC Semiconductor | In Stock | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | No | -40 | Screw | 11.25(Max) | 28.7(Max) | 28.7(Max) | 4 | 25 | 1.1@12.5A | 300 | - | 10 | - | 50 | 35 | Case BR-50M | Case BR-50M | - | Active | - | 4 | Single | - | RoHS Compliant | ||
![]() SN3GS EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 400 | 150 | No | -65 | Surface Mount | - | 4.8 | 3.6 | 2 | - | 1.2 | - | 100 | 5 | - | 400 | - | DO-214-AA | SMB | - | Active | - | 2 | Single | - | Yes with exemptions | ||
![]() SEOE EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 300 | 150 | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 1.1 | - | 60 | 5 | 50 | 300 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() SNOB EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=70C | 100 | 150 | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 1.1 | - | 50 | 5 | - | 100 | - | DO-214-AC | SMA | - | Active | - | 2 | Single | - | Yes with exemptions | ||
![]() SFO6 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 400 | 150 | - | -65 | Through Hole | - | 5.2(Max) | - | 2 | - | 1.7 | - | 60 | 5 | 35 | 400 | - | DO-204-AL | DO-41 | - | Active | Switching Diode | 2 | Single | 2.74(Max) | RoHS Compliant | ||
![]() 1SR139-100 EIC Semiconductor | In Stock | - | - | Si | - | - | - | EAR99 | 8541.10.00.80 | - | 1 | 100 | 150 | No | -40 | Through Hole | - | 3.51(Max) | - | 2 | - | 1.1 | - | 40 | 10 | - | 100 | - | - | Case M1A | - | Active | - | 2 | Single | 2.16(Max) | RoHS Compliant | ||
![]() SS2A EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 50 | 150 | No | -65 | Surface Mount | - | 4.8 | 3.6 | 2 | - | 0.95 | - | 75 | 5 | 35 | 50 | - | DO-214-AA | SMB | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() HER153 EIC Semiconductor | 2000000 | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 200 | 150 | No | -65 | Through Hole | - | 5.2(Max) | - | 2 | - | 1.1 | - | 60 | 5 | 50 | 200 | - | DO-204-AL | DO-41 | - | Active | Switching Diode | 2 | Single | 2.74(Max) | RoHS Compliant | ||
![]() SB380S EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 3 | 80 | 150 | - | -65 | Through Hole | - | 7.2(Max) | - | 2 | - | 0.79 | - | 80 | 500 | - | 80 | - | D-2A | D-2A | - | Active | Schottky Diode | 2 | Single | 4.1(Max) | RoHS Compliant | ||
![]() HVR116 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1 | 1600 | 150 | - | -40 | Through Hole | - | 5.2(Max) | - | 2 | - | 2.2 | - | 30 | 5 | - | 1600 | - | DO-204-AL | DO-41 | - | Active | - | 2 | Single | 2.74(Max) | RoHS Compliant | ||
![]() BR1506P EIC Semiconductor | In Stock | - | - | - | No | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | No | -40 | Through Hole | 7.87(Max) | 28.9(Max) | 28.9(Max) | 4 | 15 | 1.1@7.5A | 300 | - | 10 | - | 600 | 420 | BR-50 | BR-50 | - | Active | - | 4 | Single | - | RoHS Compliant | ||
![]() MR2508 EIC Semiconductor | In Stock | - | - | - | Yes | - | - | EAR99 | 8541.10.00.80 | - | 25 | 800 | 175 | No | -65 | Surface Mount | 4.45(Max) | - | - | 2 | - | 1 | - | 400 | 5 | - | 800 | - | MR | MR | Automotive | Active | - | 2 | Single | 8.69(Max) | RoHS Compliant | ||
![]() SE2K EIC Semiconductor | In Stock | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 800 | 150 | No | -65 | Surface Mount | - | 4.8 | 3.6 | 2 | - | 1.7 | - | 75 | 10 | 75 | 800 | - | DO-214-AA | SMB | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() MB4M EIC Semiconductor | 400000 |
| - | - | No | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | No | -55 | Through Hole | 2.7(Max) | 4.83(Max) | 4.1(Max) | 4 | 0.8 | 1@0.4A | 35 | - | 5 | - | 400 | 280 | - | Case MBM | - | Active | - | 4 | Single | - | RoHS Compliant | ||
![]() SS3K EIC Semiconductor | In Stock | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=55C | 800 | 150 | - | -65 | Surface Mount | 2.2 | 7 | 5.8 | 2 | - | 4 | - | 125 | 10 | 35 | 800 | - | DO-214-AB | SMC | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() SSOK EIC Semiconductor | In Stock | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 800 | 150 | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 4 | - | 60 | 5 | 35 | 800 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | RoHS Compliant | ||
![]() SN3G EIC Semiconductor | In Stock | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 400 | 150 | - | -65 | Surface Mount | 2.2 | 7 | 5.8 | 2 | - | 1 | - | 200 | 5 | - | 400 | - | DO-214-AB | SMC | - | Active | - | 2 | Single | - | Yes with exemptions |