- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Phase Type | Product Status | Rad Hardened | Rev Curr | RMS Voltage (Max) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Series | Part Status | Type | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Forward Voltage | Voltage - Peak Reverse (Max) | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBL400 EIC Semiconductor | 29 |
| - | Through Hole | 4-SIP, KBL | KBL | 4(A) | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | EIC SEMICONDUCTOR INC. | No | -50 | Through Hole | 1 | -50C to 150C | Automotive | Bag | 20.95(Max) | 19.56(Max) | Case KBL | 6.73(Max) | 4 | 4 | 1.1 | 200 | - | 200(A) | 50(V) | 10 | - | 50 | 35 | Single Phase | Active | No | 10(mA) | 35(V) | Case KBL | Case KBL | - | -50°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 50 V | 1.1 V @ 4 A | 4 A | 1.1(V) | 50 V | - | RoHS Compliant | ||
![]() SEOA EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 50 | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | 1.1 | - | 60 | - | - | 5 | 50 | 50 | - | - | - | - | - | - | DO-214-AC | SMA | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SS1A EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 50 | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | 0.95 | - | 30 | - | - | 5 | 35 | 50 | - | - | - | - | - | - | DO-214-AC | SMA | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FR155G EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 600 | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | 1.4 | - | 60 | - | - | 5 | 250 | 600 | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() SBO20 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5 | 20 | 125 | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | 0.5 | - | 50 | - | - | 500 | - | 20 | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() SETK EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | - | J-Lead | 2.5@Ta=55C | 800 | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | 1.7 | - | 100 | - | - | 10 | 75 | 800 | - | - | - | - | - | - | DO-214-AA | SMB | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FR306 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 800 | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | 2 | - | 1.3 | - | 200 | - | - | 10 | 500 | 800 | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | 5.3(Max) | RoHS Compliant | ||
![]() SBT70 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5 | 70 | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | 0.74 | - | 75 | - | - | 500 | - | 70 | - | - | - | - | - | - | D-2A | D-2A | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
![]() SBT40 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5 | 40 | 125 | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | 0.5 | - | 75 | - | - | 500 | - | 40 | - | - | - | - | - | - | D-2A | D-2A | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
![]() MR2500 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 25 | 50 | 175 | - | No | -65 | Surface Mount | - | - | - | - | 4.45(Max) | - | - | - | 2 | - | 1 | - | 400 | - | - | 5 | - | 50 | - | - | - | - | - | - | MR | MR | Automotive | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | 8.69(Max) | RoHS Compliant | ||
![]() SN3K EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 800 | 150 | - | - | -65 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | 1 | - | 200 | - | - | 5 | - | 800 | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SB330S EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 3 | 30 | 125 | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | 0.5 | - | 80 | - | - | 500 | - | 30 | - | - | - | - | - | - | D-2A | D-2A | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
![]() FR154G EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 400 | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | 1.4 | - | 60 | - | - | 5 | 150 | 400 | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() HVR518 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 5 | 1800 | 150 | - | - | -40 | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | 2 | - | 2.2 | - | 200 | - | - | 10 | - | 1800 | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | 5.3(Max) | RoHS Compliant | ||
![]() SBOB0 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5 | 100 | 150 | - | - | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | 0.79 | - | 50 | - | - | 500 | - | 100 | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() RBV810 EIC Semiconductor | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | - | - | - | Bag | 20(Max) | 30(Max) | - | 4.9(Max) | 4 | 8 | 1@4A | 300 | - | - | - | 10 | - | 1000 | 700 | - | Active | - | - | - | RBV25 | RBV25 | - | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 1000 V | 1 V @ 4 A | 8 A | - | 1 kV | - | RoHS Compliant | ||
![]() SFT8 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5@Ta=55C | 800 | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | 4 | - | 100 | - | - | 5 | 35 | 800 | - | - | - | - | - | - | D-2A | D-2A | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
![]() BYD17JA EIC Semiconductor | 39 |
| - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5 | 600 | 175 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | 1.05@1A | - | 20 | - | - | 1 | 3000(Typ) | 600 | - | - | - | - | - | - | DO-214-AC | SMA | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | ||
![]() SS2E EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 300 | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | 1.7 | - | 75 | - | - | 5 | 35 | 300 | - | - | - | - | - | - | DO-214-AA | SMB | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GN3D EIC Semiconductor | In Stock | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 200 | 175 | - | No | -65 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | 1 | - | 150 | - | - | 5 | - | 200 | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant |