- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Phase Type | Product Depth (mm) | Product Status | Rad Hardened | Rev Curr | RMS Voltage (Max) | Standard Package Name | Supplier Package | Tab | Operating Temperature | Packaging | Series | Part Status | Type | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Voltage - Peak Reverse (Max) | Product Length (mm) | Diameter | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SN3M EIC Semiconductor | 3022 |
| - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 1000 | 3000(mA) | 150 | - | - | No | -65 | Surface Mount | - | -65C to 150C | Military | - | 2.2 | 7 | SMC | 5.8 | 2 | - | 1(V) | 1 | - | 200 | - | 1000(V) | 5 | - | 1000 | - | - | 5.8(mm) | - | No | 5(uA) | - | DO-214-AB | SMC | - | - | - | - | Active | - | - | 2 | Single | - | - | - | 3000(mA) | - | 1(V) | 5(uA) | 200(A) | - | 7(mm) | - | 2.2(mm) | Yes with exemptions | ||
BR1508 EIC Semiconductor | 1222 |
| - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | 15(A) | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | 1 | -40C to 150C | Automotive | Bag | 7.87(Max) | 28.9(Max) | BR-50 | 28.9(Max) | 4 | 15 | - | 1.1@7.5A | 300 | - | 300(A) | 800(V) | 10 | - | 800 | 560 | Single Phase | - | Active | No | 10(mA) | 560(V) | BR-50 | BR-50 | - | -40°C ~ 150°C (TJ) | - | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 800 V | 1.1 V @ 7.5 A | - | 15 A | 1.1(V) | - | - | 800 V | - | - | - | RoHS Compliant | ||
MR3508 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 35 | 800 | - | 175 | - | - | No | -65 | Surface Mount | - | - | - | - | 4.45(Max) | - | - | - | 2 | - | - | 1.1 | - | 400 | - | - | 5 | - | 800 | - | - | - | - | - | - | - | MR | MR | - | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 8.69(Max) | - | RoHS Compliant | ||
FR101G EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 50 | - | 150 | - | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.3 | - | 30 | - | - | 5 | 150 | 50 | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 2.74(Max) | - | RoHS Compliant | ||
SS1C EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 150 | - | 150 | - | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 0.95 | - | 30 | - | - | 5 | 35 | 150 | - | - | - | - | - | - | - | DO-214-AC | SMA | - | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
HER255 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5@Ta=55C | 400 | - | 150 | - | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | - | 1.1 | - | 100 | - | - | 10 | 50 | 400 | - | - | - | - | - | - | - | D-2A | D-2A | - | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 4.1(Max) | - | RoHS Compliant | ||
SS3J EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=55C | 600 | - | 150 | - | - | - | -65 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 1.7 | - | 125 | - | - | 10 | 35 | 600 | - | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
ERA15-06 EIC Semiconductor | 876 |
| - | - | - | - | Si | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1 | 600 | 1000(mA) | 140 | - | - | No | -40 | Through Hole | - | -40C to 140C | AUTOMOTIVEC | - | - | 5.2(Max) | DO-41 | - | 2 | - | 1.1(V) | 1.1@2A | - | 40 | - | 600(V) | 10 | - | 600 | - | - | - | - | No | 10(uA) | - | DO-204-AL | DO-41 | - | - | WAFFLE | - | Active | - | - | 2 | Single | - | - | - | 1000(mA) | - | 1.1(V) | 10(uA) | 40(A) | - | - | 2.74(Max) | - | RoHS Compliant | ||
![]() DSEI12-12AZ Littelfuse | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | 11 | - | - | 125 | 78000 | - | No | -40 | Surface Mount | - | - | - | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | - | - | 2.6@24A | - | 75 | - | - | 250 | 50(Typ) | 1200 | - | - | - | - | - | - | - | - | D2Pak-HV | Tab | - | - | - | Active | Switching Diode | - | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
SBT60 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5 | 60 | - | 150 | - | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | - | 0.74 | - | 75 | - | - | 500 | - | 60 | - | - | - | - | - | - | - | D-2A | D-2A | - | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 4.1(Max) | - | RoHS Compliant | ||
KBPC3500 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | - | No | -40 | Screw | - | - | - | - | 11.25(Max) | 28.7(Max) | - | 28.7(Max) | 4 | 35 | - | 1.1@17.5A | 400 | - | - | - | 10 | - | 50 | 35 | - | - | - | - | - | - | - | Case BR-50M | - | - | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
GN3D EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 200 | - | 175 | - | - | No | -65 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 1 | - | 150 | - | - | 5 | - | 200 | - | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
2KBP06 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 165 | - | - | No | -50 | Through Hole | - | - | - | - | 20.95(Max) | 18(Max) | - | 7.01(Max) | 4 | 2@Ta=55C | - | 1.1@3.14A | 60 | - | - | - | 10 | - | 600 | 420 | - | - | - | - | - | - | - | Case KBP | - | - | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
S5688N EIC Semiconductor | In Stock | - | - | - | - | - | Si | - | - | EAR99 | 8541.10.00.80 | - | 1 | - | - | 150 | - | - | No | -40 | Through Hole | - | - | - | - | - | 3.51(Max) | - | - | 2 | - | - | 1.2 | - | 33 | - | - | 10 | - | 1000 | - | - | - | - | - | - | - | - | Case M1A | - | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 2.16(Max) | - | RoHS Compliant | ||
RBV3510 EIC Semiconductor | 1026 |
| - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | 35(A) | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | 1 | -40C to 150C | Automotive | Bag | 20(Max) | 30(Max) | RBV25 | 4.9(Max) | 4 | 35 | - | 1.1@17.5A | 400 | - | 400(A) | 1000(V) | 10 | - | 1000 | 700 | Single Phase | - | Active | No | 10(mA) | 700(V) | RBV25 | RBV25 | - | -40°C ~ 150°C (TJ) | - | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 1000 V | 1.1 V @ 17.5 A | - | 35 A | 1.1(V) | - | - | 1 kV | - | - | - | RoHS Compliant | ||
SROK EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5 | 800 | - | 150 | - | - | - | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1.3 | - | 60 | - | - | 5 | 500 | 800 | - | - | - | - | - | - | - | DO-214-AC | SMA | - | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
SB250S EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 2 | 50 | - | 150 | - | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 0.74 | - | 60 | - | - | 500 | - | 50 | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 2.74(Max) | - | RoHS Compliant | ||
SEOG EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 400 | - | 150 | - | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1.1 | - | 60 | - | - | 5 | 50 | 400 | - | - | - | - | - | - | - | DO-214-AC | SMA | - | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
SBT50 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5 | 50 | - | 150 | - | - | - | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | - | 0.74 | - | 75 | - | - | 500 | - | 50 | - | - | - | - | - | - | - | D-2A | D-2A | - | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 4.1(Max) | - | RoHS Compliant | ||
SBT20 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5 | 20 | - | 125 | - | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | - | 0.5 | - | 75 | - | - | 500 | - | 20 | - | - | - | - | - | - | - | D-2A | D-2A | - | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 4.1(Max) | - | RoHS Compliant |