- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | AEC Qualified | Automotive | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Product Status | Standard Package Name | Supplier Package | Operating Temperature | Series | Part Status | Type | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Voltage - Peak Reverse (Max) | Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
RM3C EIC Semiconductor | In Stock | - | - | - | - | - | Si | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 2.5 | 1000 | 150 | - | No | -40 | Through Hole | - | - | 9.5(Max) | - | 2 | - | 0.95 | - | 150 | 10 | - | 1000 | - | - | DO-201-AD | DO-201AD | - | - | Active | - | - | 2 | Single | - | - | - | - | - | 5.3(Max) | RoHS Compliant | ||
SB290 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | 2 | 90 | 150 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 0.79 | - | 60 | 500 | - | 90 | - | - | - | Case D-2 | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
SE1K EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 800 | 150 | - | - | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 1.7 | - | 30 | 5 | 75 | 800 | - | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
10A03 EIC Semiconductor | In Stock | - | - | - | - | - | Si | No | - | - | EAR99 | 8541.10.00.80 | - | 10@Ta=50C | 200 | 150 | - | No | -65 | Through Hole | - | - | 9.1(Max) | - | 2 | - | 1 | - | 400 | 10 | - | 200 | - | - | - | Case D-6 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
RBV802 EIC Semiconductor | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | No | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | Bag | 20(Max) | 30(Max) | 4.9(Max) | 4 | 8 | 1@4A | 300 | - | 10 | - | 200 | 140 | Active | RBV25 | RBV25 | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 200 V | 1 V @ 4 A | 8 A | 200 V | - | RoHS Compliant | ||
GN1A EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=75C | 50 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 1 | - | 30 | 5 | - | 50 | - | - | DO-214-AC | SMA | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
SN3B EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 100 | 150 | - | - | -65 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 1 | - | 200 | 5 | - | 100 | - | - | DO-214-AB | SMC | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | Yes with exemptions | ||
SE2E EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 300 | 150 | - | No | -65 | Surface Mount | - | - | 4.8 | 3.6 | 2 | - | 1.1 | - | 75 | 10 | 50 | 300 | - | - | DO-214-AA | SMB | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
10A02 EIC Semiconductor | In Stock | - | - | - | - | - | Si | No | - | - | EAR99 | 8541.10.00.80 | - | 10@Ta=50C | 100 | 150 | - | No | -65 | Through Hole | - | - | 9.1(Max) | - | 2 | - | 1 | - | 400 | 10 | - | 100 | - | - | - | Case D-6 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
SK57 EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 5 | 70 | 150 | - | No | -65 | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | 0.67 | - | 150 | 500 | - | 70 | - | - | DO-214-AB | SMC | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | ||
SSOD EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 200 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 0.95 | - | 60 | 5 | 35 | 200 | - | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
HER253 EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | - | 2.5@Ta=55C | 200 | 150 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 1.1 | - | 100 | 10 | 50 | 200 | - | - | D-2A | D-2A | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
SSOA EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 50 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 0.95 | - | 60 | 5 | 35 | 50 | - | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
MR2501L EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 25 | 100 | 175 | - | - | -65 | Through Hole | - | - | 9.1(Max) | - | 2 | - | 1 | - | 400 | 5 | - | 100 | - | - | Module | Case D-6 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
D3SB40 EIC Semiconductor | 31 |
| - | - | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | No | -40 | Through Hole | - | 15.3(Max) | 25.3(Max) | 4.8(Max) | 4 | 4 | 1.05@2A | 120 | - | 10 | - | 400 | - | - | - | RBV4 | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | RoHS Compliant | ||
SFT8 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5@Ta=55C | 800 | 150 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 4 | - | 100 | 5 | 35 | 800 | - | - | D-2A | D-2A | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
SS1A EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 50 | 150 | - | No | -65 | Surface Mount | - | - | 4.5 | 2.6 | 2 | - | 0.95 | - | 30 | 5 | 35 | 50 | - | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
FR155G EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 600 | 150 | - | No | -65 | Through Hole | - | - | 5.2(Max) | - | 2 | - | 1.4 | - | 60 | 5 | 250 | 600 | - | - | DO-204-AL | DO-41 | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
KBPC5000 EIC Semiconductor | 31 |
| - | - | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | No | -40 | Screw | - | 7.87(Max) | 28.7(Max) | 28.7(Max) | 4 | 50 | 1.1@25A | 400 | - | 10 | - | 50 | 35 | - | - | Case BR-50M | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | RoHS Compliant | ||
SBO60 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5 | 60 | 150 | - | - | -65 | Through Hole | - | - | 5.2(Max) | - | 2 | - | 0.7 | - | 50 | 500 | - | 60 | - | - | DO-204-AL | DO-41 | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | 2.74(Max) | RoHS Compliant |