- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Product Status | Standard Package Name | Supplier Package | Operating Temperature | Series | Part Status | Type | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Voltage - Peak Reverse (Max) | Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SB330S EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 3 | 30 | 125 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 0.5 | - | 80 | 500 | - | 30 | - | - | D-2A | D-2A | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
RBV810 EIC Semiconductor | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | Bag | 20(Max) | 30(Max) | 4.9(Max) | 4 | 8 | 1@4A | 300 | - | 10 | - | 1000 | 700 | Active | RBV25 | RBV25 | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 1000 V | 1 V @ 4 A | 8 A | 1 kV | - | RoHS Compliant | ||
SBT40 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 2.5 | 40 | 125 | - | No | -65 | Through Hole | - | - | 7.2(Max) | - | 2 | - | 0.5 | - | 75 | 500 | - | 40 | - | - | D-2A | D-2A | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
SETK EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | - | J-Lead | 2.5@Ta=55C | 800 | 150 | - | No | -65 | Surface Mount | - | - | 4.8 | 3.6 | 2 | - | 1.7 | - | 100 | 10 | 75 | 800 | - | - | DO-214-AA | SMB | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | RoHS Compliant | ||
BR5000 EIC Semiconductor | 40 |
| - | Chassis Mount | 4-Square, BR-50 | BR-50 | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | Bag | 7.87(Max) | 28.7(Max) | 28.7(Max) | 4 | 50 | 1.1@25A | 500 | - | 10 | - | 50 | 35 | Active | BR-50 | BR-50 | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 50 V | 1.1 V @ 25 A | 50 A | 50 V | - | RoHS Compliant |