- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | AEC Qualified | Automotive | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature (°C) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Phase Type | Product Status | Rad Hardened | Rev Curr | RMS Voltage (Max) | Schedule B | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Series | Part Status | Type | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Voltage - Peak Reverse (Max) | Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SN3R EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=50C | 2000 | - | 150 | - | No | -40 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 2.2 | - | 100 | - | - | 10 | - | 2000 | - | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
10A04 EIC Semiconductor | In Stock | - | - | - | - | - | Si | No | - | - | - | EAR99 | 8541.10.00.80 | - | 10@Ta=50C | 400 | - | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 9.1(Max) | - | - | 2 | - | - | 1 | - | 400 | - | - | 10 | - | 400 | - | - | - | - | - | - | - | - | Case D-6 | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
SK3BS EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 100 | - | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | - | 0.79 | - | 120 | - | - | 500 | - | 100 | - | - | - | - | - | - | - | DO-214-AA | SMB | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
SN5B EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 5 | 100 | - | 175 | - | - | -65 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 1.1 | - | 300 | - | - | 20 | - | 100 | - | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
SB360S EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | - | EAR99 | 8541.10.00.80 | - | 3 | 60 | - | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 7.2(Max) | - | - | 2 | - | - | 0.74 | - | 80 | - | - | 500 | - | 60 | - | - | - | - | - | - | - | D-2A | D-2A | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 4.1(Max) | RoHS Compliant | ||
F2W04G EIC Semiconductor | 12 |
| - | - | - | - | - | No | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | No | -50 | Through Hole | - | - | - | - | 5.59(Max) | - | - | - | 4 | 2 | - | 1.3@1A | 30 | - | - | - | 10 | - | 400 | 280 | - | - | - | - | - | - | - | WOB | - | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | 10(Max) | RoHS Compliant | ||
MR2510L EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 25 | 1000 | - | 175 | - | No | -65 | Through Hole | - | - | - | - | - | 9.1(Max) | - | - | 2 | - | - | 1 | - | 400 | - | - | 5 | - | 1000 | - | - | - | - | - | - | - | Module | Case D-6 | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
HER155 EIC Semiconductor | 2000000 | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 400 | - | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.1 | - | 60 | - | - | 5 | 50 | 400 | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
F2W08G EIC Semiconductor | 49 |
| - | - | - | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | No | -50 | Through Hole | - | - | - | - | 5.59(Max) | - | - | - | 4 | 2 | - | 1.3@1A | 30 | - | - | - | 10 | - | 800 | 560 | - | - | - | - | - | - | - | WOB | - | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | 10(Max) | RoHS Compliant | ||
SK35S EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 50 | - | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | - | 0.74 | - | 120 | - | - | 500 | - | 50 | - | - | - | - | - | - | - | DO-214-AA | SMB | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
F2W06G EIC Semiconductor | 12 |
| - | - | - | - | - | No | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | No | -50 | Through Hole | - | - | - | - | 5.59(Max) | - | - | - | 4 | 2 | - | 1.3@1A | 30 | - | - | - | 10 | - | 600 | 420 | - | - | - | - | - | - | - | WOB | - | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | 10(Max) | RoHS Compliant | ||
F2W10G EIC Semiconductor | 12 |
| - | - | - | - | - | No | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | No | -50 | Through Hole | - | - | - | - | 5.59(Max) | - | - | - | 4 | 2 | - | 1.3@1A | 30 | - | - | - | 10 | - | 1000 | 700 | - | - | - | - | - | - | - | WOB | - | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | 10(Max) | RoHS Compliant | ||
FR107-STR EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 1000 | - | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.3 | - | 35 | - | - | 5 | 250 | 1000 | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
RGP02-12E EIC Semiconductor | In Stock | - | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.5 | 1200 | - | 150 | - | No | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.8@0.1A | - | 20 | - | - | 5 | 300 | 1200 | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
HVR316 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3 | 1600 | - | 150 | - | - | -40 | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | 2 | - | - | 2.2 | - | 100 | - | - | 10 | - | 1600 | - | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 5.3(Max) | RoHS Compliant | ||
SN3P EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=50C | 1600 | - | 150 | - | No | -40 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 2.2 | - | 100 | - | - | 10 | - | 1600 | - | - | - | - | - | - | 8541100080 | DO-214-AB | SMC | - | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
SK38S EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 80 | - | 150 | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | - | 0.79 | - | 120 | - | - | 500 | - | 80 | - | - | - | - | - | - | - | DO-214-AA | SMB | - | - | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
MR2506 EIC Semiconductor | 333 |
| - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 25 | 600 | 25000(mA) | 175 | - | No | -65 | Surface Mount | - | -65C to 175C | Military | - | 4.45(Max) | - | MR | - | 2 | - | 1(V) | 1 | - | 400 | - | 600(V) | 5 | - | 600 | - | - | - | No | 5(uA) | - | - | MR | MR | Automotive | - | - | Active | - | - | 2 | Single | - | - | - | 25000(mA) | - | 1(V) | 5(uA) | 400(A) | - | 8.69(Max) | RoHS Compliant | ||
HVR520 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 5 | 2000 | 5000(mA) | 150 | - | No | -40 | Through Hole | - | -40C to 150C | AUTOMOTIVEC | - | - | 9.5(Max) | DO-201AD | - | 2 | - | 2.2(V) | 2.2 | - | 200 | - | 1800(V) | 10 | - | 1800 | - | - | - | No | 10(uA) | - | - | DO-201-AD | DO-201AD | - | - | - | Active | - | - | 2 | Single | - | - | - | 5000(mA) | - | 2.2(V) | 10(uA) | 200(A) | - | 5.3(Max) | RoHS Compliant | ||
RBV804 EIC Semiconductor | 827 |
| - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | - | - | 8(A) | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | EIC SEMICONDUCTOR INC. | - | -40 | Through Hole | 1 | -40C to 150C | Automotive | Bag | 20(Max) | 30(Max) | RBV25 | 4.9(Max) | 4 | 8 | - | 1@4A | 300 | - | 300(A) | 400(V) | 10 | - | 400 | 280 | Single Phase | Active | No | 10(mA) | 280(V) | - | RBV25 | RBV25 | - | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 400 V | 1 V @ 4 A | - | 8 A | 1(V) | - | - | 400 V | - | RoHS Compliant |