- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Automotive | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Product Depth (mm) | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Standard Package Name | Supplier Package | Part Status | Type | Pin Count | Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Product Length (mm) | Diameter | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SS1M EIC Semiconductor | In Stock | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 1000 | - | 150 | - | No | -65 | Surface Mount | -65C to 150C | Military | - | 4.5 | SMA | 2.6 | 2 | - | 4(V) | 4 | - | 30 | 1000(V) | 10 | 35(ns) | 35 | 1000 | - | - | No | Switching Diode | 10(uA) | 35(ns) | DO-214-AC | SMA | Active | Switching Diode | 2 | Single | - | 4(V) | 10(uA) | 30(A) | 4.5(mm) | - | - | RoHS Compliant | ||
SS1J EIC Semiconductor | 98 |
| - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 600 | - | 150 | - | No | -65 | Surface Mount | -65C to 150C | Military | - | 4.5 | SMA | 2.6 | 2 | - | 1.7(V) | 1.7 | - | 30 | 600(V) | 5 | 35(ns) | 35 | 600 | - | - | No | Switching Diode | 5(uA) | 35(ns) | DO-214-AC | SMA | Active | Switching Diode | 2 | Single | - | 1.7(V) | 5(uA) | 30(A) | 4.5(mm) | - | - | RoHS Compliant | ||
HVR320 EIC Semiconductor | In Stock | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3 | 2000 | 3000(mA) | 150 | - | No | -40 | Through Hole | -40C to 150C | AUTOMOTIVEC | - | 9.5(Max) | DO-201AD | - | 2 | - | 2.2(V) | 2.2 | - | 100 | 2000(V) | 10 | - | - | 2000 | - | - | No | - | 10(uA) | - | DO-201-AD | DO-201AD | Active | - | 2 | Single | 3000(mA) | 2.2(V) | 10(uA) | 100(A) | - | 5.3(Max) | - | RoHS Compliant | ||
GN13 EIC Semiconductor | 4215 |
| - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=75C | 1000 | - | 150 | - | No | -65 | Surface Mount | -65C to 150C | Military | - | 4.5 | SMA | 2.6 | 2 | - | 1(V) | 1 | - | 30 | 1000(V) | 5 | - | - | 1000 | - | - | No | - | 5(uA) | - | DO-214-AC | SMA | Active | - | 2 | Single | - | 1(V) | 5(uA) | 30(A) | - | - | - | RoHS Compliant | ||
FR302G EIC Semiconductor | In Stock | - | - | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 100 | - | 150 | - | No | -65 | Through Hole | - | - | - | 9.5(Max) | - | - | 2 | - | - | 1.3 | - | 100 | - | 5 | - | 150 | 100 | - | - | - | - | - | - | DO-201-AD | DO-201AD | Active | Switching Diode | 2 | Single | - | - | - | - | - | 5.3(Max) | - | RoHS Compliant | ||
SS3M EIC Semiconductor | In Stock | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=55C | 1000 | - | 150 | - | No | -65 | Surface Mount | -65C to 150C | Military | 2.2 | 7 | SMC | 5.8 | 2 | - | 4(V) | 4 | - | 125 | 1000(V) | 10 | 35(ns) | 35 | 1000 | - | 5.8(mm) | No | Switching Diode | 10(uA) | 35(ns) | DO-214-AB | SMC | Active | Switching Diode | 2 | Single | - | 4(V) | 10(uA) | 125(A) | 7(mm) | - | 2.2(mm) | RoHS Compliant | ||
SB340S EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | 3 | 40 | - | 125 | - | No | -65 | Through Hole | - | - | - | 7.2(Max) | - | - | 2 | - | - | 0.5 | - | 80 | - | 500 | - | - | 40 | - | - | - | - | - | - | D-2A | D-2A | Active | Schottky Diode | 2 | Single | - | - | - | - | - | 4.1(Max) | - | RoHS Compliant | ||
FR102G EIC Semiconductor | In Stock | - | - | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 100 | - | 150 | - | No | -65 | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.3 | - | 30 | - | 5 | - | 150 | 100 | - | - | - | - | - | - | DO-204-AL | DO-41 | Active | Switching Diode | 2 | Single | - | - | - | - | - | 2.74(Max) | - | RoHS Compliant | ||
SR1G EIC Semiconductor | In Stock | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1 | 400 | 1000(mA) | 150 | - | No | -65 | Surface Mount | -65C to 150C | Military | - | 4.5 | SMA | 2.6 | 2 | - | 1.3(V) | 1.3 | - | 35 | 400(V) | 5 | 150(ns) | 150 | 400 | - | - | No | Switching Diode | 5(uA) | 150(ns) | DO-214-AC | SMA | Active | Switching Diode | 2 | Single | 1000(mA) | 1.3(V) | 5(uA) | 35(A) | 4.5(mm) | - | - | RoHS Compliant | ||
HER152 EIC Semiconductor | 2000000 | - | - | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 100 | - | 150 | - | No | -65 | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.1 | - | 60 | - | 5 | - | 50 | 100 | - | - | - | - | - | - | DO-204-AL | DO-41 | Active | Switching Diode | 2 | Single | - | - | - | - | - | 2.74(Max) | - | RoHS Compliant | ||
SK39S EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 90 | - | 150 | - | - | -65 | Surface Mount | - | - | - | 4.8 | - | 3.6 | 2 | - | - | 0.79 | - | 120 | - | 500 | - | - | 90 | - | - | - | - | - | - | DO-214-AA | SMB | Active | Schottky Diode | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
SN3O EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 3@Ta=50C | 1400 | - | 150 | - | No | -40 | Surface Mount | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 2.2 | - | 100 | - | 10 | - | - | 1400 | - | - | - | - | - | - | DO-214-AB | SMC | Active | - | 2 | Single | - | - | - | - | - | - | - | - | ||
HVR140 EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.70 | Through Hole | 0.3@Ta=50C | 4000 | - | 150 | - | - | -40 | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | 5@1A | - | 30 | - | 5 | - | - | 4000 | - | - | - | - | - | - | DO-204-AL | DO-41 | Active | - | 2 | Single | - | - | - | - | - | 2.74(Max) | - | RoHS Compliant | ||
SEOK EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 800 | - | 150 | - | No | -65 | Surface Mount | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1.7 | - | 60 | - | 5 | - | 75 | 800 | - | - | - | - | - | - | DO-214-AC | SMA | Active | Switching Diode | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
SFO7 EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 600 | - | 150 | - | No | -65 | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.7 | - | 60 | - | 5 | - | 35 | 600 | - | - | - | - | - | - | DO-204-AL | DO-41 | Active | Switching Diode | 2 | Single | - | - | - | - | - | 2.74(Max) | - | RoHS Compliant | ||
D20XB20 EIC Semiconductor | 43 |
| - | - | No | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | No | -40 | Through Hole | - | - | 20 | 30 | - | 4.9 | 4 | 3.5 | - | 1.1@10A | 240 | - | - | 10 | - | - | 200 | 140 | - | - | - | - | - | - | RBV25 | Active | - | 4 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
SN3D EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 200 | - | 150 | - | No | -65 | Surface Mount | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 1 | - | 200 | - | 5 | - | - | 200 | - | - | - | - | - | - | DO-214-AB | SMC | Active | - | 2 | Single | - | - | - | - | - | - | - | Yes with exemptions | ||
GN1B EIC Semiconductor | In Stock | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=75C | 100 | - | 150 | - | No | -65 | Surface Mount | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1 | - | 30 | - | 5 | - | - | 100 | - | - | - | - | - | - | DO-214-AC | SMA | Active | - | 2 | Single | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OBS_DSEI2X61-04C Littelfuse | In Stock | - | - | - | No | - | EAR99 | - | Screw | 60 | - | - | 150 | 180000 | No | -40 | Screw | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | - | 1.8 | - | 600 | - | 200 | - | 50 | 400 | - | - | - | - | - | - | SOT | SOT-227B | Active | Switching Diode | 4 | Dual Parallel | - | - | - | - | - | - | - | RoHS Compliant | ||
F2W01G EIC Semiconductor | 43 |
| - | - | No | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | - | 150 | - | No | -50 | Through Hole | - | - | 5.59(Max) | - | - | - | 4 | 2 | - | 1.3@1A | 30 | - | - | 10 | - | - | 100 | 70 | - | - | - | - | - | - | WOB | Active | - | 4 | Single | - | - | - | - | - | 10(Max) | - | RoHS Compliant |