- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Panel Cutout Shape | Impedance (Max) (Zzt) | Knee Impedance | Lead Free Status / RoHS Status | Maximum Regulator Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Rev Curr | Schedule B | Test Current (It) | Typical Voltage Temperature Coefficient | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Pin Count | Termination Style | Panel Cutout Dimensions | Configuration | Voltage | Current | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Viewing Angle | Power - Max | Current - Test | Voltage - Zener (Nom) (Vz) | Zener Voltage | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Voltage Tolerance | Lamp Color | Features | Lens Style/Size | Height (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4741A EIC Semiconductor | 2000 | - | Datasheet | - | - | - | - | - | 8 | - | 83(mA) | - | Through Hole | -55C to 175C | Military | - | DO-41 | - | No | 0.005(mA) | - | 23(mA) | - | - | - | - | - | - | - | - | - | Voltage Regulator | - | - | 2 | - | - | Single | - | - | - | 1(W) | - | - | - | - | - | - | 11 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() 1SMA4733A EIC Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 7 | - | 178(mA) | - | Surface Mount | -55C to 150C | Military | - | SMA | - | No | 0.01(mA) | - | 49(mA) | - | - | - | - | - | - | - | - | - | Voltage Regulator | - | - | 2 | - | - | Single | - | - | - | 1(W) | - | - | - | - | - | - | 5.1 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() SZ1510 EIC Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 7 | - | 91(mA) | - | Surface Mount | -55C to 150C | Military | - | SMA | - | No | 0.05(mA) | - | 25(mA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1(W) | - | - | - | - | - | - | 10 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() 1N5359A EIC Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | 3.5 Ohms | 3.5 | - | 198(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -65C to 200C | Military | Tape & Reel (TR) | DO-15 | Active | No | 0.0005(mA) | - | 50(mA) | - | - | -65°C ~ 200°C (TJ) | - | - | - | ±10% | - | - | Voltage Regulator | - | - | 2 | - | - | Single | - | - | 500 nA @ 17.3 V | 5(W) | 1.2 V @ 1 A | - | - | 5 W | - | 24 V | 24 | - | - | - | - | 10% | - | - | - | - | - | ||
![]() 1N4745A EIC Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | 16 Ohms | 16 | - | 57(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -55C to 175C | Military | Tape & Reel (TR) | DO-41 | Active | No | 0.005(mA) | - | 15.5(mA) | - | - | -55°C ~ 175°C (TJ) | - | - | - | ±5% | - | - | Voltage Regulator | - | - | 2 | - | - | Single | - | - | 5 µA @ 12.2 V | 1(W) | 1.2 V @ 200 mA | - | - | 1 W | - | 16 V | 16 | - | - | - | - | 5% | - | - | - | - | - | ||
1N5266B Littelfuse | 23482 |
| - | - | - | - | Round | - | 230 | -- | - | - | Through Hole | -65C to 175C | Military | - | DO-35 | - | No | 0.0001(mA) | - | 1.8(mA) | 0.097%/°C | - | - | - | Q Series | - | - | Active | -- | LED | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | 0.31 (7.87mm) | Single | 2V | 20mA | - | 0.5(W) | - | - | 100° | - | - | - | 68 | 90mcd | Diffused | -- | Blue | 5% | Blue | -- | Round with Domed Top, 5mm (T-1 3/4) | - | Vf (Typ), If (Max) | ||
1N5355B Littelfuse | 741 |
| - | - | - | - | Round | - | 2.5 | -- | 265(mA) | - | Through Hole | -65C to 200C | Military | - | DO-15 | - | No | 0.0005(mA) | - | 65(mA) | - | - | - | - | Q Series | - | - | Active | -- | LED | - | IP67 | 2 | Solder Lug | 0.24 (6.10mm) | Single | 24V | 20mA | - | 5(W) | - | - | 100° | - | - | - | 18 | 10mcd | Diffused | -- | Red | 5% | Red | -- | Round with Flat Top, 3mm (T-1) | - | DC | ||
1N5918B Littelfuse | In Stock | - | - | - | - | - | Round | - | 4 | -- | 294(mA) | - | Through Hole | -65C to 175C | Military | - | DO-41 | - | No | 0.005(mA) | - | 73.5(mA) | - | - | - | - | Q Series | - | - | Active | -- | LED | - | -- | 2 | Solder Lug | 0.24 (6.10mm) | Single | 24V | 20mA | - | 1.5(W) | - | - | 100° | - | - | - | 5.1 | 40mcd | Diffused | -- | Green | 5% | Green | -- | Round with Domed Top, 3mm (T-1) | - | DC | ||
1N4750A Littelfuse | 2112 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Round | 35 Ohms | 35 | -- | 34(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -55C to 175C | Military | Bag | DO-41 | Active | No | 0.005(mA) | - | 9.5(mA) | - | - | -55°C ~ 175°C (TJ) | - | Q Series | - | ±5% | Active | -- | LED | - | -- | 2 | Solder Lug | 0.24 (6.10mm) | Single | 24V | 20mA | 5 µA @ 20.6 V | 1(W) | 1.2 V @ 200 mA | - | 100° | 1 W | - | 27 V | 27 | 30mcd | Diffused | -- | Yellow | 5% | Yellow | -- | Round with Domed Top, 3mm (T-1) | - | DC | ||
1N5347B Littelfuse | In Stock | - | - | Surface Mount | 6-PLCC | 6-PLCC | - | - | 2 | -- | 475(mA) | - | Through Hole | -65C to 200C | Military | - | DO-15 | - | No | 0.005(mA) | - | 125(mA) | - | -- | - | Tape & Reel (TR) | Advanced Power TOPLED® | 3.30mm L x 3.00mm W | - | Obsolete | -- | Voltage Regulator | White | - | 2 | - | - | Single | - | - | - | 5(W) | - | 3.05V | 120° | - | 140mA | - | 10 | 13500mcd | Clear | -- | Colorless | 5% | - | -- | Round with Flat Top | 2.10mm | - | ||
1N4742A Littelfuse | 7007 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Round | 9 Ohms | 9 | -- | 76(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -55C to 175C | Military | Tape & Reel (TR) | DO-41 | Active | No | 0.005(mA) | - | 21(mA) | - | - | -55°C ~ 175°C (TJ) | - | Q Series | - | ±5% | Active | -- | LED | - | IP67 | 2 | Quick Connect - 0.110 (2.8mm) | 0.87 (22.10mm) | Single | 24V | 40mA | 5 µA @ 9.1 V | 1(W) | 1.2 V @ 200 mA | - | 100° | 1 W | - | 12 V | 12 | 5mcd | Diffused | -- | Green | 5% | Green | -- | Round with Flat Top, 18.00mm | - | DC | ||
2EZ27D5 Littelfuse | 3453 |
| - | - | - | - | Round | - | 18 | -- | 68(mA) | - | Through Hole | -55C to 175C | Military | - | DO-41 | - | No | 0.0005(mA) | - | 18.5(mA) | - | - | - | - | Q Series | - | - | Active | -- | LED | - | IP67 | 2 | Quick Connect - 0.110 (2.8mm) | 0.87 (22.10mm) | Single | 24V | 40mA | - | 2(W) | - | - | 100° | - | - | - | 27 | 350mcd | Diffused | -- | White | 5% | White | -- | Round with Domed Top, 18.00mm | - | DC | ||
2EZ20D5 Littelfuse | 5824 |
| - | - | - | - | Round | - | 11 | -- | 90(mA) | - | Through Hole | -55C to 175C | Military | - | DO-41 | - | No | 0.0005(mA) | 8541100050, 8541100050/8541100050/8541100050/8541100050/8541100050 | 25(mA) | - | - | - | - | Q Series | - | - | Active | -- | LED | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | 0.31 (7.87mm) | Single | 6V Green, 6V Red, 6V Yellow | 20mA Green, 20mA Red, 20mA Yellow | - | 2(W) | - | - | 100° | - | - | - | 20 | 10mcd Green, 20mcd Red, 10mcd Yellow | Diffused | -- | -- | 5% | Green, Red | -- | Round with Domed Top, 5mm (T-1 3/4) | - | DC | ||
1N4740A Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Round | 7 Ohms | 7 | -- | 91(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -55C to 175C | Military | Box | DO-41 | Active | No | 0.02(mA) | - | 25(mA) | - | - | -55°C ~ 175°C (TJ) | - | Q16 | - | ±5% | Active | -- | LED | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | 0.63 (16.00mm) | Single | 12V | 20mA | 10 µA @ 7.6 V | 1(W) | 1.2 V @ 200 mA | - | -- | 1 W | - | 10 V | 10 | 800mcd | Diffused | -- | Red | 5% | Red | -- | Round with Flat Top, 18.30mm | - | DC | ||
1N5368B Littelfuse | In Stock | - | - | - | - | - | Round | - | 25 | -- | 100(mA) | - | Through Hole | -65C to 200C | Military | - | DO-15 | - | No | 0.0005(mA) | - | 25(mA) | - | - | - | - | Q Series | - | - | Active | -- | LED | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | 0.55 (13.97mm) | Single | 24V | 20mA | - | 5(W) | - | - | 100° | - | - | - | 47 | 50mcd | Diffused | -- | Yellow | 5% | Yellow | -- | Round with Domed Top, 10.00mm | - | DC | ||
2EZ24D5 Littelfuse | In Stock | - | - | - | - | - | - | - | 13 | - | 76(mA) | - | Through Hole | -55C to 175C | Military | - | DO-41 | - | No | 0.0005(mA) | - | 20.8(mA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 2(W) | - | - | - | - | - | - | 24 | - | - | - | - | 5% | - | - | - | - | - | ||
SZ157F Littelfuse | In Stock | - | - | - | - | - | - | - | 4 | - | 121(mA) | - | Surface Mount | -55C to 150C | Military | - | SMA | - | No | 0.05(mA) | - | 34(mA) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1(W) | - | - | - | - | - | - | 7.5 | - | - | - | - | 5% | - | - | - | - | - | ||
SML4731A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMBJ5387B Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMBJ5384B Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |