- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Mounting | Semiconductor structure | Type of diode | Tolerance | Leakage current | Power dissipation | Zener voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1EZ240 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.33g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 240V | ||
![]() 2EZ100 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 100V | ||
![]() 2EZ24 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.347g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 24V | ||
![]() 2EZ12 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.282g | Ammo Pack | - | THT | single diode | Zener | ±5% | 1µA | 2W | 12V | ||
![]() 2EZ18 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.328g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 18V | ||
![]() 2EZ20 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.414g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 20V | ||
![]() 2EZ300 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.392g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 300V | ||
![]() 2EZ170 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 170V | ||
![]() 2EZ7.5 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.41g | Ammo Pack | - | THT | single diode | Zener | ±5% | 50µA | 2W | 7.5V | ||
![]() SMB2EZ270 DC COMPONENTS | In Stock | - | - | SMB | RoHS compliant | glass passivated | 0.093g | reel | tape | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 270V | ||
![]() SMA2EZ10 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.081g | reel | tape | SMD | single diode | Zener | ±5% | 50µA | 2W | 10V | ||
![]() SMA2EZ170 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.064g | reel | tape | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 170V | ||
![]() SMA2EZ140 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.064g | reel | tape | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 140V | ||
![]() 2EZ43 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 43V | ||
![]() 1EZ22 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.33g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 22V | ||
![]() 1EZ43 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.292g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 43V | ||
![]() 2EZ10 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.402g | Ammo Pack | - | THT | single diode | Zener | ±5% | 50µA | 2W | 10V | ||
![]() 1EZ20 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.352g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 20V | ||
![]() 2EZ51 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.411g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 51V | ||
![]() 3EZ39 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 3W | 39V |