- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Knee Impedance | Maximum Regulator Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Rev Curr | Test Current (It) | Operating Temperature | Series | Tolerance | Pin Count | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EZ120D5 Littelfuse | In Stock | - | - | - | - | - | - | 325 | 15(mA) | - | Through Hole | -55C to 175C | Military | - | DO-41 | - | No | 0.0005(mA) | 4.2(mA) | - | - | - | 2 | Single | - | 2(W) | - | - | - | 120 | 5% | ||
![]() 1N4754AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4753AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4755AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4729AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4728ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 10 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 100 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 3.3 V | - | - | ||
![]() 1N4731AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 9 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 10 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 4.3 V | - | - | ||
![]() 1N4730AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 9 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 50 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 3.9 V | - | - | ||
![]() 1N753AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 7 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | 100 nA @ 1 V | - | 1.2 V @ 200 mA | 500 mW | 6.2 V | - | - | ||
![]() 1SMB5955B Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1110-T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 450 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±10% | - | - | 5 µA @ 83.6 V | - | 1.2 V @ 200 mA | 1 W | 110 V | - | - | ||
![]() Z1190-T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±10% | - | - | - | - | 1.2 V @ 200 mA | 1 W | 190 V | - | - | ||
![]() Z1150-T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1000 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±10% | - | - | 5 µA @ 114 V | - | 1.2 V @ 200 mA | 1 W | 150 V | - | - | ||
![]() 30KPA48CA-QUAL Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5243BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 13 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | 500 nA @ 9.9 V | - | 1.1 V @ 200 mA | 500 mW | 13 V | - | - | ||
![]() 1N5256BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 49 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | 100 nA @ 23 V | - | 1.1 V @ 200 mA | 500 mW | 30 V | - | - | ||
![]() 1N5242BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 30 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | 1 µA @ 9.1 V | - | 1.1 V @ 200 mA | 500 mW | 12 V | - | - | ||
![]() 1N5237BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 8 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | 3 µA @ 6.5 V | - | 1.1 V @ 200 mA | 500 mW | 8.2 V | - | - | ||
![]() 1N4744AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 14 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 11.4 V | - | 1.2 V @ 200 mA | 1 W | 15 V | - | - | ||
![]() 1N5255BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 44 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | 100 nA @ 21 V | - | 1.1 V @ 200 mA | 500 mW | 28 V | - | - |