- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ43A-001 Littelfuse Inc | In Stock | - | - | YES | SILICON | 2 | 50.3 V | 3.5 V | LITTELFUSE INC | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 5 W | - | Yes | - | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | DUAL | C BEND | - | unknown | - | - | UL RECOGNIZED | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 43 V | DO-214AA | - | 600 W | 1 µA | - | 47.8 V | 69.4 V | 43 V | 52.8 V | - | - | ||
![]() TPSMC33C Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 33.05 V | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | - | AEC-Q101; IEC-61000-4-2, 4-4; IEC-801-2, 4 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 28.2 V | DO-214AB | - | 1500 W | 1 µA | - | 29.75 V | 47.99 V | 28.2 V | 36.36 V | - | - | ||
![]() SZ1SMA11CAT3G Littelfuse Inc | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ6.5C-001T13 Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMC13C Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 13.05 V | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | - | AEC-Q101; IEC-61000-4-2, 4-4; IEC-801-2, 4 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 11.1 V | DO-214AB | - | 1500 W | 1 µA | - | 11.75 V | 19.11 V | 11.1 V | 14.36 V | - | - | ||
![]() TPSMC16C Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | - | AEC-Q101; IEC-61000-4-2, 4-4; IEC-801-2, 4 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 13.6 V | DO-214AB | - | 1500 W | 1 µA | - | 14.4 V | 23.63 V | 13.6 V | 17.6 V | - | - | ||
![]() BZY96C9V1 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | - | SEMITRON | - | 1 | 175 °C | - | - | - | - | - | Obsolete | - | 1.5 W | 9.1 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | - | 50 mA | - | - | 4.5 Ω | - | - | - | - | - | - | ||
![]() P4SMA15AAUTO Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 3.3 W | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12.8 V | DO-214AC | - | 400 W | - | - | 14.3 V | - | - | 15.8 V | - | - | ||
![]() SMBJ100CA-001 Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ5922B Suzhou Good-Ark Electronics Co Ltd | 50000 | - | Datasheet | YES | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 W | 7.5 V | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5% | - | DO-214AC | 50 mA | - | 5 µA | 3 Ω | - | - | 6 V | - | - | 400 Ω | ||
![]() SMBJ170A-LF Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5.0SMCJ15CA Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 8 W | - | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 15 V | DO-214AB | - | 5000 W | - | - | 16.7 V | - | - | 18.5 V | - | - | ||
![]() TPSMC12C Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 12 V | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | - | AEC-Q101; IEC-61000-4-2, 4-4; IEC-801-2, 4 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 10.2 V | DO-214AB | - | 1500 W | 5 µA | - | 10.8 V | 17.54 V | 10.2 V | 13.2 V | - | - | ||
![]() BZX584B3V9 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 3.9 V | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2% | - | - | 5 mA | - | 2.7 µA | 90 Ω | - | - | 1 V | - | - | 564 Ω | ||
![]() P4SMA22CAAUTO Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | 3.3 W | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 18.8 V | DO-214AC | - | 400 W | - | - | 20.9 V | - | - | 23.1 V | - | - | ||
![]() SMBJ15CA-LF Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ58CA-HRA Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 67.8 V | - | LITTELFUSE INC | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | - | Yes | e3 | - | EAR99 | Matte Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | 8541.10.00.50 | DUAL | C BEND | 260 | unknown | 40 | - | UL RECOGNIZED | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 58 V | DO-214AB | - | 3000 W | 2 µA | - | 64.4 V | 93.6 V | 58 V | 71.2 V | - | - | ||
![]() SMBJ40CAT3 Littelfuse Inc | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | LITTELFUSE INC | 1 | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1.5 W | - | Yes | e3 | No | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 40 | - | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | DO-214AA | - | 600 W | - | - | 44.4 V | - | - | 51.1 V | - | - | ||
![]() BZX584B24 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 24 V | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2% | - | - | 5 mA | - | 0.045 μA | 70 Ω | - | - | 16.8 V | - | 22 mV/°C | 235 Ω | ||
![]() ESDPSA0603V05 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 1 | 90 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | - | - | EAR99 | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | BOTTOM | NO LEAD | - | compliant | - | - | - | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - |