- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5256BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 49 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 100 nA @ 23 V | 1.1 V @ 200 mA | 500 mW | 30 V | ||
![]() 1N4736ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 3.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 10 µA @ 4 V | 1.2 V @ 200 mA | 1 W | 6.8 V | ||
![]() 1N4732AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 10 µA @ 1 V | 1.2 V @ 200 mA | 1 W | 4.7 V | ||
![]() 1N5354BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 2.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 12.9 V | 1.2 V @ 1 A | 5 W | 17 V | ||
![]() 1N5245BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 16 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 100 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | 15 V | ||
![]() 1N4750AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 35 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 20.6 V | 1.2 V @ 200 mA | 1 W | 27 V | ||
![]() 1N4747ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 22 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 20 V | ||
![]() 1N5380BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 170 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 91.2 V | 1.2 V @ 1 A | 5 W | 120 V | ||
![]() 1N5260BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 93 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 33 V | 1.1 V @ 200 mA | 500 mW | 43 V | ||
![]() 1N4734AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 5 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 10 µA @ 2 V | 1.2 V @ 200 mA | 1 W | 5.6 V | ||
![]() 1N4740ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 7 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 10 µA @ 7.6 V | 1.2 V @ 200 mA | 1 W | 10 V | ||
![]() 1N753AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 7 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 100 nA @ 1 V | 1.2 V @ 200 mA | 500 mW | 6.2 V | ||
![]() 1N748ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 23 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 10 µA @ 1 V | 1.2 V @ 200 mA | 500 mW | 3.9 V | ||
![]() 1N5927BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 6.5 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -65°C ~ 175°C (TJ) | - | ±5% | 1 µA @ 9.1 V | - | 1.5 W | 12 V | ||
![]() 1N749AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 22 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 2 µA @ 1 V | 1.2 V @ 200 mA | 500 mW | 4.3 V | ||
![]() 1N754ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 1 V | 1.2 V @ 200 mA | 500 mW | 6.8 V | ||
![]() 3EZ150D5 Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 550 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 500 nA @ 114 V | 1.5 V @ 200 mA | 3 W | 150 V | ||
![]() 3EZ330D5T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 2200 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 1 µA @ 251 V | 2 V @ 200 mA | 3 W | 330 V | ||
![]() 1N5932BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 14 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -65°C ~ 175°C (TJ) | - | ±5% | 1 µA @ 15.2 V | - | 1.5 W | 20 V | ||
![]() 1N748AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 23 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 10 µA @ 1 V | 1.2 V @ 200 mA | 500 mW | 3.9 V |