- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Panel Cutout Shape | Base Product Number | Impedance (Max) (Zzt) | Knee Impedance | Lead Free Status / RoHS Status | Manufacturer | Maximum Regulator Current | Maximum Voltage Regulation | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Rev Curr | RoHS | Test Current (It) | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Ingress Protection | Pin Count | Termination Style | Failure Rate | Panel Cutout Dimensions | Configuration | Voltage | Current | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Voltage Tolerance | Lamp Color | Features | Lens Style/Size | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ6560 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMA5945B Littelfuse | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±1% | - | - | 2 | ±50ppm/°C | - | 11.3 kOhms | Thin Film | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.023 (0.58mm) | - | ||
![]() SZ4512 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 4.5 | - | - | 152(mA) | - | PEI-Genesis | Surface Mount | -55C to 150C | Military | Bulk | SMA | Active | No | 0.001(mA) | - | 41.5(mA) | - | * | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | 2(W) | - | - | - | - | 12 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() BZX384C5V1E318 Littelfuse | In Stock | - | - | - | - | - | - | 053047 | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX55C 4V3 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4700 Littelfuse | 10133 |
| - | - | - | - | Round | - | - | - | -- | - | 38(mA) | 0.13(V) | - | Through Hole | -65C to 175C | Military | - | DO-35 | - | No | 0.00005(mA) | - | 0.05(mA) | - | Q Series | - | - | Active | -- | - | - | LED | - | - | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | Single | 12V Green, 12V Red, 12V Yellow | 20mA Green, 20mA Red, 20mA Yellow | - | 0.5(W) | - | 100° | - | - | 13 | 15mcd Green, 60mcd Red, 13mcd Yellow | Diffused | -- | -- | 5% | Green, Red, Yellow | -- | Round with Domed Top, 5mm (T-1 3/4) | - | DC | ||
![]() 1N759A Littelfuse | 1924 |
| - | - | - | - | Round | - | - | 30 | -- | - | 30(mA) | - | - | Through Hole | -65C to 175C | Military | - | DO-35 | - | No | 0.0001(mA) | - | 20(mA) | - | Q Series | - | - | Active | -- | - | - | LED | - | - | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | - | 0.31 (7.87mm) | Single | 2V | 20mA | - | 0.5(W) | - | 100° | - | - | 12 | 500mcd | Diffused | -- | White | 5% | White | -- | Round with Flat Top, 5mm (T-1 3/4) | - | Vf (Typ), If (Max) | ||
![]() 1N5345B Littelfuse | In Stock | - | - | - | - | - | Round | - | - | 2 | -- | - | 545(mA) | - | - | Through Hole | -65C to 200C | Military | - | DO-15 | - | No | 0.01(mA) | - | 150(mA) | - | Q Series | - | - | Active | -- | - | - | LED | - | - | - | IP67 | 2 | Wire Leads - 7.87 (200.00mm) | - | 0.24 (6.10mm) | Single | 24V Green, 24V Red | 20mA Green, 20mA Red | - | 5(W) | - | 100° | - | - | 8.7 | 15mcd Green, 20mcd Red | Diffused | -- | Red | 5% | Green, Red | -- | Round with Domed Top, 3mm (T-1) | - | DC | ||
![]() MM5Z3V9 Littelfuse | In Stock | - | - | - | - | - | Round | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q Series | - | - | Active | -- | - | - | LED | - | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | 0.55 (13.97mm) | - | 2V | 20mA | - | - | - | -- | - | - | - | -- | Diffused | -- | Blue | - | Blue | -- | Round with Flat Top, 10.00mm | - | Vf (Typ), If (Max) | ||
![]() 1N746A Littelfuse | In Stock | - | - | - | - | - | Round | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q Series | - | - | Active | -- | - | - | LED | - | - | - | -- | - | Solder Lug | - | 0.24 (6.10mm) | - | 12V | 20mA | - | - | - | 100° | - | - | - | 40mcd | Diffused | -- | Green | - | Green | -- | Round with Domed Top, 3mm (T-1) | - | DC | ||
![]() 1N5341B Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Round | - | 1 Ohms | 1 | -- | - | 765(mA) | - | EIC SEMICONDUCTOR INC. | Through Hole | -65C to 200C | Military | Tape & Reel (TR) | DO-15 | Active | No | 0.001(mA) | - | 200(mA) | -65°C ~ 200°C (TJ) | Q Series | - | ±5% | Active | -- | - | - | LED | - | - | - | -- | 2 | Solder Lug | - | 0.24 (6.10mm) | Single | 24V | 20mA | 1 µA @ 3 V | 5(W) | 1.2 V @ 1 A | 100° | 5 W | 6.2 V | 6.2 | 8mcd | Diffused | -- | Yellow | 5% | Yellow | -- | Round with Flat Top, 3mm (T-1) | - | DC | ||
![]() 1N5927B Littelfuse | In Stock | - | - | - | - | - | Round | - | - | 6.5 | -- | - | 125(mA) | - | - | Through Hole | -65C to 175C | Military | - | DO-41 | - | No | 0.001(mA) | - | 31.2(mA) | - | Q Series | - | - | Active | -- | - | - | LED | - | - | - | -- | 2 | Solder Lug | - | 0.24 (6.10mm) | Single | 24V | 20mA | - | 1.5(W) | - | 100° | - | - | 12 | 1200mcd | Diffused | -- | Blue | 5% | Blue | -- | Round with Domed Top, 3mm (T-1) | - | DC | ||
![]() 1N4741AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | ILME | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR6045WTTP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | B.C. COMPONENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5343B Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | 1.5 Ohms | 1.5 | - | - | 630(mA) | - | EIC SEMICONDUCTOR INC. | Through Hole | -65C to 200C | Military | Tape & Reel (TR) | DO-15 | Active | No | 0.01(mA) | Non-Compliant | 175(mA) | -65°C ~ 200°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | 10 µA @ 5.7 V | 5(W) | 1.2 V @ 1 A | - | 5 W | 7.5 V | 7.5 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() 1N4744 Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | 14 Ohms | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 11.4 V | - | 1.2 V @ 200 mA | - | 1 W | 15 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N749ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | - | 22 Ohms | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 1 V | - | 1.2 V @ 200 mA | - | 500 mW | 4.3 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5949BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | 250 Ohms | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 76 V | - | - | - | 1.5 W | 100 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N756AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | - | 8 Ohms | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 1 V | - | 1.2 V @ 200 mA | - | 500 mW | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5931AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | 12 Ohms | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 13.7 V | - | - | - | 1.5 W | 18 V | - | - | - | - | - | - | - | - | - | - | - |