- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Knee Impedance | Maximum Regulator Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Rev Curr | RoHS | Test Current (It) | Operating Temperature | Series | Tolerance | Pin Count | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5232B Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5923BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 3.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 6.5 V | - | - | 1.5 W | 8.2 V | - | - | ||
![]() 1N5931ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 12 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±10% | - | - | 1 µA @ 13.7 V | - | - | 1.5 W | 18 V | - | - | ||
![]() 1N757AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 10 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | 100 nA @ 1 V | - | 1.2 V @ 200 mA | 500 mW | 9.1 V | - | - | ||
![]() 1N4730ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 9 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 50 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 3.9 V | - | - | ||
![]() BZX 85C7V5 Littelfuse | 2000000 | - | - | - | - | - | - | 3 | 140(mA) | - | Through Hole | -65C to 200C | Military | - | DO-41 | - | No | 0.05(mA) | - | 35(mA) | - | - | - | 2 | Single | - | 1.3(W) | - | - | - | 7.5 | 5% | ||
![]() 1N4732ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 10 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 4.7 V | - | - | ||
![]() 1N4728AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 10 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 100 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 3.3 V | - | - | ||
![]() 1N5253BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 35 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | 100 nA @ 19 V | - | 1.1 V @ 200 mA | 500 mW | 25 V | - | - | ||
![]() 1N4761AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 175 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 56 V | - | 1.2 V @ 200 mA | 1 W | 75 V | - | - | ||
![]() 1N4739ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 10 µA @ 7 V | - | 1.2 V @ 200 mA | 1 W | 9.1 V | - | - | ||
![]() 1N4759AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 125 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 47.1 V | - | 1.2 V @ 200 mA | 1 W | 62 V | - | - | ||
![]() 1N4738T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 4.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±10% | - | - | 10 µA @ 6 V | - | 1.2 V @ 200 mA | 1 W | 8.2 V | - | - | ||
![]() 1N5246BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 17 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | 100 nA @ 12 V | - | 1.1 V @ 200 mA | 500 mW | 16 V | - | - | ||
![]() 1N4757AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 95 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 38.8 V | - | 1.2 V @ 200 mA | 1 W | 51 V | - | - | ||
![]() 1N4752AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 45 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 25.1 V | - | 1.2 V @ 200 mA | 1 W | 33 V | - | - | ||
![]() 1N5923BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 3.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | 5 µA @ 6.5 V | - | - | 1.5 W | 8.2 V | - | - | ||
![]() 1N5930BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 10 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | 1 µA @ 12.2 V | - | - | 1.5 W | 16 V | - | - | ||
![]() F7636 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5240BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 17 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | 3 µA @ 8 V | - | 1.1 V @ 200 mA | 500 mW | 10 V | - | - |