- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5225BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 29 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 50 µA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3 V | ||
![]() 1N5233BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 7 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 5 µA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | 6 V | ||
![]() 1N5358BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 3.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 16.7 V | 1.2 V @ 1 A | 5 W | 22 V | ||
![]() 1N5360BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 4 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 19 V | 1.2 V @ 1 A | 5 W | 25 V | ||
![]() 1N5361BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 20.6 V | 1.2 V @ 1 A | 5 W | 27 V | ||
![]() 1N4741AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 11 V | ||
![]() 1N5250BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 25 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 100 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | 20 V | ||
![]() 1N5246BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 17 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | 16 V | ||
![]() 1N4753ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 50 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 36 V | ||
![]() 1N5377BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 75 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 69.2 V | 1.2 V @ 1 A | 5 W | 91 V | ||
![]() 1N5381BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 190 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 98.8 V | 1.2 V @ 1 A | 5 W | 130 V | ||
![]() 1N4758ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 110 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 42.6 V | 1.2 V @ 200 mA | 1 W | 56 V | ||
![]() 1N4753AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 50 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 36 V | ||
![]() 1N4741T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±10% | 5 µA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 11 V | ||
![]() 1N4732T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±10% | 10 µA @ 1 V | 1.2 V @ 200 mA | 1 W | 4.7 V | ||
![]() 1N4749AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 25 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 18.2 V | 1.2 V @ 200 mA | 1 W | 24 V | ||
![]() 1N5377ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 75 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±10% | 500 nA @ 65.5 V | 1.2 V @ 1 A | 5 W | 91 V | ||
![]() 1N4755ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 70 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 32.7 V | 1.2 V @ 200 mA | 1 W | 43 V | ||
![]() 1N5234BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 7 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 5 µA @ 4 V | 1.1 V @ 200 mA | 500 mW | 6.2 V | ||
![]() 1N4742AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 9 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 9.1 V | 1.2 V @ 200 mA | 1 W | 12 V |