- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4741AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 11 V | ||
![]() 1N5250BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 25 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 100 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | 20 V | ||
![]() 1N5246BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 17 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 12 V | 1.1 V @ 200 mA | 500 mW | 16 V | ||
![]() 1N4753ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 50 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 36 V | ||
![]() 1N5377BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 75 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 69.2 V | 1.2 V @ 1 A | 5 W | 91 V | ||
![]() 1N5251BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 29 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | 22 V | ||
![]() 1N5255BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 44 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 21 V | 1.1 V @ 200 mA | 500 mW | 28 V | ||
![]() 1N5361AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 5 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -65°C ~ 200°C (TJ) | - | ±10% | 500 nA @ 19.4 V | 1.2 V @ 1 A | 5 W | 27 V | ||
![]() 1N5230BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 19 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 5 µA @ 2 V | 1.1 V @ 200 mA | 500 mW | 4.7 V | ||
![]() 1N5247BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 19 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 13 V | 1.1 V @ 200 mA | 500 mW | 17 V | ||
![]() 1N4736AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 3.5 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | - | ±5% | 10 µA @ 4 V | 1.2 V @ 200 mA | 1 W | 6.8 V | ||
![]() 1N5338A Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 1.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -65°C ~ 200°C (TJ) | - | ±10% | 1 µA @ 1 V | 1.2 V @ 1 A | 5 W | 5.1 V | ||
![]() F7636 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N755AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 6 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | 175°C (TJ) | - | ±5% | 100 nA @ 1 V | 1.2 V @ 200 mA | 500 mW | 7.5 V | ||
![]() 2EZ15D5BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 7 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | -55°C ~ 175°C (TJ) | - | ±5% | 500 nA @ 11.4 V | 1.2 V @ 200 mA | 2 W | 15 V | ||
![]() 1N751ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 17 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 1 µA @ 1 V | 1.2 V @ 200 mA | 500 mW | 5.1 V | ||
![]() BZX55C18T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 50 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -65°C ~ 200°C (TJ) | - | ±2% | 100 nA @ 13 V | 1 V @ 100 mA | 500 mW | 18 V | ||
![]() 1N755ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 6 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | 175°C (TJ) | - | ±5% | 100 nA @ 1 V | 1.2 V @ 200 mA | 500 mW | 7.5 V | ||
![]() 1N5923BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 3.5 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -65°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 6.5 V | - | 1.5 W | 8.2 V | ||
![]() 1N5930BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 10 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | -65°C ~ 175°C (TJ) | - | ±5% | 1 µA @ 12.2 V | - | 1.5 W | 16 V |