- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5381BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 190 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 98.8 V | 1.2 V @ 1 A | 5 W | 130 V | ||
![]() 1N4758ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 110 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 42.6 V | 1.2 V @ 200 mA | 1 W | 56 V | ||
![]() 1N4753AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 50 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 36 V | ||
![]() 1N4741T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±10% | 5 µA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 11 V | ||
![]() 1N4732T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±10% | 10 µA @ 1 V | 1.2 V @ 200 mA | 1 W | 4.7 V | ||
![]() 1N4749AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 25 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 18.2 V | 1.2 V @ 200 mA | 1 W | 24 V | ||
![]() 1N5377ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 75 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -65°C ~ 200°C (TJ) | - | ±10% | 500 nA @ 65.5 V | 1.2 V @ 1 A | 5 W | 91 V | ||
![]() 1N4755ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 70 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 32.7 V | 1.2 V @ 200 mA | 1 W | 43 V | ||
![]() 1N5234BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 7 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | 175°C (TJ) | - | ±5% | 5 µA @ 4 V | 1.1 V @ 200 mA | 500 mW | 6.2 V | ||
![]() 1N4742AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 9 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | 5 µA @ 9.1 V | 1.2 V @ 200 mA | 1 W | 12 V | ||
![]() 1N752ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 11 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | 175°C (TJ) | - | ±5% | 1 µA @ 1 V | 1.2 V @ 200 mA | 500 mW | 5.6 V | ||
![]() 1N746ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 28 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | 175°C (TJ) | - | ±5% | 10 µA @ 1 V | 1.2 V @ 200 mA | 500 mW | 3.3 V | ||
![]() 1N5232B Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ||
![]() ZEN056V130A18GS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5226BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 28 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | 175°C (TJ) | - | ±5% | 25 µA @ 1 V | 1.1 V @ 200 mA | 500 mW | 3.3 V | ||
![]() 1N4738AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 4.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -55°C ~ 175°C (TJ) | - | ±5% | 10 µA @ 6 V | 1.2 V @ 200 mA | 1 W | 8.2 V | ||
![]() 1N5355BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 2.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -65°C ~ 200°C (TJ) | - | ±5% | 500 nA @ 13.7 V | 1.2 V @ 1 A | 5 W | 18 V | ||
![]() 1N5244BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 15 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | 175°C (TJ) | - | ±5% | 100 nA @ 10 V | 1.1 V @ 200 mA | 500 mW | 14 V | ||
![]() 1N5350BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 2.5 Ohms | EIC SEMICONDUCTOR INC. | Bag | Active | - | -65°C ~ 200°C (TJ) | - | ±5% | 1 µA @ 9.9 V | 1.2 V @ 1 A | 5 W | 13 V | ||
![]() 1N5244BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 15 Ohms | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | 175°C (TJ) | - | ±5% | 100 nA @ 10 V | 1.1 V @ 200 mA | 500 mW | 14 V |