- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Knee Impedance | Maximum Regulator Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Rev Curr | Test Current (It) | Operating Temperature | Series | Tolerance | Type | Pin Count | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3EZ20D5 Littelfuse | In Stock | - | - | - | - | - | - | 7 | 135(mA) | - | Through Hole | -55C to 175C | Military | - | DO-41 | - | No | 0.0005(mA) | 37(mA) | - | - | - | Voltage Regulator | 2 | Single | - | 3(W) | - | - | - | 20 | 5% | ||
![]() MM3Z3V3B Littelfuse | 2850 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5351A Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 2.5 Ohms | 2.5 | 340(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -65C to 200C | Military | Tape & Reel (TR) | DO-15 | Active | No | 0.001(mA) | 100(mA) | -65°C ~ 200°C (TJ) | - | ±10% | Voltage Regulator | 2 | Single | 1 µA @ 10.1 V | 5(W) | 1.2 V @ 1 A | 5 W | 14 V | 14 | 10% | ||
![]() 1N5956A Littelfuse | In Stock | - | - | - | - | - | - | 1900 | 7(mA) | - | Through Hole | -65C to 175C | Military | - | DO-41 | - | No | 0.001(mA) | 1.9(mA) | - | - | - | Voltage Regulator | 2 | Single | - | 3(W) | - | - | - | 200 | 10% | ||
![]() 1N4738A Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 4.5 Ohms | 4.5 | 110(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -55C to 175C | Military | Box | DO-41 | Active | No | 0.02(mA) | 31(mA) | -55°C ~ 175°C (TJ) | - | ±5% | Voltage Regulator | 2 | Single | 10 µA @ 6 V | 1(W) | 1.2 V @ 200 mA | 1 W | 8.2 V | 8.2 | 5% | ||
![]() 1N5361B Littelfuse | In Stock | - | - | - | - | - | - | 5 | 176(mA) | - | Through Hole | -65C to 200C | Military | - | DO-15 | - | No | 0.0005(mA) | 50(mA) | - | - | - | - | 2 | Single | - | 5(W) | - | - | - | 27 | 5% | ||
![]() 1N5360B Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 4 Ohms | 4 | 190(mA) | EIC SEMICONDUCTOR INC. | Through Hole | -65C to 200C | Military | Box | DO-15 | Active | No | 0.0005(mA) | 50(mA) | -65°C ~ 200°C (TJ) | - | ±5% | Voltage Regulator | 2 | Single | 500 nA @ 19 V | 5(W) | 1.2 V @ 1 A | 5 W | 25 V | 25 | 5% | ||
![]() 1N4758AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4736AG Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZEN056V130A18GS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4741ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 8 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 5 µA @ 8.4 V | - | 1.2 V @ 200 mA | 1 W | 11 V | - | - | ||
![]() 1N5241BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 22 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 2 µA @ 8.4 V | - | 1.1 V @ 200 mA | 500 mW | 11 V | - | - | ||
![]() 1N4758AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 110 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 5 µA @ 42.6 V | - | 1.2 V @ 200 mA | 1 W | 56 V | - | - | ||
![]() 1N4733AG Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 7 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 5.1 V | - | - | ||
![]() 1N5251BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 29 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 100 nA @ 17 V | - | 1.1 V @ 200 mA | 500 mW | 22 V | - | - | ||
![]() 1N5230BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 19 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 5 µA @ 2 V | - | 1.1 V @ 200 mA | 500 mW | 4.7 V | - | - | ||
![]() 1N5226BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 28 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 25 µA @ 1 V | - | 1.1 V @ 200 mA | 500 mW | 3.3 V | - | - | ||
![]() 1N4738AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 4.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 6 V | - | 1.2 V @ 200 mA | 1 W | 8.2 V | - | - | ||
![]() 1N5355BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 2.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | -65°C ~ 200°C (TJ) | - | ±5% | - | - | - | 500 nA @ 13.7 V | - | 1.2 V @ 1 A | 5 W | 18 V | - | - | ||
![]() 1N5244BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 15 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 100 nA @ 10 V | - | 1.1 V @ 200 mA | 500 mW | 14 V | - | - |