- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Knee Impedance | Maximum Regulator Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Rev Curr | Test Current (It) | Typical Voltage Temperature Coefficient | Operating Temperature | Series | Tolerance | Type | Pin Count | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4750AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 35 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 5 µA @ 20.6 V | - | 1.2 V @ 200 mA | 1 W | 27 V | - | - | ||
![]() 1N4747ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 22 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 5 µA @ 15.2 V | - | 1.2 V @ 200 mA | 1 W | 20 V | - | - | ||
![]() 1N5380BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | 170 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -65°C ~ 200°C (TJ) | - | ±5% | - | - | - | 500 nA @ 91.2 V | - | 1.2 V @ 1 A | 5 W | 120 V | - | - | ||
![]() 1N5260BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 93 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 100 nA @ 33 V | - | 1.1 V @ 200 mA | 500 mW | 43 V | - | - | ||
![]() 1N4734AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 2 V | - | 1.2 V @ 200 mA | 1 W | 5.6 V | - | - | ||
![]() 1N4740ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 7 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 7.6 V | - | 1.2 V @ 200 mA | 1 W | 10 V | - | - | ||
![]() 10HCB Littelfuse | In Stock | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5932BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 14 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | 1 µA @ 15.2 V | - | - | 1.5 W | 20 V | - | - | ||
![]() 1N748AT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 23 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 1 V | - | 1.2 V @ 200 mA | 500 mW | 3.9 V | - | - | ||
![]() 1N756ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 8 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 100 nA @ 1 V | - | 1.2 V @ 200 mA | 500 mW | 8.2 V | - | - | ||
![]() 1N753ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 7 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 100 nA @ 1 V | - | 1.2 V @ 200 mA | 500 mW | 6.2 V | - | - | ||
![]() 1N748ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 23 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 1 V | - | 1.2 V @ 200 mA | 500 mW | 3.9 V | - | - | ||
![]() 1N5927BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 6.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | 1 µA @ 9.1 V | - | - | 1.5 W | 12 V | - | - | ||
![]() 1N5936BT/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 26 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | 1 µA @ 22.8 V | - | - | 1.5 W | 30 V | - | - | ||
![]() 1N5915BBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 7.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | - | ±5% | - | - | - | 25 µA @ 1 V | - | - | 1.5 W | 3.9 V | - | - | ||
![]() 1N4731ABULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 9 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | ±5% | - | - | - | 10 µA @ 1 V | - | 1.2 V @ 200 mA | 1 W | 4.3 V | - | - | ||
![]() SZ6515 Littelfuse | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 2.5 Ohms | - | - | EIC SEMICONDUCTOR INC. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5% | - | - | - | 1 µA @ 11.5 V | - | 1.2 V @ 1 A | 5 W | 15 V | - | - | ||
![]() BZT52C2V4S Littelfuse | In Stock | - | - | - | - | - | - | 100 | - | - | Surface Mount | -65C to 150C | Military | - | SOD-323 | - | No | 0.05(mA) | 5(mA) | -1.75MV/°C | - | - | - | - | 2 | Single | - | 0.5(W) | - | - | - | 2.4 | 8% | ||
![]() SMSZ4678 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Surface Mount | -65C to 150C | Military | - | SOD-123 | - | No | 0.0075(mA) | 0.05(mA) | - | - | - | - | Voltage Regulator | 2 | Single | - | 0.35(W) | - | - | - | 1.8 | 5% | ||
![]() ZM4734A Littelfuse | In Stock | - | - | - | - | - | - | 5 | 162(mA) | - | Surface Mount | -65C to 150C | Military | - | MELF | - | No | 0.01(mA) | 45(mA) | - | - | - | - | Voltage Regulator | 2 | Single | - | 1(W) | - | - | - | 5.6 | 5% |