- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Button head shape | Case | Certificates | Color pusher/housing | Diameter of incoming cable | Dielectric strength | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Ihs Manufacturer | Indicator color | Indicator type | Indicator voltage | Installation hole diameter | Kind of package | Kind of package1 | LED operating life | Max. forward voltage | Moisture Sensitivity Levels | Mounting | Mounting diameter | Mounting hole size | Name | Number of Elements | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Protection class | Reference Voltage-Nom | Relative humidity | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Seal material | Semiconductor structure | Switching scheme | Thread | Transport packaging size/quantity | Transport Packaging Size/Quantity | Type of diode | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Contact resistance | Configuration | Insulation resistance | Leakage current | Diode Type | Power dissipation | Power Dissipation | Case Connection | Switch type | Zener voltage | Voltage Tol-Max | Operating temperature range | Rated current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Dynamic Impedance-Max | Rated voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESDU5V0H4 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 6 | 1 | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | IEC-61000-4-5 | R-PDSO-G6 | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 5 V | - | - | 50 W | - | - | - | - | 5.8 V | - | - | - | 8.1 V | - | - | - | - | - | - | - | ||
![]() BZX584C3V3 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | nickel-plated brass | SILICON | 2 | 1 | - | flat ring and button | - | - | - | - | 2000 (50 Hz / 1 min) V | - | 13.93 | - | GOOD-ARK ELECTRONICS CO LTD | red | dot | 12 V | - | - | - | ≥40000 hours | - | - | - | 16 mm | - | - | - | ≥200000 | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | IP65 | 3.3 V | 45...85 % | - | - | - | - | - | OFF-(ON) without fixing | - | 62*27*28/150 | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | compliant | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | ≤50 mΩ | SINGLE | ≥1000 MΩ | - | ZENER DIODE | - | - | - | GQ16 series vandal-resistant button with backlight | - | 6.06% | -25…+55 °C | 2 A | - | - | 5 mA | - | - | 5 μA | 95 Ω | - | - | - | 1 V | 0.15 W | - | - | 600 Ω | 2Pin+2Pin | 18 mm | - | - | - | ||
![]() BZT52B15 Suzhou Good-Ark Elec | 2600 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 100nA@10.5V | true | - | - | - | - | - | - | - | - | 30Ω | 15V | 14.7V~15.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84B6V8 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | - | 6.8 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 2% | - | - | - | - | 5 mA | - | - | 2 μA | 15 Ω | - | - | - | 4 V | - | - | - | 80 Ω | - | - | - | - | - | ||
![]() BZV55-B20 Suzhou Good-Ark Electronics Co Ltd | 2500 | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | - | - | GLASS | - | ROUND | LONG FORM | Active | - | - | - | 20 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | ISOLATED | - | - | 2% | - | - | - | DO-213AA | 5 mA | - | - | - | 55 Ω | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | ||
![]() BZX84C4V7 Suzhou Good-Ark Electronics Co Ltd | 500 | - | Datasheet | YES | - | - | SILICON | 3 | 1 | - | - | - | - | black + metallic, metal | - | 2500 (50 Hz / 1 min.) V | - | 58.00 | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | Ф22 mm | - | - | ≥500000 | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 4.7 V | - | - | - | Yes | - | - | OFF-(ON)/ NO - normally open, no latching | - | 34*24*30.5/200 | - | - | - | - | - | - | - | EAR99 | 3SA8 series pushbutton switch with concealed pusher | - | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | 54 mm | compliant | NOT SPECIFIED | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | ZB2-BE101 | - | 6.38% | -25…+55 °C | 3 A | - | - | 5 mA | - | - | - | - | 240 (AC) V | - | - | - | 0.35 W | - | - | - | screw clamp (2S) | button - 30 (max) mm | 40 mm | - | 30 mm | ||
![]() BZX84C16 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | brass | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | - | - | 2.46 | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | Hexagonal mounting standoff for PCB | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 16 V | - | - | - | Yes | - | - | - | M3 | - | 28*15*14.5/3600 | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | 18 mm | compliant | NOT SPECIFIED | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 5.56% | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | 0.35 W | - | - | - | - | ~5 mm | - | Through-hole | - | ||
![]() BZX584B5V6 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | - | - | - | - | 6-10 mm | - | 0.9 V | 10.22 | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | 16.5 mm | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | IP68 | 5.6 V | - | - | - | - | EPDM | - | - | - | 48*32*27/1000 | - | - | - | - | - | - | - | EAR99 | Hermetic plastic cable gland of MG series | - | black | - | 8541.10.00.50 | DUAL | FLAT | - | - | compliant | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 1.96% | static state -40…+100; in motion -20…+80 °C | - | - | - | 5 mA | - | - | 1 μA | 40 Ω | - | - | - | 2 V | 0.15 W | - | 2.5 mV/°C | 400 Ω | - | - | - | - | - | ||
![]() GSES24VT323-3U Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | GULL WING | - | - | compliant | - | - | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-G3 | - | UNIDIRECTIONAL | - | COMMON ANODE, 2 ELEMENTS | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 24 V | - | - | 400 W | - | - | - | - | 26.7 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMC47 Littelfuse Inc | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | 47.05 V | - | - | - | - | - | - | 3.5 V | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | DUAL | C BEND | - | - | unknown | - | - | AEC-Q101; IEC-61000-4-2, 4-4; IEC-801-2, 4 | R-PDSO-C2 | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 40.2 V | DO-214AB | - | 1500 W | - | 1 µA | - | - | 42.35 V | 68.04 V | 40.2 V | - | 51.76 V | - | - | - | - | - | - | - | ||
![]() BZX584B27 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | unknown | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 2% | - | - | - | - | 2 mA | - | - | 0.045 µA | 80 Ω | - | - | - | 18.9 V | - | - | 25.3 mV/°C | 282 Ω | - | - | - | - | - | ||
![]() BZX584B51 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | unknown | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 2% | - | - | - | - | 2 mA | - | - | 0.045 µA | 180 Ω | - | - | - | 35.7 V | - | - | 57.2 mV/°C | 376 Ω | - | - | - | - | - | ||
![]() BZX584B39 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | unknown | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 2% | - | - | - | - | 2 mA | - | - | 0.045 µA | 130 Ω | - | - | - | 27.3 V | - | - | 41.2 mV/°C | 329 Ω | - | - | - | - | - | ||
![]() P4SMA12CAAUTO Littelfuse Inc | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 3.3 W | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 8541.10.00.50 | DUAL | C BEND | - | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 10.2 V | DO-214AC | - | 400 W | - | - | - | - | 11.4 V | - | - | - | 12.6 V | - | - | - | - | - | - | - | ||
![]() DL4761A DC COMPONENTS | In Stock | - | - | - | - | - | - | - | - | - | - | DL41 | RoHS compliant | - | - | - | - | 0.35g | - | - | - | - | - | - | reel | tape | - | 1.2V | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | - | - | - | Zener | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1W | - | - | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4752A DC COMPONENTS | In Stock | - | - | - | - | - | - | - | - | - | - | DL41 | RoHS compliant | - | - | - | - | 0.35g | - | - | - | - | - | - | reel | tape | - | 1.2V | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | - | - | - | Zener | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1W | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4760A DC COMPONENTS | In Stock | - | - | - | - | - | - | - | - | - | - | DL41 | RoHS compliant | - | - | - | - | 0.35g | - | - | - | - | - | - | reel | tape | - | 1.2V | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | - | - | - | Zener | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1W | - | - | - | 68V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4759A DC COMPONENTS | In Stock | - | - | - | - | - | - | - | - | - | - | DL41 | RoHS compliant | - | - | - | - | 0.35g | - | - | - | - | - | - | reel | tape | - | 1.2V | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | - | - | - | Zener | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1W | - | - | - | 62V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4751A DC COMPONENTS | In Stock | - | - | - | - | - | - | - | - | - | - | DL41 | RoHS compliant | - | - | - | - | 0.35g | - | - | - | - | - | - | reel | tape | - | 1.2V | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | - | - | - | Zener | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1W | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4750A DC COMPONENTS | In Stock | - | - | - | - | - | - | - | - | - | - | DL41 | RoHS compliant | - | - | - | - | 0.35g | - | - | - | - | - | - | reel | tape | - | 1.2V | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | - | - | - | Zener | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1W | - | - | - | 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |