- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Mounting | Semiconductor structure | Type of diode | Tolerance | Leakage current | Power dissipation | Zener voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1EZ47 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.289g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 47V | ||
2EZ220 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 220V | ||
2EZ13 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.295g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 13V | ||
2EZ330 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.348g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 330V | ||
1EZ100 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.296g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 100V | ||
1EZ56 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.33g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 56V | ||
SMA4751A DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.064g | reel | tape | SMD | single diode | Zener | ±5% | 0.1µA | 1W | 30V | ||
2EZ160 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 160V | ||
2EZ180 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.341g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 180V | ||
2EZ47 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.415g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 47V | ||
2EZ91 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.405g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 91V | ||
1EZ160 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.33g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 160V | ||
2EZ39 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.418g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 39V | ||
2EZ190 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 190V | ||
2EZ30 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.409g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 30V | ||
3EZ14 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.395g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 3W | 14V | ||
2EZ6.8 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 50µA | 2W | 6.8V | ||
2EZ110 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 110V | ||
2EZ140 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 140V | ||
2EZ22 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.38g | Ammo Pack | - | THT | single diode | Zener | ±5% | 0.5µA | 2W | 22V |