- Tolerance
- Mounting
- Gross weight
- Case
- Semiconductor structure
- Certificates
- Kind of package
- Power dissipation
- Type of diode
- Zener voltage
- Kind of package1
- Leakage current
Attribute column
Manufacturer
Littelfuse Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward voltage | Mounting | Semiconductor structure | Type of diode | Tolerance | Leakage current | Power dissipation | Zener voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1EZ110 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.33g | Ammo Pack | - | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 110V | ||
SMA2EZ27 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.064g | reel | tape | - | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 27V | ||
SMA2EZ330 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.064g | reel | tape | - | SMD | single diode | Zener | ±5% | 0.5µA | 3W | 330V | ||
SMA2EZ15 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.08g | reel | tape | - | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 15V | ||
SMA2EZ24 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.072g | reel | tape | - | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 24V | ||
SMA2EZ190 DC COMPONENTS | In Stock | - | - | SMA | RoHS compliant | glass passivated | 0.064g | reel | tape | - | SMD | single diode | Zener | ±5% | 0.5µA | 2W | 190V | ||
1EZ13 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.298g | Ammo Pack | - | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 13V | ||
1EZ120 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.33g | Ammo Pack | - | - | THT | single diode | Zener | ±5% | 0.1µA | 1W | 120V | ||
BZT52C12S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.016g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 12V | ||
BZT52C22S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.01g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 22V | ||
BZT52C18S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.01g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 18V | ||
BZT52C13S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.01g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 3V | ||
BZT52C16S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.016g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 16V | ||
BZT52C8V2S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.015g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.7µA | 0.2W | 8.2V | ||
BZT52C6V8S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.015g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 2µA | 0.2W | 6.8V | ||
BZT52C2V7S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.01g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 50µA | 0.2W | 2.7V | ||
BZT52C15S DC COMPONENTS | 150000 | - | - | SOD323 | RoHS compliant | - | 0.01g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 15V | ||
BZT52C51S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.01g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 0.1µA | 0.2W | 51V | ||
BZT52C4V3S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.014g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 3µA | 0.2W | 4.3V | ||
BZT52C5V6S DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | - | 0.016g | reel | tape | 0.9V | SMD | single diode | Zener | ±10% | 1µA | 0.2W | 5.6V |