- Current - Gate Trigger (Igt) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - Off State (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- SCR Type
Attribute column
Manufacturer
Littelfuse Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Voltage-Off State | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Configuration | Case Connection | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | RMS Current (Irms) | Hold Current | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Leakage Current (Max) | Current - On State (It (AV)) (Max) | Non-Repetitive Pk On-state Cur | SCR Type | Voltage - On State (Vtm) (Max) | Critical Rate of Rise of Off-State Voltage-Min | Current - Off State (Max) | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | Circuit Commutated Turn-off Time-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR08MT1G Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | 1 | 600V | -40°C~110°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | 4 | Matte Tin (Sn) | - | 8541.30.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | MCR08 | - | R-PDSO-G4 | Not Qualified | - | SINGLE | ANODE | - | - | - | - | - | SCR | 800mV | 8A @ 60Hz | 200μA | 5mA | 800mA | 600V | - | - | - | Sensitive Gate | 1.7V | - | 10μA | 600V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S6X8BSRP Littelfuse Inc. | In Stock |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | 1 | 600V | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | HIGH RELIABILITY | - | - | SINGLE | FLAT | 260 | - | - | 40 | - | 3 | - | Not Qualified | - | SINGLE | ANODE | - | 600V | - | 800mA | 5mA | SCR | 800mV | 8A 10A | 200μA | - | - | - | - | 510mA | 10 A | Sensitive Gate | 1.7V | 75V/us | 3μA | - | 0.8A | - | - | 1.6mm | 4.6mm | 2.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() S6025LTP Littelfuse Inc. | 2502 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | 1 | 600V | -40°C~125°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | 8541.30.00.80 | - | SINGLE | - | 260 | - | - | 40 | - | 3 | R-PSFM-T3 | - | - | SINGLE | - | - | - | TO-220AB | 25A | 50mA | SCR | 1.5V | 300A 350A | 35mA | - | 25A | 600V | 1mA | 16A | 350 A | Standard Recovery | 1.6V | 325V/us | 10μA | 600V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S6025L Littelfuse Inc. | 28900 | - | Datasheet | 51 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | 2.299997g | 1 | - | -40°C~125°C | Bulk | 2004 | e3 | no | Discontinued | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | - | 600V | SINGLE | - | 260 | - | 25A | 10 | - | 3 | - | - | - | SINGLE | - | 1.6V | 600V | TO-220AB | 25A | 50mA | SCR | 1.5V | 300A 350A | 35mA | - | - | - | 1mA | 16A | - | Standard Recovery | 1.6V | 200V/us | 10μA | - | - | 40mA | 35 μs | 9.4mm | 10.67mm | 4.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCR8NG Littelfuse Inc. | 97 |
| Datasheet | 16 Weeks | - | Through Hole | TO-220-3 | NO | - | - | 1 | 800V | -40°C~125°C | Tube | 1996 | - | - | Active | 1 (Unlimited) | 3 | - | - | 8541.30.00.80 | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MCR8 | - | R-PSFM-T3 | Not Qualified | - | SINGLE | ANODE | - | - | TO-220AB | - | - | SCR | 1V | 80A @ 60Hz | 15mA | 30mA | 8A | 800V | - | - | - | Standard Recovery | 1.8V | - | 10μA | 800V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCR8DSNT4G Littelfuse Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | 1 | 800V | -40°C~110°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 2 | - | - | 8541.30.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | MCR8 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | ANODE | - | - | - | - | - | SCR | 1V | 90A @ 60Hz | 200μA | 6mA | 8A | 800V | - | 5.1A | - | Sensitive Gate | 1.8V | - | 10μA | 800V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S6065KTP Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | TO-218-3 Isolated Tab, TO-218AC | - | 3 | - | 1 | 600V | -40°C~125°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | - | - | SINGLE | - | 260 | - | 41A | 40 | - | 3 | - | Not Qualified | - | SINGLE | - | 1.8V | 600V | - | 65A | 80mA | SCR | 2V | 800A 950A | 50mA | - | - | - | - | - | 950 A | Standard Recovery | 1.8V | 500V/us | 20μA | - | - | - | - | 12.62mm | 16mm | 4.78mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() C106MG Littelfuse Inc. | 2500 | - | Datasheet | 14 Weeks | - | Through Hole | TO-225AA, TO-126-3 | NO | - | - | 1 | 600V | -40°C~110°C | Bulk | 2003 | - | - | Active | 1 (Unlimited) | 3 | - | - | 8541.30.00.80 | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | C106 | - | R-PSFM-T3 | Not Qualified | - | SINGLE | ANODE | - | - | - | - | - | SCR | 800mV | 20A @ 60Hz | 200μA | 3mA | 4A | 600V | - | 2.55A | - | Sensitive Gate | 2.2V | - | 10μA | 600V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S4008LS2TP Littelfuse Inc. | 19930 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | 1 | 400V | -40°C~110°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | 8541.30.00.80 | 400V | SINGLE | - | 260 | not_compliant | 5.1A | 40 | - | 3 | R-PSFM-T3 | - | - | SINGLE | - | - | - | TO-220AB | 8A | 6mA | SCR | 800mV | 83A 100A | 200μA | 6mA | - | - | 0.25mA | - | 100 A | Sensitive Gate | 1.6V | - | 5μA | - | 8A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S4055MTP Littelfuse Inc. | 632 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-218-3, TO-218AC | - | - | - | 1 | 400V | -40°C~125°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | 8541.30.00.80 | - | SINGLE | SOLDER LUG | 260 | - | - | 40 | - | 3 | R-PSFM-D3 | - | - | SINGLE | - | - | - | - | 35A | 60mA | SCR | 1.5V | 550A 650A | 40mA | - | 55A | 400V | 2mA | 35A | 650 A | Standard Recovery | 1.8V | 550V/us | 10μA | 400V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S8008DRP Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 1 | 800V | -40°C~125°C | Tape & Reel (TR) | 2004 | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | UL RECOGNIZED | 8541.30.00.80 | 800V | SINGLE | GULL WING | 260 | unknown | 5.1A | 40 | - | 3 | - | - | 2 | SINGLE | ANODE | - | - | - | 8A | 30mA | SCR | 1.5V | 83A 100A | 15mA | 30mA | - | - | 0.5mA | - | 100 A | Standard Recovery | 1.6V | - | 10μA | - | 8A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S4008LS2 Littelfuse Inc. | 28900 | - | Datasheet | 51 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | - | 1 | 400V | -40°C~110°C | Bulk | 2004 | e3 | no | Discontinued | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | - | 400V | SINGLE | - | 260 | - | 5.1A | 10 | - | 3 | - | - | - | SINGLE | - | - | - | TO-220AB | 8A | 6mA | SCR | 800mV | 83A 100A | 200μA | 6mA | - | - | 0.1mA | - | 100 A | Sensitive Gate | 1.6V | 5V/us | 5μA | - | 8A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S6020L Littelfuse Inc. | 780 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | 2.299997g | 1 | - | -40°C~125°C | Bulk | 2004 | e3 | - | Discontinued | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | - | 600V | SINGLE | - | 260 | - | 20A | 10 | - | 3 | - | - | - | SINGLE | - | 1.6V | 600V | TO-220AB | 20A | 40mA | SCR | 1.5V | 255A 300A | 30mA | - | - | - | 2mA | 12.8A | 225 A | Standard Recovery | 1.6V | 150V/us | 10μA | - | - | - | - | 9.4mm | 10.67mm | 4.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCR8SNG Littelfuse Inc. | 1500 | - | Datasheet | 16 Weeks | - | Through Hole | TO-220-3 | NO | 3 | - | 1 | 800V | -40°C~110°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | MCR8 | - | - | Not Qualified | - | SINGLE | ANODE | - | - | TO-220AB | - | - | SCR | 1V | 80A @ 60Hz | 200μA | 6mA | 8A | 800V | - | - | - | Sensitive Gate | 1.8V | - | 10μA | 800V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S6010LS2TP Littelfuse Inc. | 7371 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | 1 | 600V | -40°C~110°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | - | - | TO-220AB | 10A | 6mA | SCR | 800mV | 83A 100A | 200μA | - | 10A | 600V | 0.25mA | 6.4A | 100 A | Sensitive Gate | 1.6V | 225V/us | 5μA | 600V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S6X8TSRP Littelfuse Inc. | 275 | - | Datasheet | 15 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | 1 | 600V | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 4 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.30.00.80 | - | DUAL | GULL WING | 260 | - | - | 30 | - | 4 | R-PDSO-G4 | Not Qualified | - | SINGLE | ANODE | - | - | - | - | - | SCR | 800mV | 8A 10A | 200μA | 5mA | 800mA | 600V | 0.5mA | 510mA | 10 A | Sensitive Gate | 1.7V | 75V/us | 3μA | 600V | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S8065KTP Littelfuse Inc. | 250 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | TO-218-3 Isolated Tab, TO-218AC | - | 3 | - | 1 | 800V | -40°C~125°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | UL RECOGNIZED | - | - | SINGLE | - | 260 | - | - | 40 | - | 3 | - | - | - | SINGLE | - | - | - | - | 65A | 80mA | SCR | 2V | 800A 950A | 50mA | - | 65A | 800V | 5mA | 41A | 950 A | Standard Recovery | 1.8V | 475V/us | 20μA | 800V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S6055RTP Littelfuse Inc. | 350 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 | - | 3 | - | 1 | 600V | -40°C~125°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | - | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | - | Not Qualified | - | SINGLE | ANODE | - | - | TO-220AB | 55A | 60mA | SCR | 1.5V | 550A 650A | 40mA | - | 55A | 600V | 2mA | 35A | 650 A | Standard Recovery | 1.8V | 500V/us | 10μA | 600V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() S8055RTP Littelfuse Inc. | 126 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 | - | 3 | - | 1 | 800V | -40°C~125°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | - | 800V | SINGLE | - | 260 | unknown | 35A | 40 | - | 3 | - | Not Qualified | - | SINGLE | ANODE | - | - | TO-220AB | 55A | 60mA | SCR | 1.5V | 550A 650A | 40mA | 60mA | - | - | - | - | 650 A | Standard Recovery | 1.8V | 475V/us | 20μA | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S602TSRP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 3 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 4 | Matte Tin (Sn) | - | - | 600V | DUAL | GULL WING | 260 | - | 1.5A | 40 | - | 4 | R-PDSO-G4 | - | - | SINGLE | - | - | 600V | - | 1.5A | 5mA | SCR | 800mV | 12.5A 15A | 200μA | 5mA | - | - | - | 950mA | 15 A | Sensitive Gate | 1.7V | 25V/us | 5μA | - | - | - | - | 1.7mm | 6.7mm | 3.7mm | No | No SVHC | ROHS3 Compliant | Lead Free |