- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Gross weight
- Operating temperature range
- Package Description
- Packaging
- Transport packaging size/quantity
Attribute column
Manufacturer
Littelfuse Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Cable type | Central conductor | Characteristic | Color key/ housing | Date Of Intro | Dielectric strength | Drive Voltage (Max Rds On, Min Rds On) | Gross weight | Ihs Manufacturer | Key shape | Mfr | Mounting hole size | Nominal current | Nominal voltage | Number of contacts in group/ number of groups (total contacts) | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Outer cable diameter | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Purpose | Rohs Code | Sheath | Sheath thickness | Shield | Signal propagation velocity (NPV) | Switching scheme | Transition Frequency-Nom (fT) | Transport package size/quantity | Transport packaging size/quantity | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Color | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Dielectric | Contact resistance | Configuration | Insulation resistance | Switch type | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | Operating temperature range | Rated current | Switching voltage | Power Dissipation-Max (Abs) | T-code | Characteristic impedance | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Conductor diameter | VCEsat-Max | Backlight type | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PZT2222A Suzhou Good-Ark Electronics Co Ltd | 29570 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2019-01-11 | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PXT2222A Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | PVC | - | - | - | - | - | 5.5 x 2.1 | - | - | - | - | 8.53 | GOOD-ARK ELECTRONICS CO LTD | - | - | - | 2 A | 12-24 (DC) V | - | - | - | - | - | - | - | - | - | Active | - | for quick termination of low-voltage power wires in field conditions | - | - | - | - | - | - | - | 42*28*18.5/1500 | - | - | - | - | - | EAR99 | Power pin connector (plug cable M) with push-in terminal block | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30…+50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMBTA92 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | coaxial cable series SAT703 | CCS | - | - | - | - | - | 3860.00 | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | - | - | Active | - | - | - | PVC | 0.44 mm | Al - foil; braid - wire Al - Ø0.12…0.15 mm with 75% density | 85 % | - | - | - | 29*29*40.5/5 | - | reel 100 m | - | - | EAR99 | - | white (green stripe) | - | 52 (1 m) pF | - | - | - | - | unknown | - | - | foamed polyethylene - Ø4.8± 0.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | -40…+60 °C | - | - | - | - | 75 ± 3 Ohm | - | - | - | 1.02 mm | - | - | - | - | - | - | ||
MMDT3904 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | black/ black | - | 1500 (50 Hz, 1 min.) V | - | 1.99 | GOOD-ARK ELECTRONICS CO LTD | rectangle type C (concave) | - | 9 x 13.2 mm | - | - | 3 / 1 (3P) | ≥10000 | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | ON-ON | - | - | 48*32*27/5000 | - | - | - | - | EAR99 | - | - | - | - | - | - | NOT SPECIFIED | 16.3 (without key) mm | compliant | NOT SPECIFIED | - | - | ≤35 mΩ | - | ≥100 (500 V, 1 min.) MΩ MΩ | KCD5 series key switch | - | - | - | - | - | - | - | - | -25…+85 °C | 3 A | 125 / 250 (AС) V | - | - | - | - | - | - | - | - | none | - | - | 15 (across faceplate) +/- 0.2 mm | 10.5 +/- 0.2 mm | ||
MMBT593 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC857S Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC847BW Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | Through Hole | TO-247-3 | YES | TO-247-3L | - | 3 | SILICON | 1 | - | - | - | - | - | - | 18V, 20V | - | GOOD-ARK ELECTRONICS CO LTD | - | Vishay Siliconix | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SOT-323, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | 139W (Tc) | - | Yes | - | - | - | - | - | 100 MHz | - | - | -55°C ~ 150°C (TJ) | Tube | MaxSiC™ | Active | EAR99 | - | - | 8541.21.00.95 | - | DUAL | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | R-PDSO-G3 | - | - | SINGLE | - | - | N-Channel | 100mOhm @ 20A, 20V | 2.69V @ 5mA | 1156 pF @ 800 V | 47.3 nC @ 18 V | 1200 V | +22V, -10V | NPN | - | - | - | 0.15 W | 29A (Tc) | - | 0.1 A | 200 | 45 V | - | 0.6 V | - | 4.5 pF | 0.15 W | - | - | ||
MMBTH10 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |