- Package / Case
- Series
- Mfr
- Packaging
- Mounting Type
- Operating Temperature
- Technology
- Channel Mode
- Mounting Styles
- Supplier Device Package
- Base Product Number
- Rds On - Drain-Source Resistance
Attribute column
Manufacturer
Littelfuse Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Actuator Material | Base Product Number | Brand | Channel Mode | Contact Finish Mating | Contact Materials | Continuous Drain Current Id | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Operating Temp Range | Package | Package Type | Pd - Power Dissipation | Power Dissipation (Max) | Primary Material | Product Depth (mm) | Product Status | Qg - Gate Charge | Qualification | Rds On - Drain-Source Resistance | RoHS | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Usage Level | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rating AC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Current - Supply (Disable) (Max) | Number of Channels | Illumination Voltage (Nominal) | Illumination Type, Color | Power Dissipation | Shell Size, MIL | Illumination | Spread Spectrum Bandwidth | Mechanical Life | Cable Opening | FET Type | Rds On (Max) @ Id, Vgs | Operating Force | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Actuator Orientation | Screening Level | Overtravel | Differential Travel | Pretravel | Outline | Contact Rating @ Voltage | Channel Type | Operating Position | Release Force | Absolute Pull Range (APR) | Switch Travel | FET Feature | Actuator Height off PCB, Vertical | Product | Features | Product Category | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Product Height (mm) | Material Flammability Rating | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSIC1MO120E0080 Littelfuse Inc. | 450 | - | Datasheet | 25 Weeks | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | - | - | - | 39A Tc | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | 179W Tc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 100m Ω @ 20A, 20V | - | 4V @ 10mA | 1825pF @ 800V | 95nC @ 20V | - | 1200V | +22V, -6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
LSIC1MO120G0025 Littelfuse Inc. | 13 |
| - | - | Through Hole | TO-247-4 | - | - | TO-247-4L | - | - | - | - | - | Enhancement | - | - | - | 100A (Tc) | 20V | - | - | 100 A | - | + 175 C | Littelfuse Inc. | - 55 C | Through Hole | - | - | Tube | - | 500 W | 500W (Tc) | - | - | Active | 265 nC | - | 32 mOhms | - | N-Channel | - | - | - | 1.2 kV | - 5 V, + 20 V | 4 V | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | N-Channel | 32mOhm @ 50A, 20V | - | 4V @ 30mA | 495 pF @ 800 V | 265 nC @ 20 V | - | 1200 V | +22V, -6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
LSIC1MO170E0750 Littelfuse Inc. | 26800 | - | - | - | Through Hole | TO-247-3 | - | - | TO-247AD | - | - | - | - | Littelfuse | Enhancement | - | - | - | 6.2A (Tc) | 20V | - | 450 | 6.2 A | Littelfuse | + 175 C | Littelfuse Inc. | - 55 C | Through Hole | - | - | Tube | - | 60 W | 60W (Tc) | - | - | Active | 13 nC | - | 1 Ohms | Details | N-Channel | - | - | - | 1.7 kV | - 5 V, + 20 V | 4 V | - | - | -55°C ~ 175°C (TJ) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | N-Channel | 1Ohm @ 2A, 20V | - | 4V @ 1mA | 200 pF @ 1000 V | 13 nC @ 20 V | - | 1700 V | +22V, -6V | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | ||
IXTT34N65X2HV Littelfuse | 34 |
| - | - | - | TO-268HV-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 A | - | + 150 C | PEI-Genesis | - 55 C | SMD/SMT | - | - | Bulk | - | 540 W | - | - | - | Active | - | - | 96 mOhms | - | N-Channel | - | - | - | 650 V | - 30 V, + 30 V | 3 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IXTT220N20X4HV Littelfuse | 70 | - | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | Enhancement | - | - | 220A | - | - | - | - | - | - | - | - | - | - | 1 | - | - | TO-268-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | - | 2 | - | - | ±100ppm/°C | - | - | 68 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | -- | - | - | - | - | - | 800W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N Channel | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | - | - | - | ||
IXFA44N25X3 Littelfuse | 1300 |
| - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -20C to 70C | - | - | - | - | - | 2(mm) | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | 0.75(mm) | - | - | - | ||
IXFH26N65X2 Littelfuse | 45 | - | - | - | - | QFN | - | - | - | - | - | - | - | - | Enhancement | - | - | - | - | - | - | - | 26 A | - | + 150 C | - | - 55 C | Surface Mount | - | -20C to 70C | - | - | 460 W | - | - | 2(mm) | - | 45 nC | - | 130 mOhms | - | N-Channel | - | - | Commercial grade | 650 V | - 30 V, + 30 V | 5 V | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | 0.75(mm) | - | - | - | ||
IXFA16N60P3 Littelfuse | 15 |
| - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -20C to 70C | - | - | - | - | - | 2(mm) | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | 0.75(mm) | - | - | - | ||
IXFH12N80P Littelfuse | 7 |
| - | - | - | QFN | - | - | - | - | - | - | - | - | Enhancement | - | - | - | - | - | - | - | 12 A | - | + 150 C | - | - 55 C | Surface Mount | - | -20C to 70C | - | - | 360 W | - | - | 2(mm) | - | - | - | 850 mOhms | - | N-Channel | - | - | Commercial grade | 800 V | - 30 V, + 30 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | 0.75(mm) | - | - | - | ||
IXFA20N50P3 Littelfuse | 1500 |
| - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | 20 A | - | - | KOA Speer Electronics, Inc. | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | 300 mOhms | - | N-Channel | - | - | - | 500 V | - | - | - | - | -55°C ~ 155°C | - | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | - | - | 2 | - | - | ±10ppm/°C | - | - | 2.67 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
IXFA14N60P-TRL Littelfuse | 11 |
| - | - | - | TO-263-3 | - | - | - | - | - | - | - | - | Enhancement | - | - | - | - | - | - | - | 14 A | - | + 150 C | PEI-Genesis | - 55 C | SMD/SMT | - | - | Bulk | - | 300 W | - | - | - | Active | 36 nC | - | 550 mOhms | - | N-Channel | - | - | - | 600 V | - 30 V, + 30 V | 3 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IXFA16N50P-TRL Littelfuse | In Stock | - | - | - | Panel Mount | TO-263-3 | Flange | Stainless Steel | - | Thermoplastic | - | - | TVPS00RK | - | Enhancement | Gold | Copper Alloy | - | - | - | - | - | 16 A | - | + 150 C | Amphenol Aerospace Operations | - 55 C | SMD/SMT | - | - | Bulk | - | 300 W | - | Metal | - | Active | 36 nC | - | 400 mOhms | - | N-Channel | - | - | - | 500 V | - 30 V, + 30 V | 3 V | - | - | -65°C ~ 200°C | - | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 29 | - | - | Aviation, Marine, Military | - | Threaded | - | - | Si | - | B | Shielded | - | Environment Resistant | - | - | - | - | Passivated | - | 25-29 | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
IXTT1N250HV-TRL Littelfuse | 39 |
| - | - | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | WK73R1J | - | - | - | - | - | - | - | - | - | - | - | + 150 C | KOA Speer Electronics, Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 250 W | - | - | - | Active | - | - | 40 Ohms | - | - | 132 ns | 69 ns | - | - | 20 V | - | - | - | -55°C ~ 155°C | - | - | WK73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | High Voltage | 1.13 kOhms | - | Thick Film | - | - | 0.5W, 1/2W | - | Discrete Semiconductor Modules | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | Discrete Semiconductor Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power MOSFET Modules | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
IXTK82N25P Littelfuse | 79 |
| - | - | - | TO-264-3 | - | - | - | - | - | - | - | - | Enhancement | - | - | 82A | - | - | - | - | 82 A | - | + 150 C | KYOCERA AVX | - 55 C | Through Hole | - | - | Tape & Reel (TR) | - | 500 W | - | - | - | Active | 142 nC | - | 35 mOhms | - | N-Channel | - | - | - | 250 V | - 20 V, + 20 V | 5 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | 500W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IXTY1N120P Littelfuse | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 533 | - | - | - | - | - | - | - | - | - | 1 A | - | - | CTS-Frequency Controls | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 20 Ohms | - | - | - | - | - | 1.2 kV | - | - | - | - | -40°C ~ 85°C | - | - | 533 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | Si | 2.8V | - | - | - | - | 44 MHz | - | ±2.5ppm | HCMOS | - | - | - | - | Standby (Power Down) | Crystal | 10mA | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.65mm) | - | - | - | - | - | - | ||
IXFH30N85X Littelfuse | 256 |
| - | - | - | TO-247-3 | - | - | - | - | - | - | - | - | Enhancement | - | - | - | - | - | - | - | 30 A | - | + 150 C | Glenair | - 55 C | Through Hole | - | - | Retail Package | - | 695 W | - | - | - | Active | 68 nC | - | 220 mOhms | - | N-Channel | - | - | - | 850 V | - 30 V, + 30 V | 3.5 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IXTY02N120P-TRL Littelfuse | 20000 | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | Stackpole Electronics Inc | - 55 C | SMD/SMT | - | - | Bulk | - | 33 W | - | - | - | Active | - | - | 75 Ohms | - | - | 21 ns | 6 ns | - | - | 20 V | - | - | - | -55°C ~ 155°C | - | - | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | Polar | 316 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | Discrete Semiconductor Modules | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | Discrete Semiconductor Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power MOSFET Modules | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
MKE38P600LB-TRR Littelfuse | In Stock | - | - | - | - | ISOPLUS-SMPD-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | Glenair | - | SMD/SMT | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | N-Channel | - | - | - | 600 V | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IXTT10N100D Littelfuse | 42 |
| - | - | Surface Mount | TO-268-3 | - | - | - | - | - | - | 228CMVA | - | Depletion | - | - | - | - | - | - | - | 10 A | - | + 150 C | CTS Electrocomponents | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | 400 W | - | - | - | Active | 130 nC | - | 1.4 Ohms | - | N-Channel | - | - | - | 1 kV | - 30 V, + 30 V | 3.5 V | - | - | -25°C ~ 70°C | - | - | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | SPST-NO | - | Off-Mom | - | 1 Channel | 1.9 VDC | LED, Green | - | - | Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IXTA100N04T2-TRL Littelfuse | 42 |
| - | - | - | TO-263-3 | - | - | - | - | - | - | - | - | Enhancement | - | - | - | - | - | - | - | 100 A | - | + 175 C | Schneider Electric | - 55 C | SMD/SMT | - | - | Bulk | - | 150 W | - | - | - | Active | 25.5 nC | - | 7 mOhms | - | N-Channel | - | - | - | 40 V | - 20 V, + 20 V | 2 V | 600 V | - | -18°C ~ 93°C | - | - | L300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A (AC) | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |