- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Color
- Factory Lead Time
- Indicator
- Style
- Type
- Diameter
- Material
- Shaft Size
- Height
Attribute column
Manufacturer
Littelfuse Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Trip Time or Delay | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81298-37 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 90005-14 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 83451-06-BX Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 887776400A Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 86126-3 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8138-03 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81312-WBXP Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9800 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 72087-05 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81270-708 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 72150-01 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81263-BX Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81294-01 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81315-02 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8166-02 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81315-01 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 81315-04 Littelfuse Inc. | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | 125°C | -40°C | e3 | Obsolete | Not Applicable | EAR99 | Tin (Sn) | RATED BREAKING CAPACITY AT 350 VDC: 10000 A | 8536.10.00.40 | BULK | UL | 8.9mm | 4.65 mm | 8.9mm x 4.65mm x 8.85mm | 3.15A | ELECTRIC FUSE | FAST | TE5 | 250V | 14400 s | 350V | 200 A | 250V | 0.21 A2/s | 8.85mm | ROHS3 Compliant | ||
![]() 8659-BX Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 873-688 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 83451-07-BX Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |