- Part Status
- Material
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Thickness
- Type
- Width
- Thread Size
- Body Height
- Body Length or Diameter
- Operating Temperature (Max.)
- Operating Temperature (Min.)
Attribute column
Manufacturer
Littelfuse Nuts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | HTS Code | Packing Method | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Plating | Thread Size | Rated Current | Blow Characteristic | Joule Integral-Nom | Rated Voltage | Rated Breaking Capacity | Rated Voltage(AC) | Width | Thickness | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180291 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6321 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8311 Littelfuse Inc. | In Stock | - | - | - | NO | PIN WIRE | THROUGH HOLE | Steel | 125°C | -65°C | Active | Not Applicable | EAR99 | Hex | 8536.10.00.40 | AMMO PACK; TAPE AND REEL | PSE; UL | 8.5mm | - | 8.5mm x 8mm | - | 3/8-32 | 1A | TIME LAG | 3 J | - | 50 A | 300V | 0.500 12.70mm 1/2 | 0.094 2.39mm 3/32 | 8mm | Non-RoHS Compliant | ||
![]() 8307 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Steel | - | - | Active | Not Applicable | - | Hex | - | - | - | - | - | - | - | 5/8-32 | - | - | - | - | - | - | 0.875 22.23mm | 0.125 3.18mm 1/8 | - | Non-RoHS Compliant | ||
![]() 8304 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Brass | 125°C | -40°C | Active | Not Applicable | - | Knurled | - | - | - | 22.8mm | 16.2 mm | 22.8mm x 16.2mm x 21.5mm | Chrome | 5/8-32 | 40A | - | - | 32V | - | - | 0.750 19.05mm 3/4 | 0.250 6.35mm 1/4 | 21.5mm | Non-RoHS Compliant | ||
![]() 8338 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Brass | - | - | Active | Not Applicable | - | Hex | - | - | - | - | - | - | - | 5/8-32 | - | - | - | - | - | - | 0.875 22.23mm | 0.125 3.18mm 1/8 | - | Non-RoHS Compliant | ||
![]() 8367 Littelfuse Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8325 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Steel | - | - | Active | Not Applicable | - | Hex | - | - | - | - | - | - | - | 1/2-20 | - | - | - | - | - | - | 0.625 15.88mm 5/8 | 0.125 3.18mm 1/8 | - | Non-RoHS Compliant | ||
![]() 8328 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Steel | - | - | Active | Not Applicable | - | Hex | - | - | - | - | - | - | - | 5/8-32 | - | - | - | - | - | - | 0.750 19.05mm 3/4 | 0.094 2.39mm 3/32 | - | Non-RoHS Compliant | ||
![]() 8322 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Steel | - | - | Active | Not Applicable | - | Hex | - | - | - | - | - | - | - | 7/16-20 | - | - | - | - | - | - | 0.625 15.88mm 5/8 | 0.125 3.18mm 1/8 | - | Non-RoHS Compliant | ||
![]() 8334 Littelfuse Inc. | In Stock | - | - | - | - | - | - | Steel | - | - | Active | Not Applicable | - | Hex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | 0.125 3.18mm 1/8 | - | Non-RoHS Compliant |