- Series
- Tolerance
- Current Rating (Amps)
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Littelfuse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Core Material | Built-in diameter | Colour lens | Construction type | DC Resistance | Ihs Manufacturer | Labelled | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Shape of lens | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | DC Resistance (DCR) | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPWI252010S2R2T Littelfuse Inc. | 97080 |
| Datasheet | 12 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 2.5A | Shielded | - | unknown | - | - | 2.2μH | 110mOhm Max | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() LPWI201610H1R5T Littelfuse Inc. | 9 |
| Datasheet | 12 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 2.5A | Shielded | - | unknown | - | - | 1.5μH | 100mOhm Max | - | - | 2.8A | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 9130-00-RC Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | 9130-00-RC | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 913-076 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202002G Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3047K Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1023 Littelfuse | In Stock | - | - | - | - | - | - | 16 | Grey | Flat | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 14 | - | 14 | - | ||
![]() GRF4002 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9130-80-RC Littelfuse | In Stock | - | - | - | - | - | Ferrite | - | - | - | 28 Ω | BOURNS INC | - | 9130-80-RC | - | 105 °C | -55 °C | 2.413 mm | 6.35 mm | Axial | Obsolete | 5.84 | Yes | 7 MHz | - | - | - | 9130 | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | - | Flame Retardant | unknown | 25.4 mm | 0.508 mm | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 0.045 A | 330 µH | - | - | - | - | - | ||
![]() K200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 940504 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL10P1200LB-TRR Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL3100SB Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMHC2511A-220MHF Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPWI201610HR47T Littelfuse Inc. | 6190 |
| Datasheet | 12 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 4.2A | Shielded | - | unknown | - | - | 470nH | 25mOhm Max | - | - | 4.8A | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() LPWI201608S2R2T Littelfuse Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 1.9A | Shielded | - | unknown | - | - | 2.2μH | 150mOhm Max | - | - | 1.6A | - | - | - | - | 0.031 0.80mm | - | ROHS3 Compliant | ||
![]() LPWI201610H2R2T Littelfuse Inc. | 5768 |
| Datasheet | 12 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 2.4A | Shielded | - | unknown | - | - | 2.2μH | 100mOhm Max | - | - | 2.5A | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() LPWI252010H2R2T Littelfuse Inc. | 98060 |
| Datasheet | 12 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 2.5A | Shielded | - | unknown | - | - | 2.2μH | 97mOhm Max | - | - | 3.1A | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() LPWI201610H1R0T Littelfuse Inc. | 29 |
| Datasheet | 12 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | LPWI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Thin Film | - | 3.1A | Shielded | - | unknown | - | - | 1μH | 45mOhm Max | - | - | 3.6A | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant |