- Control Voltage
- Manufacturer
- Manufacturer Part Number
- Output Configuration
- Output Current
- Function
- Approvals
- Series
- Features
- Operating Temperature
- Package / Case
- Tolerance
Attribute column
Manufacturer
Littelfuse Controllers - Liquid, Level
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Max Power Dissipation | Shielding | Current Rating | Military Standard | Function | Failure Rate | Lead Spacing | Inductance | DC Resistance (DCR) | Output Configuration | Output Current | Lead Style | Q @ Freq | Current - Saturation | Control Voltage | Features | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLC14A60AX Littelfuse | In Stock | - | - | - | - | - | Radial | -- | - | - | - | SSAC | LLC14A60AX-SSAC | - | - | - | - | - | - | -55°C ~ 350°C | Bulk | FS | 0.437 Dia x 2.000 L (11.11mm x 50.80mm) | ±5% | Active | 2 | ±400ppm/°C | - | 10 Ohms | - | - | Wirewound | - | 20W | - | - | - | - | - | - | Pump Down | -- | - | - | - | SPDT | 10 A | - | - | - | 120 VAC | -- | - | 0.725 (18.41mm) | - | - | - | - | - | ||
![]() LLC44B6A Littelfuse | In Stock | - | - | - | - | Through Hole | Axial | Axial | - | 13MHz | 2.5MHz | SSAC | LLC44B6A-SSAC | Ferrite | - | - | - | - | - | -55°C ~ 105°C | -- | IRF | 0.170 Dia x 0.385 L (4.32mm x 9.78mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | - | - | - | Unshielded | 340mA | - | Pump Up | - | - | 47µH | 1.22 Ohm Max | SPDT | 4 A | - | 45 @ 2.5MHz | -- | 120 VAC | -- | - | -- | - | - | - | - | -- | ||
![]() LLC44A5F100 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44A5F100-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Down | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC14A3A Littelfuse | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | SSAC | LLC14A3A-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, SPDT | 10 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC44B1F10 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44B1F10-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC44A10F26 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44A10F26-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Down | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC6430F100M Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC6430F100M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 10 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC44B2F250 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44B2F250-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC12B10AX Littelfuse | In Stock | - | - | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | CE, CSA, UL | - | - | SSAC | LLC12B10AX-SSAC | - | KYOCERA AVX | Bulk | Obsolete | - | 150V | -55°C ~ 125°C | - | AQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±5% | - | - | M | - | - | - | - | - | RF, Microwave, High Frequency | - | 620 pF | - | - | - | - | - | - | - | - | - | - | 1NO, SPDT | 10 A | - | - | - | 24 VAC | High Q, Low Loss | - | - | - | - | 0.102 (2.59mm) | - | - | ||
![]() LLC16B15AX Littelfuse | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | CE, CSA, UL | - | - | SSAC | LLC16B15AX-SSAC | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 150°C | - | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | - | - | C0G, NP0 | - | - | - | - | - | Automotive | - | 68 pF | - | - | - | - | - | - | - | - | - | - | 1NO, SPDT | 10 A | - | - | - | 230 VAC | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
![]() LLC44B3F1 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44B3F1-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC42A3A Littelfuse | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | SSAC | LLC42A3A-SSAC | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | 25 ppm/°C | - | 30.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | 100 mW | 100 mW | - | - | MIL-PRF-55182 | Pump Down | 0.01 % | - | - | - | SPDT | 4 A | - | - | - | 24 VAC | Military, Moisture Resistant, Weldable | 1.78 mm | - | 3.81 mm | 1.78 mm | - | Contains Lead | - | ||
![]() LLC16B45A Littelfuse | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | SSAC | LLC16B45A-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, SPDT | 10 A | - | - | - | 230 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC14B4AX Littelfuse | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | SSAC | LLC14B4AX-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, SPDT | 10 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC625F5M Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC625F5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 10 A | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC16A36AX Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC16A36AX-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Down | - | - | - | - | SPDT | 10 A | - | - | - | 230 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC42B60A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC42B60A-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 4 A | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC42A60A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC42A60A-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Down | - | - | - | - | SPDT | 4 A | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC44A5F20 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44A5F20-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Down | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | ||
![]() LLC44B1F100 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | SSAC | LLC44B1F100-SSAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | SPDT | 4 A | - | - | - | 120 VAC | - | - | - | - | - | - | - | - |