- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Termination
- Approvals
- Timing Range
- Coil Voltage
- Mode of Operation
- Contacts
- Series
- Package
- Mfr
Attribute column
Manufacturer
Littelfuse Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Terminal Material | Approvals | Cable Types | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Side 1 Gender | Side 2 Gender | Timing Range | Voltage Rating (AC) | Termination | Connector Type | Composition | Color | Current Rating | Function | Voltage | Number of Poles | Terminal Type | Coil Voltage | Display Type | Mode of Operation | Connection Type | Humidity Range | Operating Voltage | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSPDP113S110SMI Littelfuse | In Stock | - | - | Surface | - | Aluminum | CE, CSA, UL | - | - | - | Burndy | YC28A26 | - | - | - | - | - | 13 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | C-Tap | 12-120 VDC | - | Interval, On Delay | - | - | - | - | - | - | ||
![]() TSD121120M Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Siemens Building Technologies | 258-02038C | - | - | - | - | - | 120 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 24 VAC | - | On Delay | Threaded | - | - | 1NO | - | - | ||
![]() KRPDA2221MS Littelfuse | In Stock | - | - | Surface | - | - | UL | - | - | - | Cutler Hammer, Div of Eaton Corp | JDB3090W | - | - | - | - | - | 1 | - | 0.250 in Flat Blade | - | - | - | 90 A | - | - | - | - | 24-240 VAC, 24-240 VDC | - | On Delay, One-Shot | - | - | - | SPDT | - | - | ||
![]() ESDR493A3 Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | IDEC | YC9Z-RHU10AP8 | - | - | - | - | - | 0 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | Repeat Cycle | - | - | - | Solid State | - | - | ||
![]() ESDR313SA3SP Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Altech | 2P18U3S/50 | - | - | - | - | - | 3 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 24 VDC | - | Repeat Cycle | - | - | - | Solid State | - | - | ||
![]() KRD341240SB Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Stearns | 108706100HPF | - | End Mount | - | - | - | 240 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 110 VDC | - | Repeat Cycle | - | - | 115 VAC;230 VAC | SPDT | IP23 | - | ||
![]() NHPDCA11M13MMB Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Carlo Gavazzi | LDP1SA1B230 | - | - | - | - | - | 1 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 24-240 VAC | - | Off Delay, On Delay | - | - | - | - | - | - | ||
![]() TH2C421 Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0250E2ZK | - | Panel | - | - | - | 0 | - | 0.250 in Flat Blade | - | - | - | 250 A | - | - | - | - | 120 VAC | - | Interval | - | - | - | 1NO | - | - | ||
![]() THDB224A Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | SSAC | THDB224A-SSAC | - | - | - | - | - | 1 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 24 VAC | - | Off Delay | - | - | - | 1NO | - | - | ||
![]() KRPDA118M160MIM Littelfuse | In Stock | - | - | Surface | 11 | - | CE, CSA, UL | PUR;PVC | - | - | Murrelektronik | 7000-23311-3631000 | 125 VAC/125 VDC | - | - | Female | Flying Leads | 18 | - | 0.250 in Flat Blade | Right Angle Female to Flying Leads, 11-pole, M23 | - | - | 7.5 Amps | - | - | - | - | 24-240 VAC, 24-240 VDC | - | Interval, On Delay | - | - | - | SPDT | IP65/IP67 | 10 Meters | ||
![]() KRDM310.5S Littelfuse | In Stock | - | - | Surface | - | - | CE, UL | - | Silver Nickel Alloy | Plastic | ABB | 1SVR405621R6000 | - | Plug In | - | - | - | 0 | - | Socket | - | - | - | - | - | - | - | - | 24 VDC | - | On Delay | - | - | - | DPDT | - | - | ||
![]() TSDR431A480M Littelfuse | In Stock | - | - | Pivot | - | - | CE, CSA, UL | - | - | - | Siemens Building Technologies | 331-2961 | - | - | - | - | - | 1 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | Repeat Cycle | - | - | - | - | - | - | ||
![]() HRDS433 Littelfuse | In Stock | - | - | Surface | - | - | - | - | - | - | Siemens Building Technologies | 267-05971 | - | - | - | - | - | 0 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | One-Shot | Flanged | - | - | SPDT | - | - | ||
![]() TH2A4120 Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Miscellaneous | TH2A4120-SSAC | - | - | - | - | - | 20 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | Interval | - | - | - | 1NO | - | - | ||
![]() KRPDA2222MI Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Honeywell | MP918B1196/U | - | - | - | - | - | 1 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 24-240 VAC, 24-240 VDC | - | Interval, On Delay | - | 5 to 95% RH | - | SPDT | - | - | ||
![]() THS432A Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | TPU | - | - | Turck | U-63579 | 24 VAC;24 VDC | - | - | - | - | 0 | - | 0.250 in Flat Blade | - | - | - | 4 Amps | - | - | - | - | 120 VAC | - | One-Shot | - | - | - | 1NO | IP67 | 5 Meters | ||
![]() TDUIH3000A Littelfuse | In Stock | - | - | DIN Rail | - | - | CE, CSA, cURus, IEC, IECEE, LLOYD | - | - | - | Altech | CDB4/4(1) | - | - | Yes | - | - | 0 | 600 VAC | 0.250 in Flat Blade | - | Polyamide | Gray | - | - | - | 1 | - | 24-120 VAC | - | Interval | - | - | - | 1NO | - | - | ||
![]() TRB24D10X1 Littelfuse | In Stock | - | - | Socket | - | - | CE, CSA, UL | - | - | - | Miscellaneous | TRB24D10X1-SSAC | - | - | - | - | - | 1 | - | 11 Pin | - | - | - | - | - | - | - | - | 24 VDC | - | Off Delay | - | - | - | DPDT | - | - | ||
![]() TAC14120 Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | Hoffman | A24H20CLP | - | - | - | - | - | 20 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | On Delay | - | - | - | 1NO | - | - | ||
![]() TSD4422 Littelfuse | In Stock | - | - | Surface | - | - | CE, cURus | - | - | - | Autonics | FX4H-I | - | Panel Mount | - | - | - | 10 | - | Screw Terminals | - | - | - | - | Counter, Timer | 100-240 VAC | - | - | 120 VAC | LCD - Backlit | On Delay | - | - | - | 1NC | IP50 | - |