- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Termination
- Approvals
- Timing Range
- Coil Voltage
- Mode of Operation
- Contacts
- Series
- Package
- Mfr
Attribute column
Manufacturer
Littelfuse Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Weight | Material - Frame | Material - Blade | Approvals | Cable Types | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | RoHS | SwitchingFrequency | Timing Range | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Ingress Protection | Current Rating | Military Standard | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Output Voltage | Output Type | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Output Current | Synchronous Rectifier | Coil Voltage | RPM | Includes | 1st Connector | Bearing Type | 2nd Connector | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Cable Diameter | Fiber Type | For Measuring | Bend Radius | Mode of Operation | Features | Contacts | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRLM222 Littelfuse | In Stock | - | - | - | Socket | 16 | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | PRLM222-SSAC | Non-Compliant | 500 kHz | 0 | - | - | - | Bulk | - | - | - | - | - | 8 Pin | - | - | - | - | 125 °C | 0 °C | - | - | - | - | - | - | - | 1 | - | - | - | 21.5 V | Adjustable | - | - | - | 1.5 A | No | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | DPDT | - | - | - | - | Contains Lead | - | ||
![]() KSD1433 Littelfuse | In Stock | - | - | - | Surface | - | Aluminium | - | - | - | CE, CSA, UL | - | - | - | SSAC | KSD1433 | Compliant | - | 0 | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 5 | - | - | - | - | - | - | - | - | MIL-DTL-26482 | - | - | - | Female | - | - | Cadmium | 16 AWG | 20 AWG | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | 1NO | - | - | - | - | - | - | ||
![]() THD1A413M Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | THD1A413M-SSAC | Non-Compliant | - | 3 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | 1NO | - | - | - | - | - | - | ||
![]() TSDR411MA5M Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TSDR411MA5M-SSAC | Non-Compliant | - | 1 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | - | ||
![]() TRM120A1Y300 Littelfuse | In Stock | - | - | - | Socket | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TRM120A1Y300-SSAC | - | - | 300 | - | - | - | - | - | - | - | - | - | 8 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | DPDT | - | - | - | - | - | - | ||
![]() THD7423A Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | THD7423A-SSAC | - | - | 0 | - | 150 V | - | - | - | - | 0.1 % | - | - | 0.250 in Flat Blade | 100 ppm/°C | - | 61.9 Ω | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interval, Off Delay | - | 1NO | 650 µm | - | - | - | - | - | ||
![]() TRB120A2Z30 Littelfuse | In Stock | - | - | - | Socket | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TRB120A2Z30-SSAC | - | - | 1 | - | - | - | - | - | - | - | - | - | 8 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Off Delay | - | SPDT | - | - | - | - | - | - | ||
![]() KRDB110.5S Littelfuse | In Stock | - | - | - | Surface | - | - | 1.9 lbs (861.8g) | Aluminum | Steel | CE, cURus, TUV | - | - | 50000 Hrs @ 25°C | SSAC | KRDB110.5S-SSAC | - | - | 0 | 48VDC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 17.80W | - | - | -- | 0.370A | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | 3200 RPM | - | - | Ball | - | Tubeaxial | 245.0 CFM (6.86m³/min) | 56.0 dB(A) | -- | 0.732 in H2O (182.3 Pa) | - | - | - | - | Off Delay | -- | SPDT | - | - | 38.50mm | - | - | - | ||
![]() KRDS231 Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | KRDS231-SSAC | - | - | 1 | - | - | - | - | Fluke Connect™ | - | - | Active | - | 0.250 in Flat Blade | - | Infrared Camera, Thermal Imager | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 24 VDC | - | Adapter, Battery, Cable, Case, Current Module, Manual, Multimeter, SD Card, Software | - | - | - | - | - | - | - | - | - | - | Temperature (Non-Contact) | - | One-Shot | - | SPDT | - | - | - | - | - | - | ||
![]() THDS624C Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | Twin Zip | -- | - | SSAC | THDS624C-SSAC | - | - | 1 | - | - | - | - | -- | - | - | Obsolete | - | 0.250 in Flat Blade | - | Multimode, Duplex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | ST | - | ST | - | - | - | - | - | -- | 62.5/125 | - | -- | One-Shot | Riser | 1NO | - | - | - | - | - | -- | ||
![]() KRDM2135S Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | KRDM2135S-SSAC | - | - | 35 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | SPDT | - | - | - | - | - | - | ||
![]() KRDI211.1S Littelfuse | In Stock | - | - | Tin | Surface | 2512 | - | 40.511469 mg | - | - | CE, CSA, UL | - | - | - | SSAC | KRDI211.1S-SSAC | Compliant | - | 1 | - | - | - | - | - | - | 1 % | - | - | SMD/SMT | 75 ppm/°C | - | 270 mΩ | - | 170 °C | -65 °C | Metal Strip | - | 1 W | - | - | - | - | - | 6432 | 2512 | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interval | - | SPDT | 635 µm | 6.3 mm | 3.2 mm | No | - | - | ||
![]() PRLM425 Littelfuse | In Stock | - | - | - | Socket | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | PRLM425-SSAC | Compliant | - | 7 | - | - | - | - | - | - | - | - | - | 8 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | DPDT | - | - | - | - | - | - | ||
![]() THDB414SA Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | THDB414SA-SSAC | Non-Compliant | - | 4 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Off Delay | - | 1NO | - | - | - | - | - | - | ||
![]() TRS120A1Y2 Littelfuse | In Stock | - | - | - | Socket | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TRS120A1Y2-SSAC | - | - | 2 | - | - | - | - | - | - | - | - | - | 8 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One-Shot | - | SPDT | - | - | - | - | - | - | ||
![]() TH1B612 Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TH1B612-SSAC | Non-Compliant | - | 2 | - | - | - | - | - | - | 5 % | - | 2 | 0.250 in Flat Blade | 300 ppm/°C | - | 3.3 Ω | - | 155 °C | -55 °C | Thick Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | Automotive AEC-Q200 | 1NO | 609.6 µm | 3.2004 mm | 2.4892 mm | - | - | - | ||
![]() TH1C410.1 Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TH1C410.1-SSAC | - | - | 0 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | 1NO | - | - | - | - | - | - | ||
![]() TA24A1 Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TA24A1-SSAC | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lockout | - | - | - | - | - | - | - | - | ||
![]() KRDM520 Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | KRDM520-SSAC | - | - | 0 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | SPDT | - | - | - | - | - | - | ||
![]() TSDR410.1SB0.5S Littelfuse | In Stock | - | - | - | Surface | - | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | TSDR410.1SB0.5S-SSAC | Compliant | - | 0 | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | - |