- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Termination
- Approvals
- Timing Range
- Coil Voltage
- Mode of Operation
- Contacts
- Series
- Package
- Mfr
Attribute column
Manufacturer
Littelfuse Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Timing Range | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Supply | Termination Style | Function | Circuit | Output Configuration | Output Current | Relay Type | Coil Voltage | Contact Rating @ Voltage | Delay Time | Timing Adjustment Method | Timing Initiate Method | Control Voltage | Mode of Operation | Contacts | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLC14B15A Littelfuse | In Stock | - | - | - | - | CE, CSA, UL | SSAC | LLC14B15A-SSAC | - | - | - | - | - | - | - | - | - | - | 1NO, SPDT | 10 A | - | - | - | - | - | - | 120 VAC | - | - | - | ||
![]() KSPU44B Littelfuse | In Stock | - | - | - | Surface | CE, CSA, UL | SSAC | KSPU44B-SSAC | 1 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | Off Delay | - | - | ||
![]() KRPSA34TS Littelfuse | In Stock | - | - | - | Surface | CE, CSA, UL | SSAC | KRPSA34TS-SSAC | 0 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | 24-240 VAC, 24-240 VDC | - | - | - | - | - | One-Shot Falling Edge | SPDT | - | ||
![]() KSPD43232MB Littelfuse | In Stock | - | - | - | Surface | CE, CSA, UL | SSAC | KSPD43232MB-SSAC | 1 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | Off Delay, On Delay | - | - | ||
![]() THD1C630 Littelfuse | In Stock | - | - | - | Surface | CE, CSA, UL | SSAC | THD1C630-SSAC | 0 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | 230 VAC | - | - | - | - | - | On Delay | 1NO | - | ||
![]() KSPSA21I Littelfuse | In Stock | - | - | - | Surface | CE, CSA, UL | SSAC | KSPSA21I-SSAC | 0 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | 24-240 VAC | - | - | - | - | - | Interval | - | - | ||
![]() KRD9124A Littelfuse | In Stock | - | - | - | Surface | CE, CSA, UL | SSAC | KRD9124A-SSAC | 1 | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | Watchdog | SPDT | - | ||
![]() KSD1412S Littelfuse Inc. | 43 |
| Datasheet | 14 Weeks | Chassis Mount | - | - | - | - | 2016 | KSD1 | Active | Not Applicable | - | 120VAC | Quick Connect - 0.250 (6.3mm) | On-Delay | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | Fixed, 2 Sec | Fixed | Input Voltage | - | - | - | ROHS3 Compliant | ||
![]() TS1621 Littelfuse Inc. | 26 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDUL3001A Littelfuse Inc. | 59 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | TDUL | Active | Not Applicable | - | 100V~240VAC/DC | Quick Connect - 0.250 (6.3mm) | On-Delay | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | 0.1 Sec ~ 102.3 Sec | DIP Switches | Input Voltage | - | - | - | ROHS3 Compliant | ||
![]() TDMH24AL Littelfuse Inc. | 2121 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDBH120AL Littelfuse Inc. | 2553 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TL120A5T Littelfuse Inc. | 14 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | TL | Active | Not Applicable | - | 120VAC | Quick Connect - 0.250 (6.3mm) | On-Delay | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | Fixed, 1 Sec | Fixed | Input Voltage, Trigger Signal | - | - | - | ROHS3 Compliant | ||
![]() KSD2420 Littelfuse Inc. | 14 |
| Datasheet | 9 Weeks | Chassis Mount | - | - | - | - | 2016 | KSD2 | Active | Not Applicable | - | 120VAC | Quick Connect - 0.250 (6.3mm) | Interval | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | 0.1 Sec ~ 10 Sec | External Resistor | Input Voltage | - | - | - | ROHS3 Compliant | ||
![]() KSDB324N Littelfuse Inc. | 14 |
| Datasheet | 9 Weeks | Chassis Mount | - | - | - | - | 2016 | KSDB | Active | Not Applicable | - | 24VDC | Quick Connect - 0.250 (6.3mm) | Off-Delay | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | 1 Min ~ 100 Min | External Resistor | Input Voltage, Trigger Signal | - | - | - | ROHS3 Compliant | ||
![]() HRDB120 Littelfuse Inc. | 51 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | HRDB | Active | Not Applicable | - | 12VDC | Quick Connect - 0.250 (6.3mm) | Off-Delay | SPDT (1 Form C) | - | - | Mechanical Relay | - | 30A @ 125/240VAC | 0.1 Sec ~ 10 Sec | Screwdriver Slot | Input Voltage, Trigger Signal | - | - | - | ROHS3 Compliant | ||
![]() TDU3000A Littelfuse Inc. | 40 | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | TDU | Active | Not Applicable | - | 24V~120VAC/DC | Quick Connect - 0.250 (6.3mm) | On-Delay | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | 1 Sec ~ 1023 Sec | DIP Switches | Input Voltage | - | - | - | ROHS3 Compliant | ||
![]() TDM230AL Littelfuse Inc. | 2816 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TDM | Active | Not Applicable | - | 230VAC | Plug In, 8 Pin (Octal) | On-Delay | DPDT (2 Form C) | - | - | Mechanical Relay | - | 10A @ 120/240VAC | 1 Sec ~ 1023 Sec | DIP Switches | Input Voltage | - | - | - | ROHS3 Compliant | ||
![]() TSD61115SP Littelfuse Inc. | 14 |
| Datasheet | 9 Weeks | Chassis Mount | - | - | - | - | 2016 | TSD | Active | Not Applicable | - | 12VDC | Quick Connect - 0.250 (6.3mm) | Interval | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | Fixed, 15 Sec | Fixed | Input Voltage | - | - | - | ROHS3 Compliant | ||
![]() FS524 Littelfuse Inc. | 45 |
| Datasheet | 6 Weeks | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |