- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Termination
- Approvals
- Timing Range
- Coil Voltage
- Mode of Operation
- Contacts
- Series
- Package
- Mfr
Attribute column
Manufacturer
Littelfuse Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Function | Qualification Status | Circuit | Configuration | Case Connection | Relay Type | Contact Rating @ Voltage | Trigger Device Type | Repetitive Peak Off-state Voltage | Delay Time | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Timing Adjustment Method | Timing Initiate Method | DC Gate Trigger Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDBL120ALD Littelfuse Inc. | 2028 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDS120AL Littelfuse Inc. | 2169 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TDS | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | One Shot | - | SPDT (1 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 1 Sec ~ 1023 Sec | - | - | DIP Switches | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() FS146RC Littelfuse Inc. | 14 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2011 | FS100 | - | Active | Not Applicable | - | - | - | - | 24VAC | - | - | - | - | - | Wire Leads | - | Repeat Cycle | - | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | - | Fixed, 75 FPM | - | - | Fixed | Input Voltage | - | ROHS3 Compliant | ||
![]() HRDB121 Littelfuse Inc. | 14 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | HRDB | - | Active | Not Applicable | - | - | - | - | 12VDC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | Off-Delay | - | SPDT (1 Form C) | - | - | Mechanical Relay | 30A @ 125/240VAC | - | - | 1 Sec ~ 100 Sec | - | - | Screwdriver Slot | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() TRU2 Littelfuse Inc. | 2815 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TRU | - | Active | Not Applicable | - | - | - | - | 19V~264VAC 19V~30VDC | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | Programmable (Multi-Function) | - | SPDT (1 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 0.1 Sec ~ 1000 Min | - | - | Hand Dial | Input Voltage, Trigger Signal | - | Non-RoHS Compliant | ||
![]() TDB120ALD Littelfuse Inc. | 2766 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TDB | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | Off-Delay | - | DPDT (2 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 1 Sec ~ 1023 Sec | - | - | DIP Switches | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() KSDB2115S Littelfuse Inc. | 14 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | KSDB | - | Active | Not Applicable | - | - | - | - | 24VAC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | Off-Delay | - | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | - | Fixed, 15 Sec | - | - | Fixed | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() TRDU120A2 Littelfuse Inc. | 2811 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TRDU | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | Programmable (Multi-Function) | - | SPDT (1 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 0.1 Sec ~ 1705 Hrs | - | - | DIP Switches | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() TDUI3000A Littelfuse Inc. | 14 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | TDUI | - | Active | Not Applicable | - | - | - | - | 24V~120VAC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | Interval | - | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | - | 1 Sec ~ 1023 Sec | - | - | DIP Switches | Input Voltage | - | ROHS3 Compliant | ||
![]() SC4120A Littelfuse Inc. | 2951 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | - | SC4 | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | Repeat Cycle | - | - | - | - | Solid State Relay | - | - | - | - | - | - | Fixed | Input Voltage | - | - | ||
![]() KSDS420 Littelfuse Inc. | 14 | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2011 | KSDS | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | One Shot | - | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | - | 0.1 Sec ~ 10 Sec | - | - | External Resistor | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() THDS410.25SA Littelfuse Inc. | 49 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | - | THDS | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | One Shot | - | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | - | Fixed, 0.25 Sec | - | - | Fixed | Input Voltage, Trigger Signal | - | ROHS3 Compliant | ||
![]() HRDB223 Littelfuse Inc. | 2215 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRS24D7Z10 Littelfuse Inc. | 45 |
| Datasheet | 19 Weeks | Socketable | - | - | - | - | - | TRS | - | Active | - | - | - | - | - | 24VDC | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | One Shot | - | SPDT (1 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 0.1 Sec ~ 10 Sec | - | - | Hand Dial | Input Voltage, Trigger Signal | - | - | ||
![]() TDR4A33 Littelfuse Inc. | 2007 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TDR | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | Repeat Cycle | - | DPDT (2 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 10 Sec ~ 10230 Sec | - | - | DIP Switches | Input Voltage | - | ROHS3 Compliant | ||
![]() TDUL3000A Littelfuse Inc. | 15 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | TDUL | - | Active | Not Applicable | - | - | - | - | 24V~120VAC/DC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | On-Delay | - | SPST-NO (1 Form A) | - | - | Solid State Relay | - | - | - | 0.1 Sec ~ 102.3 Sec | - | - | DIP Switches | Input Voltage | - | ROHS3 Compliant | ||
![]() FS224 Littelfuse Inc. | 43 |
| Datasheet | 6 Weeks | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FS312 Littelfuse Inc. | 14 |
| Datasheet | 6 Weeks | - | NO | 1 | 110°C | -40°C | 2011 | - | e3 | Active | Not Applicable | 3 | EAR99 | MATTE TIN | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | 260 | 10 | 3 | - | R-PSIP-T3 | - | Not Qualified | - | SINGLE | ANODE | - | - | SCR | 200V | - | 200V | 10A | - | - | 0.5mA | ROHS3 Compliant | ||
![]() KRDM120 Littelfuse Inc. | 44 | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | - | 2016 | KRDM | - | Active | Not Applicable | - | - | - | - | 12VDC | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | On-Delay | - | SPDT (1 Form C) | - | - | Mechanical Relay | 10A @ 125VAC | - | - | 0.1 Sec ~ 10 Sec | - | - | Screwdriver Slot | Input Voltage | - | ROHS3 Compliant | ||
![]() TDB120AL Littelfuse Inc. | 2961 |
| Datasheet | 6 Weeks | Socketable | - | - | - | - | 2016 | TDB | - | Active | Not Applicable | - | - | - | - | 120VAC | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | Off-Delay | - | SPDT (1 Form C) | - | - | Mechanical Relay | 10A @ 120/240VAC | - | - | 1 Sec ~ 1023 Sec | - | - | DIP Switches | Input Voltage, Trigger Signal | - | ROHS3 Compliant |