- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- Length
- Multiplexed Display Capability
- Number of Functions
- Number of Segments
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Output Characteristics
- Package Body Material
Attribute column
Manufacturer
Littelfuse Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Output Characteristics | Seated Height-Max | Interface IC Type | Number of Segments | Multiplexed Display Capability | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1781CS Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC9909NTR Littelfuse Inc | 35 |
| Datasheet | YES | 8 | LITTELFUSE INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | Yes | 550 V | 8 V | 15 V | DUAL | GULL WING | 1 | 1.27 mm | compliant | R-PDSO-G8 | CONSTANT-CURRENT | 1.75 mm | LED DISPLAY DRIVER | 2 | NO | 4.9 mm | 3.9 mm |