- Package / Case
- Number of Drivers
- Mounting Styles
- Supply Voltage-Max
- Rise Time
- Supply Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Product
- Type
- Driver Configuration
Attribute column
Manufacturer
Littelfuse PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Driver Configuration | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | MSL | Supply Voltage-Max | Supply Voltage-Min | Series | Type | Number of Outputs | Configuration | Output Current | Input Type | Rise Time | Number of Drivers | Product |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXDI609SITR Littelfuse | 1499 | - | - | SOIC-8 | - | - | - | SMD/SMT | - | 35 V | 4.5 V | IXD_609 | - | - | Inverting | 9 A | - | 22 ns | - | - | ||
![]() IXDD630CI Littelfuse | 305 |
| - | TO-220-5 | Low Side | + 125 C | - 40 C | Through Hole | - | 35 V | 12.5 V | IXD_630 | Low-Side | 1 Output | Non-Inverting | 30 A | Non-Inverting | 11 ns | 1 Driver | MOSFET Gate Drivers | ||
![]() IXDI609SI Littelfuse | 475 |
| - | SOIC-8 | Low Side | - | - | SMD/SMT | - | 35 V | 4.5 V | IXD_609 | - | - | Inverting | 9 A | Inverting | 22 ns | - | - | ||
![]() IXDF604SIA Littelfuse | 2346 |
| - | SOIC-8 | Low Side | + 125 C | - 40 C | SMD/SMT | - | 35 V | 4.5 V | IXD_604 | Low-Side | 2 Output | Inverting, Non-Inverting | 4 A | Logic | 9 ns | 2 Driver | MOSFET Gate Drivers | ||
![]() IXDI604PI Littelfuse | 636 |
| - | DIP-8 | Low Side | + 125 C | - 40 C | Through Hole | - | 35 V | 4.5 V | IXD_604 | Low-Side | 2 Output | Inverting | 4 A | Logic | 9 ns | 2 Driver | MOSFET Gate Drivers | ||
![]() IXDN609CI Littelfuse | 754 |
| - | TO-220-5 | Low Side | + 125 C | - 40 C | Through Hole | - | 35 V | 4.5 V | IXD_609 | Low-Side | 1 Output | Non-Inverting | 9 A | Logic | 22 ns | 1 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IXDN602SI Littelfuse | 37 |
| - | SOIC-8 | - | + 125 C | - 40 C | SMD/SMT | - | 35 V | 4.5 V | IXD_602 | Low-Side | 2 Output | Non-Inverting | 2 A | - | 7.5 ns | 2 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IXDF602SI Littelfuse | 5000 |
| - | SOIC-8 | - | - | - | SMD/SMT | - | - | - | IXD_602 | - | - | - | - | - | - | - | - | ||
![]() IXDF602D2TR Littelfuse | 29 |
| - | DFN-8 | - | - | - | SMD/SMT | - | - | - | IXD_602 | - | - | - | - | - | - | - | - | ||
![]() IXDN602PI Littelfuse | 924 |
| - | DIP-8 | Low Side | + 125 C | - 40 C | Through Hole | - | 35 V | 4.5 V | IXD_602 | Low-Side | 2 Output | Non-Inverting | 2 A | Logic | 7.5 ns | 2 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IXDN604SIATR Littelfuse | 2000 | - | - | SOIC-8 | Low Side | + 125 C | - 40 C | SMD/SMT | - | 35 V | 4.5 V | IXD_604 | Low-Side | 2 Output | Non-Inverting | 4 A | Logic | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IX4340UE Littelfuse | 36 |
| - | MSOP-8 | - | + 125 C | - 40 C | SMD/SMT | - | 20 V | 5 V | IX4340 | Low-Side | 2 Output | - | 5 A | - | 7 ns | 2 Driver | MOSFET Gate Drivers | ||
![]() IXDN609SITR Littelfuse | 1955 | - | - | SOIC-8 | Low Side | + 125 C | - 40 C | SMD/SMT | - | 35 V | 4.5 V | IXD_609 | Low-Side | 1 Output | Non-Inverting | 9 A | Logic | 22 ns | 1 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IXDI609CI Littelfuse | 603 |
| - | TO-220-5 | - | + 125 C | - 40 C | Through Hole | - | 35 V | 4.5 V | IXD_609 | Low-Side | 1 Output | Inverting | 9 A | - | 22 ns | 1 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IXDI604SIA Littelfuse | 1660 |
| - | SOIC-8 | Low Side | + 125 C | - 40 C | SMD/SMT | - | 35 V | 4.5 V | IXD_604 | Low-Side | 2 Output | Inverting | 4 A | Logic | 9 ns | 2 Driver | MOSFET Gate Drivers | ||
![]() IXDI602SIATR Littelfuse | 1256 |
| - | SOIC-8 | Low Side | + 125 C | - 40 C | SMD/SMT | - | 35 V | 4.5 V | IXD_602 | Low-Side | 2 Output | Inverting | 2 A | Inverting | 7.5 ns | 2 Driver | IGBT, MOSFET Gate Drivers | ||
![]() IX4340N Littelfuse | 1786 | - | - | SOIC-8 | Low Side | + 125 C | - 40 C | SMD/SMT | - | 20 V | 5 V | IX4340 | Low-Side | 2 Output | - | 5 A | CMOS, TTL | 7 ns | 2 Driver | MOSFET Gate Drivers | ||
![]() LF2181NTR Littelfuse | 2500 | - | - | SOIC-8 | - | + 125 C | - 40 C | SMD/SMT | - | 20 V | 10 V | - | High-Side, Low-Side | 2 Output | - | - | - | 40 ns | 1 Driver | Driver ICs - Various | ||
![]() IXDF602SIATR Littelfuse | 6000 |
| - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | ||
![]() IXDD609SITR Littelfuse | 1990 | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - |