- Package / Case
- Number of Drivers
- Mounting Styles
- Supply Voltage-Max
- Rise Time
- Supply Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Product
- Type
- Driver Configuration
Attribute column
Manufacturer
Littelfuse PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | Brand | Driver Configuration | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | MSL | PPAP | Programmable | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Number of Outputs | Configuration | Output Current | Input Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Product | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXDI602PI Littelfuse Inc. | 1158 |
| - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | IXDI602 | - | Low-Side | - | - | - | 0.8V, 3V | - | - | - | - | - | - | Not Verified | - | - | -55°C ~ 150°C (TJ) | Tube | - | Active | - | - | 4.5V ~ 35V | - | - | - | Inverting | - | - | 7.5ns, 6.5ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 2A, 2A | - | - | ||
![]() IXDI602D2TR Littelfuse Inc. | 32 |
| - | Surface Mount | 8-VDFN Exposed Pad | 8-DFN-EP (5x4) | - | IXDI602 | - | Low-Side | - | - | - | 0.8V, 3V | - | - | - | - | - | - | Not Verified | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | - | - | 4.5V ~ 35V | - | - | - | Inverting | - | - | 7.5ns, 6.5ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 2A, 2A | - | - | ||
![]() MTI85W100GC Littelfuse | In Stock | - | - | - | - | - | Unknown | - | - | - | Compliant | - | 8542.39.00.01 | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX4310NTR Littelfuse | 4000 |
| - | - | - | - | - | - | Littelfuse | - | - | 4000 | - | - | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | Gate Drivers | ||
![]() IXDD604D2TR Littelfuse | 3213 |
| - | - | DFN-8 | - | - | - | - | Low Side | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_604 | - | Low-Side | - | - | 2 Output | Non-Inverting | 4 A | Logic | 9 ns | - | - | - | 2 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDI609YI Littelfuse | 2200 |
| - | - | TO-263-5 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_609 | - | Low-Side | - | - | 1 Output | Inverting | 9 A | - | 22 ns | - | - | - | 1 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDI614YI Littelfuse | 1369 |
| - | - | TO-263-5 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_614 | - | Low-Side | - | - | 1 Output | Inverting | 14 A | - | 25 ns | - | - | - | 1 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDI614CI Littelfuse | 84 |
| - | - | TO-220-5 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | 35 V | 4.5 V | - | - | IXD_614 | - | Low-Side | - | - | 1 Output | Inverting | 14 A | - | 25 ns | - | - | - | 1 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDD630MCI Littelfuse | 250 |
| - | - | TO-220-5 | - | - | - | - | Low Side | - | - | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | 35 V | 9 V | - | - | IXD_630 | - | Low-Side | - | - | 1 Output | Non-Inverting | 30 A | Logic | 11 ns | - | - | - | 1 Driver | - | - | MOSFET Gate Drivers | - | ||
![]() IXDI630MCI Littelfuse | 200 | - | - | - | TO-220-5 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | 35 V | 9 V | - | - | IXD_630 | - | Low-Side | - | - | 1 Output | Inverting | 30 A | - | 20 ns | - | - | - | 1 Driver | - | - | MOSFET Gate Drivers | - | ||
![]() IXDI602SI Littelfuse | 29 |
| - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_602 | - | Low-Side | - | - | 2 Output | Inverting | 2 A | - | 7.5 ns | - | - | - | 2 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDI630MYI Littelfuse | 29 |
| - | - | TO-263-5 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 9 V | - | - | IXD_630 | - | Low-Side | - | - | 1 Output | - | 30 A | - | 20 ns | - | - | - | 1 Driver | - | - | MOSFET Gate Drivers | - | ||
![]() IXDD609SIATR Littelfuse | 2000 | - | - | - | SOIC-8 | - | - | - | - | Low Side | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_609 | - | Low-Side | - | - | 1 Output | Non-Inverting | 9 A | Logic | 22 ns | - | - | - | 1 Driver | - | - | MOSFET Gate Drivers | - | ||
![]() IX4310TTR Littelfuse | 2810 | - | - | - | SOT-23-5 | - | - | - | - | Low Side | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 24 V | 5 V | - | - | IX4310 | - | Low-Side | - | - | 1 Output | - | 2 A | CMOS, TTL | 7 ns | - | - | - | 1 Driver | - | - | MOSFET Gate Drivers | - | ||
![]() IXDD614SITR Littelfuse | 2000 | - | - | - | SOIC-8 | - | - | - | - | Low Side | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_614 | - | Low-Side | - | - | 1 Output | Non-Inverting | 14 A | Logic | 25 ns | - | - | - | 1 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDN609YI Littelfuse | 26257 |
| - | - | TO-263-5 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 35 V | 4.5 V | - | - | IXD_609 | - | Low-Side | - | - | 1 Output | Non-Inverting | 9 A | - | 22 ns | - | - | - | 1 Driver | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() IXDF604PI Littelfuse | 2124 |
| - | - | DIP-8 | - | - | - | - | Low Side | - | - | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | 35 V | 4.5 V | - | - | IXD_604 | - | Low-Side | - | - | 2 Output | Inverting, Non-Inverting | 4 A | Logic | 9 ns | - | - | - | 2 Driver | - | - | MOSFET Gate Drivers | - | ||
![]() LF2113BTR Littelfuse | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF2136BTR Littelfuse | 1500 | - | - | - | SOIC-28 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 20 V | 10 V | - | - | - | - | - | - | - | 6 Output | - | - | - | 90 ns | - | - | - | 6 Driver | - | - | Half-Bridge Drivers | - | ||
![]() LF21904NTR Littelfuse | 2280 | - | - | - | SOIC-14 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | 20 V | 10 V | - | - | - | - | High-Side, Low-Side | - | - | 2 Output | - | - | - | 25 ns | - | - | - | 2 Driver | - | - | Driver ICs - Various | - |