- Package / Case
- Number of Drivers
- Mounting Styles
- Supply Voltage-Max
- Rise Time
- Supply Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Product
- Type
- Driver Configuration
Attribute column
Manufacturer
Littelfuse PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Programmable | Operating Temperature | Packaging | Part Status | Voltage - Supply | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXDF602SITR Littelfuse Inc. | 49 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-SOIC-EP | IXDF602 | Low-Side | 0.8V, 3V | Not Verified | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Active | 4.5V ~ 35V | Inverting, Non-Inverting | 7.5ns, 6.5ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 2A, 2A | ||
![]() IX4427NTR Littelfuse Inc. | 30000 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | IX4427 | Low-Side | 0.8V, 2.4V | Not Verified | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 30V | Non-Inverting | 10ns, 8ns | Independent | 2 | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | ||
![]() IXDD604SIATR Littelfuse Inc. | 25 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | IXDD604 | Low-Side | 0.8V, 3V | Not Verified | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 35V | Non-Inverting | 9ns, 8ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 4A, 4A |