- Package / Case
- Packaging
- Mounting Type
- Number of Outputs
- Operating Temperature
- Ratio - Input:Output
- Switch Type
- Voltage - Load
- Voltage - Supply (Vcc/Vdd)
- Fault Protection
- Features
- Rds On (Typ)
Attribute column
Manufacturer
Littelfuse PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current Limit | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Function | Number of Outputs | Output Type | Operating Supply Voltage | Configuration | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Input Type | Accuracy | Switch Type | Product Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Sensing Method | Rds On (Typ) | Number of Switches | Product | Features | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS0504EDD12 Littelfuse | 2457 |
| - | Surface Mount | 4-UDFN | 4-DFN (1.2x1.6) | LS0504 | Littelfuse | 4.5 A | 3000 | Littelfuse | + 150 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.5 W | Active | Details | 5.5 V | 1.8 V | - | -40°C ~ 150°C (TJ) | MouseReel | - | - | - | - | - | Switch ICs | - | 1 | N-Channel | - | - | On/Off | 4A | High Side | 4 A | Not Required | - | Non-Inverting | - | General Purpose | Power Switch ICs - Power Distribution | 1:1 | 1.8V ~ 5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Short Circuit, UVLO | - | 26mOhm | - | Load Switches | Load Discharge, Slew Rate Controlled | Power Switch ICs - Power Distribution | - | ||
![]() LS0504EVT233 Littelfuse | 2310 | - | - | Surface Mount | SOT-23-3 | SOT-23-3 | - | Littelfuse | 3 A | 3000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | 50 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.88 W | Active | Details | 6 V | 2.7 V | 2.7V ~ 6V | -40°C ~ 125°C | MouseReel | - | - | - | - | Over-Voltage Protection | Switch ICs | Electronic Fuse | 1 Output | - | 2.7 V to 6 V | - | - | - | - | 4 A | - | 4A | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | eFuses | - | Power Switch ICs - Power Distribution | - | ||
![]() LS1205EVD33 Littelfuse | 3250 |
| - | Surface Mount | DFN-10 | 10-DFN (3x3) | - | Littelfuse | 4 A | 5000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | 25 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.89 W | Active | Details | 18 V | 2.7 V | 2.7V ~ 18V | -40°C ~ 125°C | MouseReel | - | - | - | - | eFuse With Programmable Current Limit | Switch ICs | Electronic Fuse | 3 Output | - | 2.7 V to 18 V | - | - | - | - | 5 A | - | 5A | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | eFuses | - | Power Switch ICs - Power Distribution | - | ||
![]() RYC8710-2M Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | - | 2500 | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | RYC8 | - | - | High Side | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | USB Power Switches | - | Power Switch ICs - Power Distribution | - | ||
![]() LS0505EVD22 Littelfuse | 52700 |
| - | Surface Mount | DFN-8 | 10-DFN (2x2) | - | Littelfuse | 5 A | 3000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | 50 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.52 W | Active | Details | 6 V | 2.7 V | 2.7V ~ 6V | -40°C ~ 125°C | MouseReel | - | - | - | - | Over-Voltage Protection | Switch ICs | Electronic Fuse | 1 Output | - | 2.7 V to 6 V | - | - | - | - | 5 A | - | 5A | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | eFuses | - | Power Switch ICs - Power Distribution | - | ||
![]() CPC7512ZTR Littelfuse | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS24062RQ23 Littelfuse | 5423 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (2.5x3.2) | LS24062 | Littelfuse | 3.5 A | 5000 | Littelfuse | + 150 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.8 W | Active | Details | 24 V | 3 V | - | 125°C (TJ) | MouseReel | - | - | - | - | - | Switch ICs | - | 1 | N-Channel | - | - | On/Off | 6A | High Side or Low Side | 6 A | Not Required | - | Non-Inverting | - | General Purpose | Power Switch ICs - Power Distribution | 1:1 | 3V ~ 24V | Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | 24mOhm | - | Load Switches | Load Discharge, Slew Rate Controlled, Status Flag | Power Switch ICs - Power Distribution | - | ||
![]() LS2406ERQ23 Littelfuse | 5338 |
| - | Surface Mount | QFN-16 | 16-QFN (2.5x3.2) | - | Littelfuse | 5 A | 5000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | 24 mOhms | 500 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2.6 W | Active | Details | 24 V | 3 V | 3V ~ 24V | -40°C ~ 125°C | MouseReel | - | - | - | - | Current-Limit Switch | Switch ICs | Electronic Fuse | 2 Output | - | 3 V to 24 V | - | - | - | - | 6 A | - | 6A | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | eFuses | - | Power Switch ICs - Power Distribution | - | ||
![]() LS1205EFD33 Littelfuse | 5782 |
| - | Surface Mount | DFN-10 | 10-DFN (3x3) | - | Littelfuse | 4 A | 5000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | 25 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.89 W | Active | Details | 18 V | 2.7 V | 2.7V ~ 18V | -40°C ~ 125°C | MouseReel | - | - | - | - | eFuse With Programmable Current Limit | Switch ICs | Electronic Fuse | 3 Output | - | 2.7 V to 18 V | - | - | - | - | 5 A | - | 5A | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | eFuses | - | Power Switch ICs - Power Distribution | - | ||
![]() LS12052BD33 Littelfuse | 15000 |
| - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | LS12052 | Littelfuse | 4 A | 5000 | Littelfuse | + 150 C | Littelfuse Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2.6 W | Active | Details | 18 V | 2.7 V | - | 125°C (TJ) | MouseReel | - | - | - | - | - | Switch ICs | - | 1 | N-Channel | 12 V | - | On/Off | 3.6A | High Side | 5 A | Not Required | - | Non-Inverting | - | General Purpose | Power Switch ICs - Power Distribution | 1:1 | 2.7V ~ 18V | Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | 25mOhm | - | Load Switches | Load Discharge, Slew Rate Controlled | Power Switch ICs - Power Distribution | - | ||
![]() CPC7695BC Littelfuse | In Stock | - | - | - | SOIC-28 | - | - | - | - | - | - | + 110 C | - | - 40 C | - | SMD/SMT | - | 110 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Switch | Line Card Access Switches | - | - | - | ||
![]() IXDD614YI Littelfuse Inc. | 7144 |
| - | Surface Mount | TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263-5 | IXDD614 | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | - | - | Active | - | - | - | - | 1 | - | - | - | On/Off | 4A | Low Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | 1:1 | 4.5V ~ 35V | - | - | - | - | - | - | - | - | ||
![]() RYC8630-2M Littelfuse Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | - | - | - | On/Off | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 100m Ω | - | - | Slew Rate Controlled, Status Flag | - | ROHS3 Compliant | ||
![]() RYC8520L Littelfuse Inc. | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | - | - | - | On/Off | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | 1:1 | 4.5V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 110m Ω | - | - | Slew Rate Controlled, Status Flag | - | ROHS3 Compliant | ||
![]() RYC8621-1M Littelfuse Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | - | - | - | On/Off | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 100m Ω | - | - | Slew Rate Controlled, Status Flag | - | ROHS3 Compliant | ||
![]() RYC8520H Littelfuse Inc. | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1 | - | - | - | On/Off | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | 1:1 | 4.5V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 110m Ω | - | - | Slew Rate Controlled, Status Flag | - | ROHS3 Compliant | ||
![]() RYC8621-2M Littelfuse Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | - | - | - | On/Off | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 100m Ω | - | - | Slew Rate Controlled, Status Flag | - | ROHS3 Compliant | ||
![]() RYC8630-1M Littelfuse Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | - | - | - | On/Off | - | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 100m Ω | - | - | Slew Rate Controlled, Status Flag | - | ROHS3 Compliant | ||
![]() RYC8240-4WM Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | PolySwitch® | Obsolete | 1 (Unlimited) | - | - | - | 4 | N-Channel | - | - | - | - | - | - | Not Required | - | - | - | USB Switch | - | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | 95mOhm | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() RYC8220-4M Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | PolySwitch® | Obsolete | 1 (Unlimited) | - | - | - | 2 | N-Channel | - | - | - | - | - | - | Not Required | - | - | - | USB Switch | - | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | 95mOhm | - | - | Status Flag | - | Non-RoHS Compliant |