- Package / Case
- Packaging
- Mounting Type
- Number of Outputs
- Operating Temperature
- Ratio - Input:Output
- Switch Type
- Voltage - Load
- Voltage - Supply (Vcc/Vdd)
- Fault Protection
- Features
- Rds On (Typ)
Attribute column
Manufacturer
Littelfuse PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
RYC8220-2M Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~85°C TA | Tape & Reel (TR) | 2001 | PolySwitch® | Obsolete | 1 (Unlimited) | 2 | N-Channel | - | - | Not Required | - | USB Switch | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | 95mOhm | Status Flag | Non-RoHS Compliant | ||
![]() RYC8240-2WM Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | -40°C~85°C TA | Tape & Reel (TR) | 2001 | PolySwitch® | Obsolete | 1 (Unlimited) | 4 | N-Channel | - | - | Not Required | - | USB Switch | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | 95mOhm | Status Flag | Non-RoHS Compliant | ||
RYC8620-2M Littelfuse Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | 2 | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 100m Ω | Slew Rate Controlled, Status Flag | ROHS3 Compliant | ||
RYC8620-1M Littelfuse Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | 2 | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 100m Ω | Slew Rate Controlled, Status Flag | ROHS3 Compliant |