- Category
- EU RoHS
- Maximum Operating Temperature (°C)
- Maximum Power Dissipation (mW)
- Minimum Operating Temperature (°C)
- Mounting
- PCB changed
- Package Height
- Package Length
- Pin Count
- Supplier Package
- Tab
Attribute column
Manufacturer
Littelfuse Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Automotive | Category | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Shape | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | PPAP | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | SVHC | SVHC Exceeds Threshold | Tab | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Note | Operating Supply Current | Sensing Method | Product |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXCY10M45S Littelfuse | 33 | - | - | - | TO-252-3 | - | - | No | Switchable Current Regulators | EAR99 | Compliant | - | - | Gull-wing | + 150 C | 150 | 40000 | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | - | 2.38(Max) | 6.73(Max) | - | - | 6.22(Max) | - | 2 | No | - | - | TO-252 | TO-252AA | 450 V | 20 V | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 25 uA | High Side | Current Regulators | ||
![]() IXCY10M90S Littelfuse | 46 |
| - | - | - | - | - | No | Switchable Current Regulators | EAR99 | Compliant | 8542.39.00.01 | - | Gull-wing | - | 150 | 40000 | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.38(Max) | 6.73(Max) | - | - | 6.22(Max) | - | 2 | No | - | - | TO-252 | TO-252AA | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() IXCP10M45S Littelfuse | 41 |
| - | - | - | - | - | No | Switchable Current Regulators | - | Compliant with Exemption | 8542.39.00.01 | - | - | - | 150 | 40000 | - | -55 | Through Hole | - | - | - | - | - | - | - | 9.66(Max) | 10.66(Max) | - | - | - | - | 3 | No | - | - | TO-220 | TO-220AB | - | - | - | Yes | Yes | Tab | - | - | - | Active | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() IXCY10M90S-TRL Littelfuse | 7 |
| - | - | - | - | - | - | Switchable Current Regulators | - | Compliant | - | - | - | - | 150 | 40000 | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.38(Max) | 6.73(Max) | - | - | 6.22(Max) | - | 2 | - | - | - | - | TO-252AA | - | - | - | - | - | Tab | Tape and Reel | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 0FHM000ZXJ Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCA600-C11H1T Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | 8 | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, GWDIP8,.45 | GWDIP8,.45 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | No | - | - | - | - | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 2.54 mm | unknown | - | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | - | - | ||
![]() SM253K0F-2 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXCY10M45S-TRL Littelfuse | 7 |
| - | - | TO-252 | - | - | - | Switchable Current Regulators | - | Compliant | - | - | Gull-wing | - | 150 | 40000 | - | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | - | 2.38(Max) | 6.73(Max) | - | - | 6.22(Max) | - | 2 | - | - | - | TO-252 | TO-252AA | - | 450 V | - | - | - | Tab | Tape and Reel | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Current Regulators | ||
![]() IXCP10M90S Littelfuse | 7 |
| - | - | - | - | - | No | Switchable Current Regulators | EAR99 | Compliant | 8542.39.00.01 | - | - | - | 150 | 40000 | - | -55 | Through Hole | - | - | - | - | - | - | - | 9.66(Max) | 10.66(Max) | - | - | - | - | 3 | No | - | - | TO-220 | TO-220AB | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 225661 Littelfuse | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | ||
![]() SCA320-C28H1G Littelfuse Inc | In Stock | - | Datasheet | - | - | - | 8 | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | - | , MODULE,8LEAD,.5SQ | MODULE,8LEAD,.5SQ | - | - | - | MICROELECTRONIC ASSEMBLY | - | Obsolete | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | Not Qualified | AUTOMOTIVE | - | - | - | - | ||
![]() LS0502SCD33S Littelfuse | 4185 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |