- Current Transfer Ratio
- Data Rate
- If - Forward Current
- Isolation Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Output Current
- Output Type
- Pd - Power Dissipation
- Rise Time
- Series
Attribute column
Manufacturer
Littelfuse Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | If - Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Vr - Reverse Voltage | Series | Output Type | Number of Channels | Output Current | Data Rate | Rise Time | Isolation Voltage | Current Transfer Ratio | Vf - Forward Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC5001GS Littelfuse | In Stock | - | - | SOIC-8 | - | + 85 C | - 40 C | SMD/SMT | 800 mW | - | CPC5001 | Open Drain | 2 Channel | - | 5 Mb/s | - | 3750 Vrms | - | - | ||
![]() CPC5002G Littelfuse | In Stock | - | - | - | 1.5 mA | + 85 C | - 40 C | - | 65 mW | 6.5 V | CPC5002 | Open Drain | 2 Channel | 10 mA | 10 Mb/s | - | 3750 Vrms | - | 1.3 V | ||
![]() CPC5002GS Littelfuse | In Stock | - | - | SOIC-8 | 1.5 mA | + 85 C | - 40 C | SMD/SMT | 65 mW | 6.5 V | CPC5002 | Open Drain | 2 Channel | 10 mA | 10 Mb/s | - | 3750 Vrms | - | 1.3 V | ||
![]() CPC5001G Littelfuse | In Stock | - | - | DIP-8 | - | + 85 C | - 40 C | Through Hole | 800 mW | - | CPC5001 | Open Drain | 2 Channel | - | 5 Mb/s | - | 3750 Vrms | - | - |