- Number of Channels
- Output Type
- If - Forward Current
- Isolation Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Pd - Power Dissipation
- Vf - Forward Voltage
- Vr - Reverse Voltage
- Series
- Current Transfer Ratio
Attribute column
Manufacturer
Littelfuse Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | If - Forward Current | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Subcategory | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise Time | Product Type | Isolation Voltage | Current Transfer Ratio (Max) | Current Transfer Ratio | Vf - Forward Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDA201STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA202S Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA111STR Littelfuse | 1733 |
| - | - | - | - | - | 300 % | 1 mA | - | 1 V | 30 V | + 85 C | - 40 C | SMD/SMT | 150 mW | 5 V | - | - | - | - | Optocouplers | - | Photodarlington | 1 Channel | - | - | - | Transistor Output Optocouplers | 3750 Vrms | 30000 % | 300 % | 1.4 V | ||
![]() LDA213STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA203STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA111S Littelfuse | 749 |
| - | - | - | - | - | 300 % | 1 mA | - | 1 V | 30 V | + 85 C | - 40 C | SMD/SMT | 150 mW | 5 V | - | - | LDA111 | - | Optocouplers | - | Photodarlington | 1 Channel | - | - | - | Transistor Output Optocouplers | 3750 Vrms | 30000 % | 300 % | 1.4 V | ||
![]() LDA102 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA101STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA101 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOC112 Littelfuse | 24 |
| - | - | DIP-8 | - | - | - | 10 mA | - | - | - | + 85 C | - 40 C | Through Hole | 500 mW (1/2 W) | 5 V | - | - | LOC112 | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | - | 1.2 V | ||
![]() LOC111P Littelfuse | 2000 |
| - | - | Flatpack-8 | - | - | - | 10 mA | - | - | - | + 85 C | - 40 C | SMD/SMT | 500 mW (1/2 W) | 5 V | - | - | LOC111 | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.8 % to 3 % | 1.2 V | ||
![]() CPC1301G Littelfuse | 2437 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOC210P Littelfuse | 1250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA200 Littelfuse | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOC117P Littelfuse | 222 |
| - | - | Flatpack-8 | - | - | - | 10 mA | - | - | - | + 85 C | - 40 C | SMD/SMT | 500 mW (1/2 W) | 5 V | - | - | LOC117 | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.8 % to 3 % | 1.2 V | ||
![]() LOC110 Littelfuse | 3698 |
| - | - | DIP-8 | - | - | - | 10 mA | - | - | - | + 85 C | - 40 C | Through Hole | 500 mW (1/2 W) | 5 V | - | - | LOC110 | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.4 % to 3 % | 1.2 V | ||
![]() LOC110STR Littelfuse Inc. | 121 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | LOC110 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | 3750Vrms | Photovoltaic, Linearized | 1 | 1.2V | DC | - | - | - | - | - | - | ||
![]() LOC110S Littelfuse Inc. | 29 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | LOC110 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | - | Active | - | 3750Vrms | Photovoltaic, Linearized | 1 | 1.2V | DC | - | - | - | - | - | - | ||
![]() LDA212 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOC112P Littelfuse | 220 |
| - | - | Flatpack-8 | - | - | - | 10 mA | - | - | - | + 85 C | - 40 C | SMD/SMT | 500 mW (1/2 W) | 5 V | - | - | LOC112 | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | - | 1.2 V |