- Number of Channels
- Output Type
- If - Forward Current
- Isolation Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Pd - Power Dissipation
- Vf - Forward Voltage
- Vr - Reverse Voltage
- Series
- Current Transfer Ratio
Attribute column
Manufacturer
Littelfuse Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | If - Forward Current | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise Time | Product Type | Isolation Voltage | Current Transfer Ratio (Max) | Current Transfer Ratio | Features | Vf - Forward Voltage | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1301G Littelfuse | 2455 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA200 Littelfuse | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA213STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA203STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA111S Littelfuse | 607 |
| - | - | - | - | - | 300 % | 1 mA | - | 1 V | 30 V | + 85 C | - | - 40 C | SMD/SMT | - | 150 mW | - | 5 V | - | - | LDA111 | - | - | - | - | - | - | - | - | Optocouplers | - | Photodarlington | 1 Channel | - | - | - | Transistor Output Optocouplers | 3750 Vrms | 30000 % | 300 % | - | 1.4 V | - | - | ||
![]() LDA102 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA101STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA101 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA201STR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA202S Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA111STR Littelfuse | 1901 |
| - | - | - | - | - | 300 % | 1 mA | - | 1 V | 30 V | + 85 C | - | - 40 C | SMD/SMT | - | 150 mW | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | Photodarlington | 1 Channel | - | - | - | Transistor Output Optocouplers | 3750 Vrms | 30000 % | 300 % | - | 1.4 V | - | - | ||
![]() LOC111P Littelfuse | 2000 |
| - | - | Flatpack-8 | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | 5 V | - | - | LOC111 | - | - | - | - | - | - | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.8 % to 3 % | - | 1.2 V | - | - | ||
![]() LOC112 Littelfuse | 46 |
| - | - | DIP-8 | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | Through Hole | - | 500 mW (1/2 W) | - | 5 V | - | - | LOC112 | - | - | - | - | - | - | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | - | - | 1.2 V | - | - | ||
![]() LOC210P Littelfuse | 1250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOC117P Littelfuse | 285 |
| - | - | Flatpack-8 | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | 5 V | - | - | LOC117 | - | - | - | - | - | - | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.8 % to 3 % | - | 1.2 V | - | - | ||
![]() LOC110 Littelfuse | 4965 |
| - | - | DIP-8 | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | Through Hole | - | 500 mW (1/2 W) | - | 5 V | - | - | LOC110 | - | - | - | - | - | - | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.4 % to 3 % | - | 1.2 V | - | - | ||
![]() LOC110S Littelfuse Inc. | 54 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | LOC110 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | - | - | - | Active | - | - | - | - | - | - | 3750Vrms | Photovoltaic, Linearized | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | ||
![]() LOC110STR Littelfuse Inc. | 145 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | LOC110 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 3750Vrms | Photovoltaic, Linearized | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | ||
![]() LTV-817 Littelfuse | In Stock | - | - | - | Wide 0805 (2012 Metric), 0508 | - | WK73R2A | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | - | WK73R | 0.049 L x 0.079 W (1.25mm x 2.00mm) | ±1% | - | 2 | ±100ppm/°C | 26.7 kOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.026 (0.65mm) | AEC-Q200 | ||
![]() LOC111S Littelfuse | 34 |
| - | - | SOIC-8 | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | 5 V | - | - | LOC111 | - | - | - | - | - | - | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | 3750 Vrms | - | 0.8 % to 3 % | - | 1.2 V | - | - |