- If - Forward Current
- Isolation Voltage
- Maximum Continuous Output Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Pd - Power Dissipation
- Rise Time
- Series
- Vf - Forward Voltage
- Vr - Reverse Voltage
Attribute column
Manufacturer
Littelfuse Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Breakover Voltage-Max | If - Forward Current | Ihs Manufacturer | Maximum Continuous Output Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Vr - Reverse Voltage | Series | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Case Connection | Rise Time | Trigger Device Type | Isolation Voltage | Non-Repetitive Pk On-state Cur | On-State Voltage-Max | Vf - Forward Voltage | DC Off-state Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC5902G Littelfuse | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | 800 mW | - | CPC5902 | - | - | - | - | - | - | - | - | - | 2 Channel | - | - | - | 3750 Vrms | - | - | - | - | ||
![]() CPC5903GS Littelfuse | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | 800 mW | - | CPC5903 | - | - | - | - | - | - | - | - | - | 2 Channel | - | - | - | 3750 Vrms | - | - | - | - | ||
![]() CPC5903G Littelfuse | In Stock | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | 800 mW | - | CPC5903 | - | - | - | - | - | - | - | - | - | 2 Channel | - | - | - | 3750 Vrms | - | - | - | - | ||
![]() SGT03U13 Littelfuse Inc | In Stock | - | - | NO | 2 | 50 V | - | LITTELFUSE INC | - | - | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | Obsolete | SFM | - | - | - | EAR99 | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | 2 | R-PSIP-T2 | Not Qualified | SINGLE | - | ANODE | - | THYRISTOR SURGE PROTECTOR | - | 300 A | 2 V | - | 30 V |