Filters
  • Additional Feature
  • Button color
  • Capacitance
  • Capacitors series
  • Case - inch
  • Case - mm
  • Casing material
  • Configuration
  • Contact Style
  • Contact resistance
  • Contacts
  • Diameter

Attribute column

Manufacturer

Littelfuse Addressable, Specialty

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Exterior Housing Material

Button color

Capacitors series

Case - inch

Case - mm

Casing material

Dielectric strength

Gross weight

Head and button shape

Ihs Manufacturer

Installation diameter

Kind of capacitor

Mounting

Nominal current

Number of switching cycles (electrical)

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Rohs Code

Switching scheme

Transport Packaging size/quantity

Type of capacitor

Operating temperature

Tolerance

Gender

Additional Feature

Capacitance

Packing Method

Number of Functions

Reach Compliance Code

Dielectric

Contact Style

Contact resistance

Configuration

Insulation resistance

Optoelectronic Device Type

Switch Type

Operating temperature range

Forward Current-Max

Isolation Voltage-Max

Operating voltage

Contacts

Diameter

235.1
235.1

Littelfuse

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Male

-

-

-

-

-

-

Pin

-

-

-

-

-

-

-

-

-

-

-

LOC110P
LOC110P

Littelfuse Inc

In Stock

-

Datasheet

YES

SURFACE MOUNT

1

white

KGM

0603

1608

PBT (black) + PC UV

1500 (50 Hz / 1 min) V

0.028 g

ring-cone; button-dome

LITTELFUSE INC

12 mm

MLCC

SMD

2 A

≥200000

85 °C

-40 °C

Active

Yes

1NO, ОFF-(ON) without fixation

62*27.5*28/150

ceramic

-55...125°C

±10%

-

IEC-60950-1, UL RECOGNIZED

1.5nF

TUBE

1

compliant

X7R

-

≤50 mOhm

SINGLE

≥100 (at U=500 V) MOhm

LINEAR IC OUTPUT OPTOCOUPLER

Vandal-resistant button GQ12B series without backlight

-25…+55 °C

0.01 A

3750 V

50V

2S

17.5 mm