- Series
- Coil Voltage
- Switching Voltage
- Mounting Type
- Operating Temperature
- Termination Style
- Contact Form
- Contact Rating (Current)
- Must Operate Voltage
- Must Release Voltage
- Mfr
- Package
Attribute column
Manufacturer
Littelfuse Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Product Type | Number of Phases | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CON-2/240/30L Littelfuse | 40 |
| - | Chassis Mount | - | 1 kOhms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | Hartland Controls/Littelfuse | Panel Mount | Box | HCCY2XU02GG999CS | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | - | 1 Phase | - | 240 V | 600VAC - Max | - | - | 177 VAC | 30 A | - | 40 VAC | Contactors | - | - | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() DCNLEV50-B Littelfuse Inc. | 137 |
| - | Chassis Mount | - | 26Ohms | - | - | - | - | Littelfuse Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | DCNLEV50 | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | - | 25 ms | 12VDC | 900VDC - Nom | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | - | - | - | - | - | - | - | ||
![]() DCNEV250-M Littelfuse Inc. | 225 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12 ~ 24VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | - | - | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNLEV100-BS Littelfuse Inc. | 13 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 750VDC - Nom | 461 mA | 10 ms | 8 VDC | 100 A | 5.5W | 1.2 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEVT350-B Littelfuse Inc. | 2741 |
| - | Chassis Mount | Littelfuse | - | - | 1.8 kV | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT350 | Relays | Stud, Wire Leads | - | 350 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 18 ms | 12VDC | 1800VDC - Nom | 2.8 A | 15 ms | 10 VDC | 350 A | - | - | - | - | Automotive Relays | - | IP67 | 55.6 mm | 89.1 mm | 57 mm | ||
![]() DCNLEV100-C Littelfuse Inc. | 8 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-CAS Littelfuse Inc. | 15 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNEVT500-BA Littelfuse Inc. | 614 |
| - | Chassis Mount | Littelfuse | - | - | - | 4 | Littelfuse | Littelfuse Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT500 | Relays | Stud | - | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | - | 40 ms | 12VDC | 1.8kVDC - Nom | - | 20 ms | 9.9 VDC | 500 A | - | 2 VDC | - | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() DCNEVT400-C Littelfuse Inc. | 2384 |
| - | Chassis Mount | - | - | - | - | - | - | Littelfuse Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | DCNEVT400 | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | - | 18 ms | 24VDC | 1.8kVDC - Nom | - | 15 ms | 19 VDC | 400 A | - | 9 VDC | - | - | - | - | - | - | - | - | ||
![]() DCNLEV50-BS Littelfuse Inc. | 87 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 900VDC - Nom | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-CA Littelfuse Inc. | 27 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEV250-GN Littelfuse Inc. | In Stock | - | - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48 ~ 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 32 VDC | 250 A | - | 18 VDC | - | - | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEV250-F Littelfuse Inc. | 2683 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 48 VDC | 250 A | - | 27 VDC | - | - | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEV250-MP Littelfuse Inc. | 40 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12 ~ 24VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | - | - | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEV250-GA Littelfuse Inc. | 2689 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48 ~ 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 32 VDC | 250 A | - | 18 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEVT400-BA Littelfuse Inc. | 2874 |
| - | Chassis Mount | Littelfuse | - | - | - | 20 | Littelfuse | Littelfuse Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT400 | Relays | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | - | 18 ms | 12VDC | 1.8kVDC - Nom | - | 15 ms | 10 VDC | 400 A | - | 4 VDC | - | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() DCNEV250-GAN Littelfuse Inc. | In Stock | - | - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48 ~ 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 32 VDC | 250 A | - | 18 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNLEV50-BN Littelfuse Inc. | 11 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 900VDC - Nom | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV50-CA Littelfuse Inc. | 43 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV50-EA Littelfuse Inc. | 43 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | 900VDC - Nom | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm |