- Series
- Coil Voltage
- Switching Voltage
- Mounting Type
- Operating Temperature
- Termination Style
- Contact Form
- Contact Rating (Current)
- Must Operate Voltage
- Must Release Voltage
- Mfr
- Package
Attribute column
Manufacturer
Littelfuse Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Product Type | Number of Phases | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCNLEV50-CS Littelfuse Inc. | 27 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNEV250-MA Littelfuse Inc. | 2724 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12 ~ 24VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEVT350-C Littelfuse Inc. | 2581 |
| - | Chassis Mount | Littelfuse | - | - | - | 20 | Littelfuse | Littelfuse Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT350 | Relays | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | - | 18 ms | 24VDC | 1800VDC - Nom | - | 15 ms | 19 VDC | 350 A | - | 9 VDC | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() DCNLEV100-B Littelfuse Inc. | 46 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 750VDC - Nom | 461 mA | 10 ms | 8 VDC | 100 A | 5.5W | 1.2 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV100-EASN Littelfuse Inc. | 13 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | 750VDC - Nom | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEV150-M Littelfuse Inc. | 41 |
| - | Chassis Mount | Littelfuse | - | - | - | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV150 | Contactors | Stud, Wire Leads | - | 150 A | Screw | SPST-NO (DM) (1 Form X) | Electromechanical Contactors | - | 25 ms | 9 ~ 36VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 150 A | - | 6 VDC | - | - | Contactors - Electromechanical | - | IP67 | 71.8 mm | 80.3 mm | 65.7 mm | ||
![]() CON-3/24/90 Littelfuse | 2972 |
| - | Chassis Mount | - | 3.5 Ohms | Silver Cadmium Oxide (AgCdO) | - | 8 | - | Hartland Controls/Littelfuse | Panel Mount | Box | HCDY3XQ09JS999 | Discontinued at Digi-Key | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 90 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 24 V | 600VAC - Max | - | - | 18 VAC | 90 A | - | 6 VAC | Contactors | - | - | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() DCNLEV100-BAS Littelfuse Inc. | 37 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 750VDC - Nom | 461 mA | 10 ms | 8 VDC | 100 A | 5.5W | 1.2 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-ESN Littelfuse Inc. | 20 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | 900VDC - Nom | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-EN Littelfuse Inc. | 37 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | 750VDC - Nom | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-EAS Littelfuse Inc. | 37 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | 900VDC - Nom | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNEVT150-C Littelfuse Inc. | 2247 |
| - | Chassis Mount | Littelfuse | - | - | 450 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT150 | Relays | Stud | - | 150 A | Screw | SPST-NO (1 Form A) | Automotive Relays | - | - | 24VDC | 450VDC - Nom | 250 mA | - | 18 VDC | 150 A | - | 2.4 VDC | - | - | Automotive Relays | - | IP54 | - | - | 49.8 mm | ||
![]() DCNSEV30-B Littelfuse Inc. | 2543 |
| - | Chassis Mount | Littelfuse | 25Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNSEV30 | Relays | Stud, Wire Leads | - | 30 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 900VDC - Nom | 480 mA | 10 ms | 8 VDC | 30 A | 6W | 1.2 VDC | - | - | Automotive Relays | - | - | 38.4 mm | 53.9 mm | 39.5 mm | ||
![]() DCNEV150-MA Littelfuse Inc. | 37 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV150 | Relays | Stud, Wire Leads | - | 150 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 9 ~ 36VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 150 A | - | 6 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 71.8 mm | 80.3 mm | 65.7 mm | ||
![]() DCNLEV50-E Littelfuse Inc. | 37 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | - | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | 900VDC - Nom | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-BASN Littelfuse Inc. | 20 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 12VDC | 750VDC - Nom | 461 mA | 10 ms | 8 VDC | 100 A | 5.5W | 1.2 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEV250-FA Littelfuse Inc. | 2613 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | - | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 48 VDC | 250 A | - | 27 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNLEV100-CAN Littelfuse Inc. | 71 | - | - | Chassis Mount | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | - | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNSEV30-C Littelfuse Inc. | 161 |
| - | Chassis Mount | Littelfuse | 92Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | DCNSEV30 | Relays | Stud, Wire Leads | - | 30 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | 900VDC - Nom | 260.9 mA | 10 ms | 18 VDC | 30 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | - | 38.4 mm | 53.9 mm | 39.5 mm | ||
![]() DCNEVT150-CS Littelfuse Inc. | 2332 |
| - | Chassis Mount | Littelfuse | - | - | 450 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT150 | Relays | Stud | - | 150 A | Screw | SPST-NO (1 Form A) | Automotive Relays | - | - | 24VDC | 450VDC - Nom | 250 mA | - | 18 VDC | 150 A | - | 2.4 VDC | - | - | Automotive Relays | - | IP54 | - | - | 49.8 mm |