- Series
- Coil Voltage
- Switching Voltage
- Mounting Type
- Operating Temperature
- Termination Style
- Contact Form
- Contact Rating (Current)
- Must Operate Voltage
- Must Release Voltage
- Mfr
- Package
Attribute column
Manufacturer
Littelfuse Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Breakdown Voltage / V | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Number of Poles | Throw Configuration | Contact Current Rating | Clamping Voltage | Contact Termination | Contact Form | Product Type | Number of Phases | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CON-1/240/40 Littelfuse | 95 |
| - | Chassis Mount | - | - | - | 1.8 kOhms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY1XU04GG999S | - | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | - | - | -40°C ~ 65°C | Bulk | HCC | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | 1 Pole | - | 40 A | - | Quick Connect | SPST-NO (1 Form A) | - | 1 Phase | - | 240 V | - | 600VAC - Max | - | - | 177 VAC | 40 A | - | 40 VAC | Contactors | - | - | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-2/120/30L Littelfuse | 40 |
| - | Chassis Mount | - | - | - | 237 Ohms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY2XT02GG999CS | - | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | - | - | -40°C ~ 65°C | Bulk | HCC | - | - | - | - | Box Lug, Quick Connect - 0.250 (6.3mm) | - | - | - | 2 Pole | - | 30 A | - | Quick Connect | DPST-NO (2 Form A) | - | 1 Phase | - | 120 V | - | 600VAC - Max | - | - | 88 VAC | 30 A | - | 20 VAC | Contactors | - | - | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() DCNLEV100-CS Littelfuse Inc. | 46 |
| - | Chassis Mount | - | Littelfuse | - | 96Ohms | - | 750 V | 30 | - | Littelfuse | - | Littelfuse Inc. | - | Chassis Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | - | - | - | Relays | Stud, Wire Leads | - | - | - | - | - | 100 A | - | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24VDC | - | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV100-E Littelfuse Inc. | 40 |
| - | Chassis Mount | - | Littelfuse | - | 392Ohms | - | 750 V | 30 | - | Littelfuse | - | Littelfuse Inc. | - | Chassis Mount | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV100 | - | - | - | Relays | Stud, Wire Leads | - | - | - | - | - | 100 A | - | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 48VDC | - | 750VDC - Nom | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLR200NB60 Littelfuse | 28 |
| - | Chassis Mount | DO-201-2 | Panjit | 19 V | - | - | - | 500 | 54 A | Panjit | + 175 C | Hartland Controls/Littelfuse | - 55 C | Panel Mount | Bulk | - | 1.5 kW | Active | Details | - | 0.039577 oz | 30 kV | 30 kV | -40°C ~ 85°C | Bulk | DCNLR | - | - | Contactor Relays | TVS Diodes / ESD Suppression Diodes | Axial | 17.1 V | Bidirectional | 1 Channel | - | - | 200 A | 27.7 V | - | SPST-NO (1 Form A) | TVS Diodes | - | 25 ms | 60VDC | Single | 60VDC - Max | - | 12 ms | 45 VDC | 200 A | - | 5 VDC | Relays | - | ESD Suppressors / TVS Diodes | Screw | IP67 | - | - | - | ||
![]() PGM-8134-00 Littelfuse | In Stock | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | Littelfuse | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | - | - | ||
![]() PGR-6300-04-00-CTU Littelfuse | In Stock | - | - | - | - | TE Connectivity | - | - | - | - | 108 | - | TE Connectivity | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | Screw | - | Automotive Connectors | - | - | - | - | - | 3PST, DPDT | - | - | - | - | Automotive Connectors | - | - | - | Non-Latching | - | - | - | - | - | - | - | Connectors | - | Automotive Connectors | - | - | - | - | - | ||
![]() DCNLB200NB24 Littelfuse | 54 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 20 | - | Littelfuse | + 85 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Bulk | DCNLB | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 200 A | - | - | SPST-NC (1 Form B) | Electromechanical Contactors | - | 50 ms | 24VDC | Single | 60VDC - Max | - | 50 ms | 15 VDC | 200 A | 10W | 2 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNLM50NB12 Littelfuse | 69 |
| - | Through Hole | - | Littelfuse | - | - | - | - | 45 | - | Littelfuse | + 70 C | Central Technologies | - 40 C | Panel Mount | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | -40°C ~ 125°C | Bulk | ctc4f | ±20% | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 50 A | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 40 ms | 12VDC | Single | 60VDC - Max | - | 20 ms | 8.4 VDC | 50 A | - | 1 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNLEV50-C Littelfuse | 20 |
| - | Chassis Mount | - | Littelfuse | - | 96Ohms | Copper Alloy (Cu) | 900 V | 30 | - | Littelfuse | - | Littelfuse Inc. | - | Chassis Mount | Bulk | - | - | Obsolete | Details | - | - | - | - | -40°C ~ 85°C | Bulk | DCNLEV50 | - | - | - | Relays | Stud, Wire Leads | - | - | - | - | - | 50 A | - | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | - | 25 ms | 24 V | - | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLB100NB48 Littelfuse | 58 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 20 | - | Littelfuse | + 85 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Bulk | DCNLB | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 100 A | - | - | SPST-NC (1 Form B) | Electromechanical Contactors | - | 50 ms | 48VDC | Single | 60VDC - Max | - | 50 ms | 30 VDC | 100 A | 11W | 4 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNLM200NB12-01 Littelfuse | 40 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 20 | - | Littelfuse | + 70 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 70°C | Bulk | DCNLM | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 200 A | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 50 ms | 12VDC | Dual | 60VDC - Max | - | 25 ms | 8.4 VDC | 200 A | - | 1 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNHR250QFA Littelfuse | 39 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 16 | - | Littelfuse | + 85 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | In Transition | - | - | - | - | -40°C ~ 85°C | Bulk | DCNHR | - | - | Contactor Relays | Contactors | Stud, Wire Leads | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 25 ms | 9 ~ 36VDC | PWM | 900VDC - Max | - | 12 ms | 9 VDC | 250 A | - | 6 VDC | Relays | Auxiliary Contacts | Contactors - Electromechanical | Screw | IP67 | - | - | - | ||
![]() DCNLM400NB48-01 Littelfuse | 30 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 18 | - | Littelfuse | + 70 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 70°C | Bulk | DCNLM | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 400 A | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 50 ms | 48VDC | Dual | 60VDC - Max | - | 25 ms | 33.6 VDC | 400 A | - | 4 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNHR300PFA Littelfuse | 39 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 16 | - | Littelfuse | + 85 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | In Transition | - | - | - | - | -40°C ~ 85°C | Bulk | DCNHR | - | - | Contactor Relays | Contactors | Stud, Wire Leads | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 25 ms | 9 ~ 36VDC | PWM | 900VDC - Max | - | 12 ms | 9 VDC | 300 A | - | 6 VDC | Relays | - | Contactors - Electromechanical | Screw | IP67 | - | - | - | ||
![]() DCNLB200NB48-01 Littelfuse | 45 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 20 | - | Littelfuse | + 85 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Bulk | DCNLB | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 200 A | - | - | SPST-NC (1 Form B) | Electromechanical Contactors | - | 30 ms | 48VDC | Dual | 60VDC - Max | - | 30 ms | 30 VDC | 200 A | 12W | 4 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNLM200NB48-01 Littelfuse | 41 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 20 | - | Littelfuse | + 70 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 70°C | Bulk | DCNLM | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 200 A | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 50 ms | 48VDC | Dual | 60VDC - Max | - | 25 ms | 33.6 VDC | 200 A | - | 4 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNHR100QF48 Littelfuse | 51 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 30 | - | Littelfuse | + 85 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Bulk | DCNHR | - | - | Contactor Relays | Contactors | Stud, Wire Leads | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 25 ms | 48VDC | Single | 900VDC - Max | - | 12 ms | 33.6 VDC | 100 A | 6.5W | 4.8 VDC | Relays | Auxiliary Contacts | Contactors - Electromechanical | Screw | IP67 | - | - | - | ||
![]() DCNLM200NB24-02 Littelfuse | 44 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 20 | - | Littelfuse | + 70 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 70°C | Bulk | DCNLM | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 200 A | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 50 ms | 24VDC | Dual | 60VDC - Max | - | 25 ms | 16.8 VDC | 200 A | - | 2 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - | ||
![]() DCNLM400NB12 Littelfuse | 34 |
| - | Chassis Mount | - | Littelfuse | - | - | - | - | 18 | - | Littelfuse | + 70 C | Hartland Controls/Littelfuse | - 40 C | Panel Mount | Bulk | - | - | Active | Details | - | - | - | - | -40°C ~ 70°C | Bulk | DCNLM | - | - | Contactor Relays | Contactors | Stud | - | - | - | - | - | 400 A | - | - | SPST-NO (1 Form A) | Electromechanical Contactors | - | 50 ms | 12VDC | Single | 60VDC - Max | - | 25 ms | 8.4 VDC | 400 A | - | 1 VDC | Relays | - | Contactors - Electromechanical | Screw | IP40 | - | - | - |