- Packaging
- Part Status
- RoHS Status
- Termination Style
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Littelfuse Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | CoilResistance | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Additional Feature | Voltage - Rated DC | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Dropout Voltage | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE3621A0500 Littelfuse Inc. | 405 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | 14V | 500Ohm | -40°C~85°C | Tube | 2001 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electromechanical | - | 200V | - | 5.08mm | - | CUL; UL | PC Pin | - | - | - | 150mOhm | - | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 50mW | 0.5VDC | - | MOMENTARY | 5V | - | - | - | - | - | 500mA | - | - | 10 W | - | 7.62mm | 19.05mm | 5.08mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721C0510 Littelfuse Inc. | 7811 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 3.75V | 200Ohm | -40°C~85°C | Tube | 2004 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | WITH COIL SUPPRESSED DOIDE | 175V | BULK | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.05mm x 7.22mm x 5.5mm | 200mOhm | 10GOhm | 0.25A | HERMETICALLY SEALED | - | 250mA | SPDT | 175V | SPDT (1 Form C) | Reed | 500mV | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | 125mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 8 | 250 Vrms | Random | 500 Vrms | 250mA | - | - | 5 W | Diode | 7.5mm | 19.05mm | 7.24mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE3621A0510 Littelfuse Inc. | 1282 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | 3.75V | 500Ohm | -40°C~85°C | Tube | 2007 | HE3600 | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Electromechanical | - | 200V | - | 5.08mm | 1.2A | UL | PC Pin | 2 | - | - | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | 500mV | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | - | 3.75VDC | 50mW | 0.5VDC | - | MOMENTARY | 5V | - | 6 | - | - | 1500 Vrms | 500mA | - | - | 10 W | Diode | 7.45mm | 19.05mm | 5.08mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE3321A0400 Littelfuse Inc. | 2340 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 500Ohm | -40°C~85°C | Bulk | 2004 | HE3300 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | 7mm | - | CUL; UL | PC Pin | - | - | - | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | 200V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 50mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 4 | - | Random | - | 500mA | 10W@200VDC | - | - | - | 8.51mm | 24.13mm | 7.62mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE3621A1210 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | 8V | 1kOhm | -40°C~85°C | Tube | 2001 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 200V | - | 5.08mm | 1.2A | UL | PC Pin | 1 | - | - | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | 1V | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.5 ms | .5A@200VDC | 8VDC | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | 500mA | - | - | 10 W | Diode | 7.45mm | 19.05mm | 5.08mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | IP67 | ||
![]() HE3321A1200 Littelfuse Inc. | 1280 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 500Ohm | -40°C~85°C | Bulk | 2007 | HE3300 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | 200V | - | 7mm | - | - | PC Pin | - | - | - | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | - | SPST | - | SPST-NO (1 Form A) | Reed | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | .5A@200VDC | 9VDC | 288mW | 1VDC | DC | MOMENTARY | 12V | DC | 4 | - | Random | 2500 Vrms | 500mA | 10W@200VDC | - | 10 W | - | 8.51mm | 24.13mm | 7.62mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP54 | ||
![]() HE721A0510 Littelfuse Inc. | 3120 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 3.75V | 500Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Electromechanical | - | 200V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | 500mV | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 50mW | 0.5VDC | - | MOMENTARY | 5V | - | 4 | 250 Vrms | - | 500 Vrms | 500mA | 10W@200VDC | - | 10 W | Diode | 7.5mm | 19.05mm | 7.24mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE722A0510 Littelfuse Inc. | 1030 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 3.75V | 200Ohm | -40°C~85°C | Tube | 2004 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 200V | - | 9.52mm | - | UL | PC Pin | - | - | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | DPST | 200V | DPST-NO (2 Form A) | Reed | 500mV | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | .5A@200VDC | 3.75VDC | 125mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 8 | 500 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | 1 FORM A | - | Diode | - | 19.05mm | 7.24mm | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE722A0500 Littelfuse Inc. | In Stock |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 200Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 200V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | 500mA | DPST | 200V | DPST-NO (2 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | .5A@200VDC | 3.75VDC | 125mW | 0.5VDC | - | MOMENTARY | 5V | DC | 8 | 250 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | 1 FORM A | 10 W | - | - | 19.05mm | 7.62mm | 5.5mm | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE722A1210 Littelfuse Inc. | 4153 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 8V | 500Ohm | -40°C~85°C | Tube | 2004 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 200V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | DPST | 200V | DPST-NO (2 Form A) | Reed | 1V | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | .5A@200VDC | 8VDC | - | 1VDC | - | MOMENTARY | 12V | DC | 8 | 250 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | - | - | Diode | - | 19.5mm | 7.24mm | 5.5mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE3621A1200 Littelfuse Inc. | 5648 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 1kOhm | -40°C~85°C | Tube | 2007 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 200V | - | 5.08mm | - | - | PC Pin | - | - | - | 150mOhm | - | - | - | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | - | - | 8VDC | - | 1VDC | - | - | 12V | - | - | - | - | - | 500mA | - | - | 10 W | - | 7.87mm | 19.05mm | 5.08mm | - | No | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721A0500 Littelfuse Inc. | 1683 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 500Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Electromechanical | - | 200V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 50mW | 0.5VDC | - | MOMENTARY | 5V | - | 4 | 250 Vrms | - | 500 Vrms | 500mA | 10W@200VDC | - | 10 W | - | 7.5mm | 19.05mm | 7.24mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721C0500 Littelfuse Inc. | In Stock |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 200Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | 175V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 200mOhm | 1000000000Ohm | 0.25A | HERMETICALLY SEALED | - | 250mA | SPDT | 175V | SPDT (1 Form C) | Reed | - | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | 125mW | 0.5VDC | - | MOMENTARY | 5V | DC | 4 | 200 Vrms | Random | 500 Vrms | 250mA | - | - | 5 W | - | 7.5mm | 19.05mm | 7.24mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721A1210 Littelfuse Inc. | 3925 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 8V | 1kOhm | -40°C~85°C | Tube | 2004 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 200V | BULK | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.05mm x 7.22mm x 5.5mm | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | 1V | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | .5A@200VDC | 8VDC | 144mW | 1VDC | DC | MOMENTARY | 12V | DC | 8 | 250 Vrms | Random | 500 Vrms | 500mA | - | - | 10 W | Diode | - | 19.05mm | 7.24mm | 5.5mm | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721C2410 Littelfuse Inc. | In Stock |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 16V | 2kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 175V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 200mOhm | 10GOhm | 0.25A | HERMETICALLY SEALED | - | - | SPDT | - | SPDT (1 Form C) | Reed | 2V | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | .25A@175VDC | 16VDC | - | 2VDC | DC | MOMENTARY | 24V | DC | 8 | 200 Vrms | Random | 500 Vrms | 250mA | 5W@175VDC | - | - | Diode | - | 19.5mm | 7.24mm | 5.5mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE722A2400 Littelfuse Inc. | 10112 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 2.15kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 200V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | - | DPST | - | DPST-NO (2 Form A) | Reed | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | .5A@200VDC | 16VDC | 264mW | 2VDC | DC | MOMENTARY | 24V | DC | 8 | - | Random | - | 500mA | 10W@200VDC | - | - | - | 7.5mm | 19.5mm | 7.62mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE751A0510 Littelfuse Inc. | 64 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 4 | 3.75V | 500Ohm | -20°C~85°C | Tube | 2004 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 300V | - | 9.52mm | 1.2A | CUL; UL | PC Pin | 1 | 7.22 mm | - | - | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 300V | SPST-NO (1 Form A) | Reed | 500mV | 1ms | 5VDC | Non Latching | 300VDC -Max | 10mA | - | .5A@300VDC | 3.75VDC | 50mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 8 | - | Random | - | 500mA | - | - | 10 W | Diode | 5.82mm | 19.5mm | 7.24mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE3621A2410 Littelfuse Inc. | 2554 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | 16V | 2.15kOhm | -40°C~85°C | Tube | 2007 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 200V | - | 5.08mm | - | - | PC Pin | - | - | - | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 2V | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | .5A@200VDC | 16VDC | - | 2VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | 500mA | - | - | - | Diode | 7.62mm | 19.05mm | 5.08mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE3321C1200 Littelfuse Inc. | 4510 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 5 | - | 500Ohm | -40°C~85°C | Bulk | 2007 | HE3300 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 175V | - | 7mm | - | - | PC Pin | - | - | - | - | - | - | HERMETICALLY SEALED | - | 250mA | SPDT | 175V | SPDT (1 Form C) | Reed | - | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | - | 9VDC | 288mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | 250mA | - | - | - | - | 8.51mm | 24.13mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HE3321A2400 Littelfuse Inc. | 38 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 2kOhm | -40°C~85°C | Bulk | 2004 | HE3300 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | 7mm | - | - | PC Pin | - | - | - | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | .5A@200VDC | 18VDC | 288mW | 2VDC | DC | MOMENTARY | 24V | DC | 4 | - | Random | 2500 Vrms | 500mA | 10W@200VDC | - | 10 W | - | 8.51mm | 24.13mm | 7.62mm | - | - | Unknown | ROHS3 Compliant | Lead Free | IP54 |